☰
L4993MDTR
L4993MDTR
Active
Description:  IC REG LINEAR 5V 150MA 20SO
Manufacturer:  STMicroelectronics
Datasheet:   L4993MDTR Datasheet
History Price: $1.04147
In Stock: 19840
L4993MDTR Specification
Specification
Part No
L4993MDTR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
31V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.4V @ 150mA
Current - Output
150mA
Current - Quiescent (Iq)
125 μA
Current - Supply (Max)
2 mA
PSRR
55dB (100Hz)
Control Features
Reset, Watchdog
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
L4993MDTR PDF Datasheet
L4993MDTR Related Parts
L4909
L4909
STMicroelectronics
IC REG LIN POS ADJ 15MULTIWATT
L4925PD
L4925PD
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4925PD013TR
L4925PD013TR
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4931ABD120
L4931ABD120
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD120TR
L4931ABD120TR
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD15-TR
L4931ABD15-TR
STMicroelectronics
IC REG LINEAR 1.5V 250MA 8SO
L4931ABD25
L4931ABD25
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD25-TR
L4931ABD25-TR
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD33
L4931ABD33
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD33-TR
L4931ABD33-TR
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD35-TR
L4931ABD35-TR
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4931ABD35-TRY
L4931ABD35-TRY
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4993MDTR Compare Parts
  • L4993MDTR vs L4995RK
  • L4993MDTR vs L4995RJTR
  • L4993MDTR vs L4995RJ
  • L4993MDTR vs L4995KTR
  • L4993MDTR vs L4995K
  • L4993MDTR vs L4995JTR
  • L4993MDTR vs L4995J
  • L4993MDTR vs L4995AKTR
  • L4993MDTR vs L4995AK
  • L4993MDTR vs L4995AJTR
  • L4993MDTR vs L4995AJ
  • L4993MDTR vs L4993MD
  • L4993MDTR vs L4993DTR
  • L4993MDTR vs L4993D
  • L4993MDTR vs L4989MD013TR
  • L4993MDTR vs L4989MD
  • L4993MDTR vs L4989D013TR
  • L4993MDTR vs L4989D
  • L4993MDTR vs L4988MDTR
  • L4993MDTR vs L4988MD
  • L4993MDTR vs L4988DTR
  • L4993MDTR vs L4988D
  • L4993MDTR vs L4987CPT50TR
  • L4993MDTR vs L4987CPT50
  • L4993MDTR vs L4987CPT33TR
  • L4993MDTR vs L4987CPT33
  • L4993MDTR vs L4987CPT120
  • L4993MDTR vs L4979MD013TR
  • L4993MDTR vs L4979MD
  • L4993MDTR vs L4979DTR-E
  • L4993MDTR vs L4979D013TR
  • L4993MDTR vs L4979D-E
  • L4993MDTR vs L4979D
  • L4993MDTR vs L4957AD3.3TR
  • L4993MDTR vs L4957AD3.3
  • L4993MDTR vs L4957AD2.5TR
  • L4993MDTR vs L4957AD2.5
  • L4993MDTR vs L4957AD1.8TR
  • L4993MDTR vs L4957AD1.8
  • L4993MDTR vs L4957AD1.5TR
  • L4993MDTR FAQ
    Q1: What is the STMicroelectronics L4993MDTR?
    A1: The STMicroelectronics L4993MDTR is a high-performance linear voltage regulator designed for automotive and industrial applications. It provides stable output voltage with low dropout voltage and is widely used for powering sensitive analog circuits.

    Q2: What is the output voltage of the L4993MDTR?
    A2: The L4993MDTR provides a fixed output voltage of 5V.

    Q3: What is the maximum output current of the L4993MDTR?
    A3: The L4993MDTR can deliver a maximum output current of 1A, making it suitable for powering medium to high-power electronic components.

    Q4: What is the dropout voltage of the L4993MDTR?
    A4: The L4993MDTR features a low dropout voltage of approximately 0.3V at 1A load current, which ensures stable performance even with a small difference between input and output voltage.

    Q5: What is the operating temperature range of the L4993MDTR?
    A5: The L4993MDTR operates within a temperature range of -40°C to +150°C, making it suitable for use in harsh automotive and industrial environments.

    Q6: What are the key features of the L4993MDTR?
    A6: Key features of the L4993MDTR include low dropout voltage, high output current capability, thermal shutdown protection, and short circuit protection. It also includes an integrated pass transistor for enhanced power efficiency.

    Q7: Can the L4993MDTR be used in automotive applications?
    A7: Yes, the L4993MDTR is designed for automotive applications, offering high reliability and robustness required for automotive systems, including power-sensitive modules and ECU power supplies.

    Q8: What are the protection features of the L4993MDTR?
    A8: The L4993MDTR includes several protection features such as thermal shutdown, overcurrent protection, and short circuit protection to ensure safe and reliable operation.

    Q9: What is the quiescent current of the L4993MDTR?
    A9: The L4993MDTR has a low quiescent current of approximately 30 μA, which helps improve power efficiency, especially in battery-powered applications.

    Q10: Does the L4993MDTR include an output capacitor?
    A10: Yes, the L4993MDTR requires an external output capacitor for stable operation. Typically, a low ESR ceramic capacitor is recommended.

    Q11: What type of package is the L4993MDTR available in?
    A11: The L4993MDTR is available in a D2PAK-5 package, which is a surface-mount package designed for easy integration into compact systems.

    Q12: What are the main applications for the L4993MDTR?
    A12: The L4993MDTR is suitable for automotive power management, industrial equipment, and sensitive analog circuitry requiring a stable 5V supply, such as sensors, microcontrollers, and communication modules.

    Q13: What is the output voltage tolerance of the L4993MDTR?
    A13: The L4993MDTR offers an output voltage tolerance of ±2%, ensuring a precise and stable 5V output for critical applications.

    Q14: Can the L4993MDTR be used for powering analog sensors?
    A14: Yes, the L4993MDTR is ideal for powering analog sensors due to its low noise and stable output voltage, which is crucial for accurate sensor measurements.

    Q15: How does the L4993MDTR perform in terms of efficiency?
    A15: The L4993MDTR operates efficiently with low dropout voltage and integrated pass transistors, minimizing power loss and maximizing energy efficiency in automotive and industrial systems.

    Q16: Does the L4993MDTR include an enable pin?
    A16: Yes, the L4993MDTR includes an enable pin that allows the user to enable or disable the regulator for power-saving purposes or to control the operation of the circuit.

    Q17: What is the maximum input voltage of the L4993MDTR?
    A17: The maximum input voltage of the L4993MDTR is 40V, making it suitable for use in automotive environments where input voltages can fluctuate.

    Q18: How does the L4993MDTR handle thermal management?
    A18: The L4993MDTR includes thermal shutdown protection that automatically disables the regulator if the junction temperature exceeds safe limits, preventing damage from overheating.

    Q19: What is the load regulation of the L4993MDTR?
    A19: The L4993MDTR has a load regulation of ±0.3%, ensuring stable output voltage even under varying load conditions.

    Q20: Is the L4993MDTR suitable for high-reliability applications?
    A20: Yes, the L4993MDTR is designed for high-reliability applications, including automotive and industrial systems, with built-in protection features and robust performance across a wide temperature range.
    Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****