☰
L4995JTR
L4995JTR
Active
Description:  IC REG LIN 5V 500MA POWERSSO-12
Manufacturer:  STMicroelectronics
Datasheet:   L4995JTR Datasheet
History Price: $2.48000
In Stock: 28560
L4995JTR Specification
Specification
Part No
L4995JTR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
31V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 400mA
Current - Output
500mA
Current - Quiescent (Iq)
160 μA
Current - Supply (Max)
2.7 mA
PSRR
55dB (100Hz)
Control Features
Enable, Reset, Watchdog
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
PowerSSO-12
Supplier Device Package
PowerSSO-12
L4995JTR PDF Datasheet
L4995JTR Related Parts
L4909
L4909
STMicroelectronics
IC REG LIN POS ADJ 15MULTIWATT
L4925PD
L4925PD
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4925PD013TR
L4925PD013TR
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4931ABD120
L4931ABD120
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD120TR
L4931ABD120TR
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD15-TR
L4931ABD15-TR
STMicroelectronics
IC REG LINEAR 1.5V 250MA 8SO
L4931ABD25
L4931ABD25
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD25-TR
L4931ABD25-TR
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD33
L4931ABD33
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD33-TR
L4931ABD33-TR
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD35-TR
L4931ABD35-TR
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4931ABD35-TRY
L4931ABD35-TRY
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4995JTR Description
The STMicroelectronics L4995JTR is a highly integrated power management IC designed for automotive applications, particularly for powering various electronic systems in vehicles. This device is part of STMicroelectronics%27 extensive portfolio of automotive-grade components, which are known for their reliability and performance in harsh environments.

## Key Features

1. Wide Input Voltage Range: The L4995JTR can operate over a wide input voltage range, typically from 4.5V to 40V, making it suitable for various automotive power supply scenarios.

2. Output Voltage Regulation: The device provides a regulated output voltage, which can be set to specific levels depending on the application requirements. It typically supports output voltages of 5V, 3.3V, and adjustable outputs.

3. High Efficiency: The L4995JTR is designed to deliver high efficiency, which is crucial for reducing heat generation and improving overall system performance. Efficiency levels can exceed 90% under certain load conditions.

4. Integrated Protection Features: The IC includes several protection features such as over-voltage protection (OVP), under-voltage lockout (UVLO), thermal shutdown, and short-circuit protection. These features enhance the reliability of the device in automotive applications.

5. Low Quiescent Current: The L4995JTR is designed to have a low quiescent current, which is beneficial for battery-powered applications and helps extend the life of the vehicle%27s battery.

6. Thermal Management: The device is packaged in a way that facilitates effective thermal management, ensuring that it can operate reliably even in high-temperature environments typical of automotive applications.

7. Compact Package: The L4995JTR is available in a compact package, which is advantageous for space-constrained applications in modern vehicles.

## Specifications

- Input Voltage Range: 4.5V to 40V
- Output Voltage: Fixed (5V, 3.3V) or adjustable
- Output Current: Up to 1A (depending on thermal conditions)
- Efficiency: Up to 90% or higher
- Quiescent Current: Typically low, enhancing battery life
- Operating Temperature Range: -40°C to +125°C
- Package Type: Typically available in a TSSOP or similar compact package
- Protection Features: OVP, UVLO, thermal shutdown, short-circuit protection

## Applications

The L4995JTR is suitable for a variety of automotive applications, including:

- Powering microcontrollers and sensors
- Automotive infotainment systems
- Advanced driver-assistance systems (ADAS)
- Body control modules
- Electric power steering systems

## Conclusion

The STMicroelectronics L4995JTR is a versatile and reliable power management IC that meets the demanding requirements of automotive applications. With its wide input voltage range, high efficiency, and integrated protection features, it is an excellent choice for engineers looking to design robust and efficient power supply solutions for modern vehicles. Its compact size and thermal management capabilities further enhance its suitability for a variety of automotive electronic systems.
L4995JTR Compare Parts
  • L4995JTR vs L4995RK
  • L4995JTR vs L4995RJTR
  • L4995JTR vs L4995RJ
  • L4995JTR vs L4995KTR
  • L4995JTR vs L4995K
  • L4995JTR vs L4995J
  • L4995JTR vs L4995AKTR
  • L4995JTR vs L4995AK
  • L4995JTR vs L4995AJTR
  • L4995JTR vs L4995AJ
  • L4995JTR vs L4993MDTR
  • L4995JTR vs L4993MD
  • L4995JTR vs L4993DTR
  • L4995JTR vs L4993D
  • L4995JTR vs L4989MD013TR
  • L4995JTR vs L4989MD
  • L4995JTR vs L4989D013TR
  • L4995JTR vs L4989D
  • L4995JTR vs L4988MDTR
  • L4995JTR vs L4988MD
  • L4995JTR vs L4988DTR
  • L4995JTR vs L4988D
  • L4995JTR vs L4987CPT50TR
  • L4995JTR vs L4987CPT50
  • L4995JTR vs L4987CPT33TR
  • L4995JTR vs L4987CPT33
  • L4995JTR vs L4987CPT120
  • L4995JTR vs L4979MD013TR
  • L4995JTR vs L4979MD
  • L4995JTR vs L4979DTR-E
  • L4995JTR vs L4979D013TR
  • L4995JTR vs L4979D-E
  • L4995JTR vs L4979D
  • L4995JTR vs L4957AD3.3TR
  • L4995JTR vs L4957AD3.3
  • L4995JTR vs L4957AD2.5TR
  • L4995JTR vs L4957AD2.5
  • L4995JTR vs L4957AD1.8TR
  • L4995JTR vs L4957AD1.8
  • L4995JTR vs L4957AD1.5TR
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****