☰
L5970ADTR
L5970ADTR
Active
Description:  IC REG BUCK ADJUSTABLE 1.5A 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L5970ADTR Datasheet
History Price: $3.02000
In Stock: 600
L5970ADTR Specification
Specification
Part No
L5970ADTR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.4V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
1.235V
Voltage - Output (Max)
35V
Current - Output
1.5A
Frequency - Switching
500kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L5970ADTR PDF Datasheet
L5970ADTR Related Parts
L5970AD
L5970AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8SO
L5970D
L5970D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
L5970D013TR
L5970D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
L5971D
L5971D
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
L5972D
L5972D
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8SO
L5972D013TR
L5972D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8SO
L5973AD
L5973AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
L5973ADTR
L5973ADTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
L5973D
L5973D
STMicroelectronics
IC REG BUCK ADJ 2.5A 8HSOP
L5973D013TR
L5973D013TR
STMicroelectronics
IC REG BUCK ADJ 2.5A 8HSOP
L5981TR
L5981TR
STMicroelectronics
IC REG BUCK ADJ 1A 8VFQFPN
L5983TR
L5983TR
STMicroelectronics
IC REG BUCK ADJ 1.5A 8VFQFPN
L5970ADTR Compare Parts
  • L5970ADTR vs L5989D
  • L5970ADTR vs L5988DTR
  • L5970ADTR vs L5988D
  • L5970ADTR vs L5987TR
  • L5970ADTR vs L5987ATR
  • L5970ADTR vs L5987A
  • L5970ADTR vs L5987
  • L5970ADTR vs L5986TR
  • L5970ADTR vs L5986ATR
  • L5970ADTR vs L5986A
  • L5970ADTR vs L5986
  • L5970ADTR vs L5983TR
  • L5970ADTR vs L5981TR
  • L5970ADTR vs L5973D013TR
  • L5970ADTR vs L5973D
  • L5970ADTR vs L5973ADTR
  • L5970ADTR vs L5973AD
  • L5970ADTR vs L5972D013TR
  • L5970ADTR vs L5972D
  • L5970ADTR vs L5971D
  • L5970ADTR vs L5970D013TR
  • L5970ADTR vs L5970D
  • L5970ADTR vs L5970AD
  • L5970ADTR vs L5985TR
  • L5970ADTR vs L5985
  • L5970ADTR vs L5983
  • L5970ADTR vs L5981
  • L5970ADTR vs L5980TR
  • L5970ADTR vs L5980
  • L5970ADTR vs L5975DTR
  • L5970ADTR vs L5975D
  • L5970ADTR vs L5975ADTR
  • L5970ADTR vs L5975AD
  • L5970ADTR vs L5974DTR
  • L5970ADTR vs L5974D
  • L5970ADTR vs L5974ADTR
  • L5970ADTR vs L5974AD
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly