☰
L5972D
L5972D
Active
Description:  IC REG BUCK ADJUSTABLE 2A 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L5972D Datasheet
History Price: $3.10000
In Stock: 13080
L5972D Specification
Specification
Part No
L5972D
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.4V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
1.235V
Voltage - Output (Max)
35V
Current - Output
2A
Frequency - Switching
250kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L5972D PDF Datasheet
L5972D Related Parts
L5970AD
L5970AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8SO
L5970ADTR
L5970ADTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8SO
L5970D
L5970D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
L5970D013TR
L5970D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
L5971D
L5971D
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
L5972D013TR
L5972D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8SO
L5973AD
L5973AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
L5973ADTR
L5973ADTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
L5973D
L5973D
STMicroelectronics
IC REG BUCK ADJ 2.5A 8HSOP
L5973D013TR
L5973D013TR
STMicroelectronics
IC REG BUCK ADJ 2.5A 8HSOP
L5981TR
L5981TR
STMicroelectronics
IC REG BUCK ADJ 1A 8VFQFPN
L5983TR
L5983TR
STMicroelectronics
IC REG BUCK ADJ 1.5A 8VFQFPN
L5972D Description
The STMicroelectronics L5972D is a high-performance step-down (buck) switching regulator designed for a variety of applications requiring efficient power conversion. This device is particularly well-suited for powering microcontrollers, digital signal processors, and other electronic devices that require a stable and regulated output voltage. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The L5972D is a versatile and efficient DC-DC converter that operates in a wide input voltage range, making it suitable for various power supply systems. It is designed to provide a regulated output voltage with high efficiency, low ripple, and excellent transient response. The device is available in a compact package, making it ideal for space-constrained applications.

## Key Specifications

1. Input Voltage Range:
- The L5972D operates with an input voltage range of 4.5V to 40V, allowing it to be used in a wide variety of applications, including automotive and industrial systems.

2. Output Voltage:
- The device can be configured to provide a fixed output voltage of 3.3V or can be adjusted to other output voltages using external resistors, typically ranging from 1.2V to 37V.

3. Output Current:
- The L5972D is capable of delivering a maximum output current of 2A, making it suitable for powering a range of devices.

4. Efficiency:
- The switching regulator achieves high efficiency, typically up to 90%, which helps to minimize heat generation and improve overall system performance.

5. Switching Frequency:
- The device operates at a fixed switching frequency of 100 kHz, which helps to reduce the size of external components such as inductors and capacitors.

6. Output Ripple Voltage:
- The output ripple voltage is typically low, ensuring stable operation for sensitive electronic components.

7. Thermal Protection:
- The L5972D includes thermal shutdown protection, which prevents the device from overheating and ensures reliable operation under varying load conditions.

8. Package Type:
- The device is available in a DPAK package, which provides good thermal performance and ease of mounting in PCB designs.

9. Operating Temperature Range:
- The L5972D is designed to operate within a temperature range of -40°C to +125°C, making it suitable for harsh environmental conditions.

## Features

- High Efficiency: The L5972D%27s high efficiency reduces power losses, making it ideal for battery-powered applications and systems where thermal management is critical.
- Low Standby Current: The device features a low quiescent current, which is beneficial for applications requiring low power consumption during standby mode.
- Adjustable Output Voltage: The ability to adjust the output voltage allows for flexibility in design, accommodating various load requirements.
- Robust Design: With built-in protection features such as overcurrent protection and thermal shutdown, the L5972D is designed for reliable operation in demanding applications.

## Applications

The STMicroelectronics L5972D is suitable for a wide range of applications, including:

- Microcontroller Power Supplies: Ideal for powering microcontrollers and digital signal processors in embedded systems.
- Industrial Automation: Used in control systems, sensors, and actuators for industrial applications.
- Telecommunications Equipment: Suitable for powering communication devices and network equipment.
- Automotive Applications: Can be used in automotive electronics, including infotainment systems and control modules.
- Consumer Electronics: Commonly found in various consumer electronic devices requiring efficient power management.

## Conclusion

The STMicroelectronics L5972D is a robust and efficient step-down switching regulator that meets the demands of modern electronic applications. With its wide input voltage range, adjustable output voltage, and high output current capability, it is an excellent choice for designers looking to implement reliable power solutions in their systems. Its high efficiency, low ripple, and built-in protection features make it particularly appealing for applications where performance and reliability are critical. Overall, the L5972D stands out as a versatile component for various power management needs.
L5972D Compare Parts
  • L5972D vs L5989D
  • L5972D vs L5988DTR
  • L5972D vs L5988D
  • L5972D vs L5987TR
  • L5972D vs L5987ATR
  • L5972D vs L5987A
  • L5972D vs L5987
  • L5972D vs L5986TR
  • L5972D vs L5986ATR
  • L5972D vs L5986A
  • L5972D vs L5986
  • L5972D vs L5983TR
  • L5972D vs L5981TR
  • L5972D vs L5973D013TR
  • L5972D vs L5973D
  • L5972D vs L5973ADTR
  • L5972D vs L5973AD
  • L5972D vs L5972D013TR
  • L5972D vs L5971D
  • L5972D vs L5970D013TR
  • L5972D vs L5970D
  • L5972D vs L5970ADTR
  • L5972D vs L5970AD
  • L5972D vs L5985TR
  • L5972D vs L5985
  • L5972D vs L5983
  • L5972D vs L5981
  • L5972D vs L5980TR
  • L5972D vs L5980
  • L5972D vs L5975DTR
  • L5972D vs L5975D
  • L5972D vs L5975ADTR
  • L5972D vs L5975AD
  • L5972D vs L5974DTR
  • L5972D vs L5974D
  • L5972D vs L5974ADTR
  • L5972D vs L5974AD
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly