☰
L6599AD
L6599AD
Active
Description:  IC RESONANT CONVRTR CTRLR 16SOIC
Manufacturer:  STMicroelectronics
Datasheet:   L6599AD Datasheet
History Price: $2.78000
In Stock: 33720
L6599AD Specification
Specification
Part No
L6599AD
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Resonant Converter Controller
Voltage - Input
-
Voltage - Supply
8.85V ~ 16V
Current - Supply
3.5 mA
Operating Temperature
0 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
L6599AD PDF Datasheet
L6599AD Related Parts
L6599ADTR
L6599ADTR
STMicroelectronics
IC RESONANT CONVRTR CTRLR 16SOIC
L6599AFD
L6599AFD
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
L6599AFDTR
L6599AFDTR
STMicroelectronics
IC RESONANT CONVERTER 16SOIC
L6599AN
L6599AN
STMicroelectronics
IC RESONANT CONVERTR CTRLR 16DIP
L6599ATD
L6599ATD
STMicroelectronics
IC RESONANT CONVRTR CTRLR 16SOIC
L6599ATDTR
L6599ATDTR
STMicroelectronics
IC RESONANT CONVRTR CTRLR 16SOIC
L6599D
L6599D
STMicroelectronics
IC RESONANT CONVRTR CTRLR 16SOIC
L6599DTR
L6599DTR
STMicroelectronics
IC RESONANT CONVRTR CTRLR 16SOIC
L6599EDTR
L6599EDTR
STMicroelectronics
IC RESONANT CONV CTRLR 16SOIC
L6599N
L6599N
STMicroelectronics
IC RESONANT CONVERTR CTRLR 16DIP
L6599AD Compare Parts
  • L6599AD vs L6599EDTR
  • L6599AD vs L6599DTR
  • L6599AD vs L6599D
  • L6599AD vs L6599ATDTR
  • L6599AD vs L6599ATD
  • L6599AD vs L6599AN
  • L6599AD vs L6599AFDTR
  • L6599AD vs L6599AFD
  • L6599AD vs L6599ADTR
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable