☰
L6599ADTR
L6599ADTR
Active
Description:  IC RESONANT CONVRTR CTRLR 16SOIC
Manufacturer:  STMicroelectronics
Datasheet:   L6599ADTR Datasheet
History Price: $2.87000
In Stock: 35040
L6599ADTR Specification
Specification
Part No
L6599ADTR
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Resonant Converter Controller
Voltage - Input
-
Voltage - Supply
8.85V ~ 16V
Current - Supply
3.5 mA
Operating Temperature
0 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
L6599ADTR PDF Datasheet
L6599ADTR Related Parts
L6599AD
L6599AD
STMicroelectronics
IC RESONANT CONVRTR CTRLR 16SOIC
L6599AFD
L6599AFD
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
L6599AFDTR
L6599AFDTR
STMicroelectronics
IC RESONANT CONVERTER 16SOIC
L6599AN
L6599AN
STMicroelectronics
IC RESONANT CONVERTR CTRLR 16DIP
L6599ATD
L6599ATD
STMicroelectronics
IC RESONANT CONVRTR CTRLR 16SOIC
L6599ATDTR
L6599ATDTR
STMicroelectronics
IC RESONANT CONVRTR CTRLR 16SOIC
L6599D
L6599D
STMicroelectronics
IC RESONANT CONVRTR CTRLR 16SOIC
L6599DTR
L6599DTR
STMicroelectronics
IC RESONANT CONVRTR CTRLR 16SOIC
L6599EDTR
L6599EDTR
STMicroelectronics
IC RESONANT CONV CTRLR 16SOIC
L6599N
L6599N
STMicroelectronics
IC RESONANT CONVERTR CTRLR 16DIP
L6599ADTR Description
The L6599ADTR is a high-performance power management IC designed for use in various applications requiring efficient and reliable power conversion. Here’s a detailed overview of its features and capabilities:

## Overview

The L6599ADTR is a part of STMicroelectronics%27 L659x series, known for its high efficiency and reliability in power management. This IC is particularly suited for use in power supplies for industrial and consumer electronics, providing robust performance in converting input power to stable, regulated output voltages.

## Key Features

1. Power Supply Controller:
- Type: The L6599ADTR is a PWM (Pulse Width Modulation) controller, designed to regulate the output voltage of power supplies with high precision.
- Topology: It supports various power supply topologies including forward, flyback, and push-pull, making it versatile for different application needs.

2. Voltage Regulation:
- Input Voltage Range: The IC operates over a wide input voltage range, typically from 10V to 50V, accommodating different power supply requirements.
- Output Voltage Accuracy: It provides accurate voltage regulation with minimal deviation, ensuring stable performance for the connected load.

3. Switching Frequency:
- Frequency Range: The L6599ADTR operates at a switching frequency up to 100 kHz, allowing for efficient energy conversion and reduced component size in the power supply design.
- Frequency Adjustment: The switching frequency can be adjusted by an external resistor or capacitor, providing flexibility in optimizing performance for specific applications.

4. Protection Features:
- Overcurrent Protection (OCP): The IC includes built-in overcurrent protection to prevent damage to the power supply and connected components in case of a short circuit or excessive load.
- Overvoltage Protection (OVP): It features overvoltage protection to safeguard against input or output voltage spikes, ensuring reliable operation and longevity of the power supply.
- Thermal Shutdown: The L6599ADTR incorporates a thermal shutdown function that activates when the IC’s temperature exceeds a predefined threshold, protecting against overheating and potential damage.

5. Feedback Control:
- Error Amplifier: The integrated error amplifier monitors the output voltage and adjusts the duty cycle of the PWM signal to maintain a stable output voltage despite variations in input voltage or load conditions.
- Compensation Network: The IC supports external compensation networks to optimize the stability and transient response of the power supply.

6. Gate Drive Capability:
- Gate Drivers: It includes high-current gate drivers capable of driving external MOSFETs or IGBTs efficiently, ensuring effective switching and power conversion.
- Gate Drive Voltage: The gate drive voltage is adjustable, allowing for compatibility with various types of power switches.

7. Packaging and Pinout:
- Package Type: The L6599ADTR is available in a 16-pin SOIC (Small Outline Integrated Circuit) package, which offers a compact and robust solution for mounting on PCBs.
- Pin Configuration: The IC%27s pinout is designed for easy integration into power supply circuits, with pins for input and output connections, feedback, and protection features.

## Applications

1. Power Supplies:
- Industrial Power Supplies: The L6599ADTR is ideal for use in industrial power supplies that require high efficiency and reliability for powering machinery and equipment.
- Consumer Electronics: It is also suitable for consumer electronics applications such as AC-DC adapters and power bricks, providing stable and efficient power conversion.

2. Telecommunications:
- Telecom Equipment: The IC can be used in telecommunications equipment, where stable and reliable power supply is critical for maintaining communication systems.

3. Automotive:
- Automotive Power Systems: In automotive applications, the L6599ADTR ensures reliable power delivery for onboard electronics, including infotainment systems and control units.

4. Renewable Energy:
- Solar Inverters: It can be employed in solar inverters and other renewable energy systems, where efficient power conversion from DC to AC or between DC levels is required.

## Design Considerations

1. Thermal Management:
- Proper thermal management is essential to ensure the IC operates within its safe temperature range. Adequate heat sinking and PCB layout considerations are important for optimal performance.

2. Component Selection:
- Choosing appropriate external components, such as inductors, capacitors, and resistors, is crucial for achieving the desired performance and stability of the power supply.

3. PCB Layout:
- A well-designed PCB layout is important to minimize noise and ensure efficient signal routing. Proper grounding and trace routing should be employed to maintain signal integrity and reduce electromagnetic interference.

4. Testing and Validation:
- Extensive testing and validation are recommended to ensure the power supply meets performance requirements and operates reliably under various conditions.

## Conclusion

The L6599ADTR is a versatile and reliable PWM controller designed for high-performance power management applications. Its wide input voltage range, accurate voltage regulation, and comprehensive protection features make it suitable for a variety of power supply designs. Whether for industrial, consumer, automotive, or renewable energy applications, the L6599ADTR offers the performance and flexibility needed to develop efficient and dependable power solutions.
L6599ADTR Compare Parts
  • L6599ADTR vs L6599EDTR
  • L6599ADTR vs L6599DTR
  • L6599ADTR vs L6599D
  • L6599ADTR vs L6599ATDTR
  • L6599ADTR vs L6599ATD
  • L6599ADTR vs L6599AN
  • L6599ADTR vs L6599AFDTR
  • L6599ADTR vs L6599AFD
  • L6599ADTR vs L6599AD
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller