☰
L6743
L6743
Obsolete
Description:  IC GATE DRVR HALF-BRIDGE 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L6743 Datasheet
History Price: Obsolete
In Stock: 11120
L6743 Specification
Specification
Part No
L6743
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Synchronous
Number of Drivers
2
Gate Type
N-Channel MOSFET
Voltage - Supply
5V ~ 12V
Logic Voltage - VIL, VIH
0.8V, 2V
Current - Peak Output (Source, Sink)
2A, -
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
41 V
Rise / Fall Time (Typ)
-
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L6743 PDF Datasheet
L6743 Related Parts
L6741
L6741
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6741TR
L6741TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6743BTR
L6743BTR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8VFDFPN
L6743D
L6743D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6743DTR
L6743DTR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6743Q
L6743Q
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 10DFN
L6743QTR
L6743QTR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 10DFN
L6743TR
L6743TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6747ATR
L6747ATR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8VFDFPN
L6743B
L6743B
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8VFDFPN
L6747A
L6747A
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8VFDFPN
L6747C
L6747C
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8VFDFPN
L6743 Compare Parts
  • L6743 vs L6743TR
  • L6743 vs L6743QTR
  • L6743 vs L6743Q
  • L6743 vs L6743DTR
  • L6743 vs L6743D
  • L6743 vs L6743BTR
  • L6743 vs L6741TR
  • L6743 vs L6741
  • L6743 vs L6747CTR
  • L6743 vs L6747C
  • L6743 vs L6747A
  • L6743 vs L6743B
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much