☰
L6743B
L6743B
Discontinued
Description:  IC GATE DRVR HALF-BRIDGE 8VFDFPN
Manufacturer:  STMicroelectronics
Datasheet:   L6743B Datasheet
History Price: Discontinued at Digi-Key
In Stock: 14860
L6743B Specification
Specification
Part No
L6743B
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Synchronous
Number of Drivers
2
Gate Type
N-Channel MOSFET
Voltage - Supply
5V ~ 12V
Logic Voltage - VIL, VIH
0.8V, 2V
Current - Peak Output (Source, Sink)
2A, -
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
41 V
Rise / Fall Time (Typ)
-
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-VDFN Exposed Pad
Supplier Device Package
8-VFDFPN (3x3)
L6743B Related Parts
L6741
L6741
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6741TR
L6741TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6743
L6743
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6743BTR
L6743BTR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8VFDFPN
L6743D
L6743D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6743DTR
L6743DTR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6743Q
L6743Q
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 10DFN
L6743QTR
L6743QTR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 10DFN
L6743TR
L6743TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6747ATR
L6747ATR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8VFDFPN
L6747A
L6747A
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8VFDFPN
L6747C
L6747C
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8VFDFPN
L6743B Compare Parts
  • L6743B vs L6743TR
  • L6743B vs L6743QTR
  • L6743B vs L6743Q
  • L6743B vs L6743DTR
  • L6743B vs L6743D
  • L6743B vs L6743BTR
  • L6743B vs L6743
  • L6743B vs L6741TR
  • L6743B vs L6741
  • L6743B vs L6747CTR
  • L6743B vs L6747C
  • L6743B vs L6747A
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend