☰
L7805ABV-DG
L7805ABV-DG
Active
Description:  IC REG LINEAR 5V 1.5A TO220
Manufacturer:  STMicroelectronics
Datasheet:   L7805ABV-DG Datasheet
History Price: $0.97000
In Stock: 18360
L7805ABV-DG Specification
Specification
Part No
L7805ABV-DG
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A (Typ)
Current - Output
1.5A
Current - Quiescent (Iq)
6 mA
Current - Supply (Max)
-
PSRR
68dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
L7805ABV-DG PDF Datasheet
L7805ABV-DG Related Parts
L7805ABD2T
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805AC-D2TR
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805CD2T
L7805CD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABV-DG Description
Overview of STMicroelectronics L7805ABV-DG

The L7805ABV-DG is a popular linear voltage regulator designed to provide a stable output voltage of 5V with a maximum output current of 1.5A. This device is part of the L78xx series of voltage regulators from STMicroelectronics, known for their reliability and ease of use in various electronic applications. The L7805ABV-DG is widely used in power supply circuits for consumer electronics, industrial equipment, and automotive applications.

Key Specifications

- Output Voltage: The L7805ABV-DG provides a fixed output voltage of 5V, making it suitable for powering microcontrollers, sensors, and other low-voltage devices.
- Output Current: The regulator can deliver a maximum output current of 1.5A, which is sufficient for many applications requiring moderate power levels.
- Input Voltage Range: The input voltage range is from 7V to 35V, allowing for a wide variety of input power sources, including battery and AC-DC converter outputs.
- Dropout Voltage: The typical dropout voltage is around 2V at full load, meaning that the input voltage must be at least 7V to maintain a stable 5V output under load conditions.
- Thermal Protection: The L7805ABV-DG includes built-in thermal overload protection, which prevents damage to the device in case of overheating.
- Short-Circuit Protection: The device features short-circuit protection, ensuring that it can withstand fault conditions without sustaining damage.

Functional Features

- Ease of Use: The L7805ABV-DG is designed for simple implementation, requiring only a few external capacitors for stability and performance enhancement.
- Low Noise: The regulator provides low output noise, making it suitable for sensitive applications where power supply noise can affect performance.
- Wide Operating Temperature Range: The device operates effectively within a temperature range of -40°C to +125°C, making it suitable for industrial and automotive environments.
- Package Type: The L7805ABV-DG is available in a TO-220 package, which provides good thermal dissipation and ease of mounting in various applications.

Applications

The L7805ABV-DG is suitable for a variety of applications, including:

- Power Supply Circuits: Commonly used in power supply designs for microcontrollers, sensors, and other electronic devices requiring a stable 5V supply.
- Consumer Electronics: Employed in devices such as audio equipment, gaming consoles, and home appliances where reliable voltage regulation is essential.
- Industrial Equipment: Used in industrial control systems and automation equipment that require stable power for operation.
- Automotive Applications: Suitable for automotive electronics, including dashboard displays and control modules, where a stable voltage is critical.

Conclusion

The STMicroelectronics L7805ABV-DG is a versatile and reliable linear voltage regulator that meets the demands of various electronic applications. With its fixed 5V output, moderate current capability, and robust protection features, it is an excellent choice for designers looking to implement efficient and stable power supply solutions. Its ease of use and wide operating temperature range further enhance its suitability for a variety of environments, ensuring performance and reliability in critical applications.
L7805ABV-DG Compare Parts
  • L7805ABV-DG vs L78S75CV
  • L7805ABV-DG vs L78S24CV
  • L7805ABV-DG vs L78S18CV
  • L7805ABV-DG vs L78S15CV-DG
  • L7805ABV-DG vs L78S15CV
  • L7805ABV-DG vs L78S12CV-DG
  • L7805ABV-DG vs L78S12CV
  • L7805ABV-DG vs L78S12CT
  • L7805ABV-DG vs L78S10CV-DG
  • L7805ABV-DG vs L78S10CV
  • L7805ABV-DG vs L78S09CV-DG
  • L7805ABV-DG vs L78S09CV
  • L7805ABV-DG vs L78S05CV-DG
  • L7805ABV-DG vs L78S05CV
  • L7805ABV-DG vs L78MS05JSMP-AN-DLM-E
  • L7805ABV-DG vs L78MR05R-E
  • L7805ABV-DG vs L78MR05-FA-E
  • L7805ABV-DG vs L78MR05-E
  • L7805ABV-DG vs L78M24CV-DG
  • L7805ABV-DG vs L78M24CV
  • L7805ABV-DG vs L78M24CDT-TR
  • L7805ABV-DG vs L78M24CDT
  • L7805ABV-DG vs L78M24ACDT-TR
  • L7805ABV-DG vs L78M24ABV
  • L7805ABV-DG vs L78M24ABDT-TR
  • L7805ABV-DG vs L78M18ABDT
  • L7805ABV-DG vs L78M15CV-DG
  • L7805ABV-DG vs L78M15CV
  • L7805ABV-DG vs L78M15CDT-TR
  • L7805ABV-DG vs L78M15ACDT
  • L7805ABV-DG vs L78M15ABV-DG
  • L7805ABV-DG vs L78M15ABV
  • L7805ABV-DG vs L78M15ABDT-TR
  • L7805ABV-DG vs L78M12CV-DG
  • L7805ABV-DG vs L78M12CV
  • L7805ABV-DG vs L78M12CDT-TR
  • L7805ABV-DG vs L78M12CDT-1
  • L7805ABV-DG vs L78M12ACDT-TR
  • L7805ABV-DG vs L78M12ABV
  • L7805ABV-DG vs L78M12ABDT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!