☰
L7805ACD2T-TR
L7805ACD2T-TR
Active
Description:  IC REG LINEAR 5V 1.5A D2PAK
Manufacturer:  STMicroelectronics
History Price: $1.08000
In Stock: 46480
L7805ACD2T-TR Specification
Specification
Part No
L7805ACD2T-TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A (Typ)
Current - Output
1.5A
Current - Quiescent (Iq)
6 mA
Current - Supply (Max)
-
PSRR
68dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
D2PAK
L7805ACD2T-TR PDF Datasheet
L7805ACD2T-TR Related Parts
L7805ABD2T
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805CD2T
L7805CD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR Description
The STMicroelectronics L7805ACD2T-TR is a highly regarded linear voltage regulator that provides a fixed output voltage of 5V. It is part of the L78xx series of voltage regulators, which are known for their reliability, simplicity, and effectiveness in delivering stable output voltages for various electronic applications. The L7805ACD2T-TR is particularly suitable for consumer electronics, industrial applications, and automotive systems due to its robust performance and ease of integration.

## Overview

The L7805ACD2T-TR is designed to convert a higher input voltage into a stable 5V output, making it ideal for powering a variety of electronic devices, including microcontrollers, sensors, and other digital circuits. As a linear regulator, it operates by dissipating excess voltage as heat, which allows it to maintain a constant output voltage with minimal noise and ripple.

## Key Features

1. Fixed Output Voltage: The L7805ACD2T-TR provides a fixed output voltage of 5V, which is essential for powering devices that require a stable voltage supply.

2. Output Current Capability: This regulator can deliver up to 1.5A of output current, making it suitable for a wide range of applications, from low-power devices to moderate power loads.

3. Wide Input Voltage Range: The L7805ACD2T-TR can accept input voltages ranging from 7V to 35V, providing flexibility in power supply design and allowing it to be used in various configurations.

4. Thermal Overload Protection: The device includes built-in thermal protection, which automatically shuts down the regulator if it overheats, ensuring the safety of both the regulator and the connected load.

5. Short-Circuit Protection: The L7805ACD2T-TR features short-circuit protection, which limits the output current in the event of a short circuit, preventing damage to the device.

6. Low Dropout Voltage: With a typical dropout voltage of around 2V at full load, the L7805ACD2T-TR can maintain regulation even when the input voltage is close to the output voltage.

7. Easy to Use: The regulator requires minimal external components (typically just input and output capacitors) for stable operation, making it easy to integrate into various designs.

8. Compact Package: The L7805ACD2T-TR is available in a TO-220 package, which provides good thermal performance and allows for easy mounting on heat sinks if necessary.

9. Tape and Reel Packaging: The "-TR" suffix indicates that the device is available in tape and reel packaging, which is ideal for automated assembly processes in manufacturing.

## Specifications

- Output Voltage: 5V (fixed)
- Output Current: Up to 1.5A
- Input Voltage Range: 7V to 35V
- Dropout Voltage: Typically 2V at 1.5A
- Line Regulation: 0.01%/V (typical)
- Load Regulation: 0.1% (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: TO-220
- Thermal Resistance (junction to case): 5°C/W (typical)
- Thermal Resistance (junction to ambient): 65°C/W (typical)

## Applications

The L7805ACD2T-TR is suitable for a variety of applications, including:

- Power Supply Circuits: Commonly used in power supply designs for various electronic devices requiring a stable 5V output.
- Microcontroller Power: Ideal for powering microcontrollers and digital logic circuits that operate at 5V.
- Sensor Power Supply: Provides a stable voltage for sensors and other peripheral devices in electronic systems.
- Consumer Electronics: Frequently used in consumer electronics such as audio equipment, gaming consoles, and home appliances.
- Industrial Equipment: Utilized in industrial control systems and automation equipment where reliable voltage regulation is essential.

## Conclusion

The STMicroelectronics L7805ACD2T-TR is a reliable and efficient linear voltage regulator that provides a stable 5V output with a maximum current of 1.5A. Its wide input voltage range, built-in protection features, and ease of use make it an excellent choice for various applications in consumer electronics, industrial systems, and more. With its robust performance, compact design, and convenient tape and reel packaging, the L7805ACD2T-TR continues to be a popular choice among engineers and designers looking for a dependable voltage regulation solution.
L7805ACD2T-TR Compare Parts
  • L7805ACD2T-TR vs L78S75CV
  • L7805ACD2T-TR vs L78S24CV
  • L7805ACD2T-TR vs L78S18CV
  • L7805ACD2T-TR vs L78S15CV-DG
  • L7805ACD2T-TR vs L78S15CV
  • L7805ACD2T-TR vs L78S12CV-DG
  • L7805ACD2T-TR vs L78S12CV
  • L7805ACD2T-TR vs L78S12CT
  • L7805ACD2T-TR vs L78S10CV-DG
  • L7805ACD2T-TR vs L78S10CV
  • L7805ACD2T-TR vs L78S09CV-DG
  • L7805ACD2T-TR vs L78S09CV
  • L7805ACD2T-TR vs L78S05CV-DG
  • L7805ACD2T-TR vs L78S05CV
  • L7805ACD2T-TR vs L78MS05JSMP-AN-DLM-E
  • L7805ACD2T-TR vs L78MR05R-E
  • L7805ACD2T-TR vs L78MR05-FA-E
  • L7805ACD2T-TR vs L78MR05-E
  • L7805ACD2T-TR vs L78M24CV-DG
  • L7805ACD2T-TR vs L78M24CV
  • L7805ACD2T-TR vs L78M24CDT-TR
  • L7805ACD2T-TR vs L78M24CDT
  • L7805ACD2T-TR vs L78M24ACDT-TR
  • L7805ACD2T-TR vs L78M24ABV
  • L7805ACD2T-TR vs L78M24ABDT-TR
  • L7805ACD2T-TR vs L78M18ABDT
  • L7805ACD2T-TR vs L78M15CV-DG
  • L7805ACD2T-TR vs L78M15CV
  • L7805ACD2T-TR vs L78M15CDT-TR
  • L7805ACD2T-TR vs L78M15ACDT
  • L7805ACD2T-TR vs L78M15ABV-DG
  • L7805ACD2T-TR vs L78M15ABV
  • L7805ACD2T-TR vs L78M15ABDT-TR
  • L7805ACD2T-TR vs L78M12CV-DG
  • L7805ACD2T-TR vs L78M12CV
  • L7805ACD2T-TR vs L78M12CDT-TR
  • L7805ACD2T-TR vs L78M12CDT-1
  • L7805ACD2T-TR vs L78M12ACDT-TR
  • L7805ACD2T-TR vs L78M12ABV
  • L7805ACD2T-TR vs L78M12ABDT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!