☰
L7905ACV
L7905ACV
Active
Description:  IC REG LINEAR -5V 1.5A TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   L7905ACV Datasheet
History Price: $0.91000
In Stock: 25760
L7905ACV Specification
Specification
Part No
L7905ACV
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Negative
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
-35V
Voltage - Output (Min/Fixed)
-5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.4V @ 1A (Typ)
Current - Output
1.5A
Current - Quiescent (Iq)
3 mA
Current - Supply (Max)
-
PSRR
60dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
L7905ACV PDF Datasheet
L7905ACV Related Parts
L7905ACD2T
L7905ACD2T
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905ACD2T-TR
L7905ACD2T-TR
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905ACV-DG
L7905ACV-DG
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220
L7905C-D2TR
L7905C-D2TR
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905CD2T
L7905CD2T
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905CD2T-TR
L7905CD2T-TR
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905CP
L7905CP
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220FP
L7905CV
L7905CV
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220AB
L7905CV-DG
L7905CV-DG
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220
L7906CD2T-TR
L7906CD2T-TR
STMicroelectronics
IC REG LINEAR -6V 1.5A D2PAK
L7906CV
L7906CV
STMicroelectronics
IC REG LINEAR -6V 1.5A TO220AB
L7908ACD2T-TR
L7908ACD2T-TR
STMicroelectronics
IC REG LINEAR -8V 1.5A D2PAK
L7905ACV Description
The STMicroelectronics L7905ACV is a negative voltage regulator designed to provide a stable negative voltage output for various electronic circuits. It is part of the L7900 series of linear voltage regulators, which are specifically designed for providing negative regulated voltages in a wide range of applications, including industrial, automotive, and consumer electronics. This particular model provides a fixed -5V output and is suitable for use in both low and high-power circuits requiring a reliable negative supply.

## Key Features

1. Fixed Negative Output:
The L7905ACV provides a fixed negative output voltage of -5V, making it ideal for applications that require a precise negative voltage supply. This is commonly used to power components that require negative voltage or to create a dual supply system for operational amplifiers and other analog circuits.

2. Output Current Capability:
The L7905ACV is capable of delivering up to 1.5 A of continuous output current, depending on the heat dissipation and the input voltage. This is a high current output for a linear voltage regulator, making it suitable for higher power applications, such as powering motors, sensors, and other components that require significant current.

3. Low Dropout Voltage:
The L7905ACV features a low dropout voltage, typically around 1.5 V at full load, which means it can maintain a stable -5V output even with a relatively small difference between the input voltage and output voltage. This makes it efficient in situations where the input supply is not much higher than the required output voltage.

4. Thermal Shutdown and Overload Protection:
The L7905ACV is designed with thermal shutdown and overload protection features. This means that if the regulator overheats or is subjected to excessive load conditions, it will automatically shut down to prevent damage to the internal circuitry. Once the temperature returns to a safe level, the device will resume operation.

5. Short Circuit Protection:
The L7905ACV incorporates short circuit protection, preventing damage to the device in case of a short-circuit condition. This feature ensures the longevity of the device and provides additional safety for the connected components and the power supply system.

6. Wide Input Voltage Range:
The L7905ACV operates with a wide input voltage range, typically from -7V to -35V, allowing it to be used in a variety of power systems. This wide range ensures compatibility with most common power supplies while maintaining a stable output voltage.

7. Excellent Line and Load Regulation:
The L7905ACV offers excellent line regulation and load regulation, ensuring that the output voltage remains stable even with fluctuations in input voltage or changes in the load current. This makes it ideal for use in sensitive analog and digital circuits where voltage stability is critical.

8. Compact TO-220 Package:
The L7905ACV is available in the TO-220 package, which provides effective thermal management and allows for easy mounting on a heatsink if additional cooling is required. The package is designed for efficient heat dissipation, enabling the device to operate reliably even at higher currents.

9. Cost-Effective Solution:
As a linear voltage regulator, the L7905ACV is a cost-effective solution for generating negative voltage rails in applications that do not require the efficiency of a switch-mode power supply. It is an ideal choice for systems where power loss is less of a concern, or when a simple, low-cost solution is needed.

## Specifications

* Device Type: Negative Voltage Regulator
* Output Voltage: -5V (fixed)
* Output Current: 1.5 A (max)
* Dropout Voltage: 1.5 V (at 1.5 A load)
* Input Voltage Range: -7V to -35V
* Line Regulation: 0.03% (typical)
* Load Regulation: 0.1% (typical)
* Thermal Shutdown: Yes
* Overload Protection: Yes
* Short Circuit Protection: Yes
* Output Noise: 30 µV (typical)
* Operating Temperature Range: -40°C to +125°C
* Package Type: TO-220
* Lead-Free/RoHS Compliant: Yes
* Typical Applications: Audio systems, industrial equipment, automotive electronics, power management circuits

## Applications

The L7905ACV is used in a wide range of applications that require stable and reliable negative voltage regulation. Its robust features, including high output current, low dropout voltage, and thermal protection, make it suitable for the following applications:

1. Dual Supply Power Systems:
The L7905ACV is commonly used in dual power supply systems where both positive and negative voltage rails are required, such as in operational amplifier circuits, analog-to-digital (ADC) and digital-to-analog (DAC) converters, and differential signal processing systems.

2. Audio Systems:
Negative voltage regulators like the L7905ACV are often used in audio systems to provide stable power to audio amplifiers, equalizers, and other analog audio components. The stable output ensures that audio signals are processed cleanly without distortion or noise.

3. Signal Processing Circuits:
Many signal processing circuits require both positive and negative voltage supplies for proper operation. The L7905ACV is ideal for powering such circuits, including filters, mixers, and amplifiers, which often operate with dual supplies.

4. Communication Systems:
In communication systems, including radio transmitters, receivers, and modulators, the L7905ACV can be used to generate the negative voltage rails needed for the operation of various analog components.

5. Automotive Electronics:
The L7905ACV is commonly used in automotive electronics, where it can be used to power components like sensors, microcontrollers, and other electronic systems that require a stable negative voltage supply for operation. Its wide input voltage range and robust protection features make it suitable for the harsh automotive environment.

6. Industrial Equipment:
The L7905ACV is used in industrial control systems, such as PLC controllers, robotics, and motor drives, where a negative supply voltage is needed to power sensors, feedback loops, and other control circuits. Its reliability and efficiency make it suitable for long-term operation in demanding industrial environments.

7. Test and Measurement Equipment:
The L7905ACV is often found in test and measurement equipment that requires a stable negative voltage for components like oscilloscopes, signal generators, and test instruments. It ensures accurate operation of the devices without interference or instability.

8. Power Management Systems:
It is used in power management systems for generating a negative voltage rail needed to power various low-power devices or to provide isolated voltage supplies for sensitive components.

## Benefits

* High Output Current:
With a maximum output current of 1.5 A, the L7905ACV can power a wide range of circuits, from low-power analog systems to higher power industrial equipment.

* Thermal and Overload Protection:
The integrated thermal shutdown and overload protection ensure the regulator operates safely, even in conditions where the temperature rises or the system is subjected to excessive load.

* Low Dropout Voltage:
The low dropout voltage of 1.5 V allows the device to maintain a stable output even when the input voltage is only slightly higher than the output voltage, which is useful in power-sensitive applications where minimizing power loss is essential.

* Compact and Robust Design:
Housed in the TO-220 package, the L7905ACV offers both ease of integration and efficient heat dissipation, ensuring long-term reliability even under high load conditions.

* Wide Temperature Range:
The operating temperature range of -40°C to +125°C ensures the L7905ACV can be used in a wide variety of environments, including automotive, industrial, and outdoor applications that experience significant temperature fluctuations.

* Easy Integration:
The L7905ACV is easy to integrate into existing circuits with minimal external components, making it a quick and convenient solution for applications requiring negative voltage regulation.

## Conclusion

The STMicroelectronics L7905ACV is a versatile and reliable negative voltage regulator offering a stable -5V output with a high current capability of 1.5 A. Its low dropout voltage, integrated thermal and overload protection, and wide input voltage range make it a suitable solution for a variety of applications, including audio systems, industrial electronics, automotive systems, and communication devices. Its TO-220 package provides effective heat dissipation, while its wide operating temperature range ensures consistent performance even in demanding environments. Whether used in powering analog circuits, test equipment, or power management systems, the L7905ACV offers a robust, cost-effective solution for stable negative voltage regulation.
L7905ACV Compare Parts
  • L7905ACV vs L79M05T-TL-E
  • L7905ACV vs L79M05T-E
  • L7905ACV vs L79L15ACZ-TR
  • L7905ACV vs L79L15ACZ-AP
  • L7905ACV vs L79L15ACZ
  • L7905ACV vs L79L15ACD13TR
  • L7905ACV vs L79L15ACD
  • L7905ACV vs L79L15ABD13TR
  • L7905ACV vs L79L12ACZ-TR
  • L7905ACV vs L79L12ACZ-AP
  • L7905ACV vs L79L12ACZ
  • L7905ACV vs L79L12ACD13TR
  • L7905ACV vs L79L12ACD
  • L7905ACV vs L79L12ABD-R
  • L7905ACV vs L79L08ACZ-AP
  • L7905ACV vs L79L08ACZ
  • L7905ACV vs L79L08ACD13TR
  • L7905ACV vs L79L08ACD
  • L7905ACV vs L79L06ACZ
  • L7905ACV vs L79L06ACD
  • L7905ACV vs L79L06ABZ
  • L7905ACV vs L79L05ACZ-TR
  • L7905ACV vs L79L05ACZ-AP
  • L7905ACV vs L79L05ACZ
  • L7905ACV vs L79L05ACD13TR
  • L7905ACV vs L79L05ACD
  • L7905ACV vs L79L05ABZ-AP
  • L7905ACV vs L79L05ABZ
  • L7905ACV vs L79L05ABD13TR
  • L7905ACV vs L79L05ABD
  • L7905ACV vs L7924CV
  • L7905ACV vs L7924ACV
  • L7905ACV vs L7920CV
  • L7905ACV vs L7918CV
  • L7905ACV vs L7915CV-DG
  • L7905ACV vs L7915CV
  • L7905ACV vs L7915CT
  • L7905ACV vs L7915CP
  • L7905ACV vs L7915CD2T-TR
  • L7905ACV vs L7915CD2T
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object