☰
L7906CV
L7906CV
Obsolete
Description:  IC REG LINEAR -6V 1.5A TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   L7906CV Datasheet
History Price: Obsolete
In Stock: 37640
L7906CV Specification
Specification
Part No
L7906CV
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Negative
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
-35V
Voltage - Output (Min/Fixed)
-6V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.4V @ 1A (Typ)
Current - Output
1.5A
Current - Quiescent (Iq)
3 mA
Current - Supply (Max)
-
PSRR
60dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
L7906CV PDF Datasheet
L7906CV Related Parts
L7905ACD2T
L7905ACD2T
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905ACD2T-TR
L7905ACD2T-TR
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905ACV
L7905ACV
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220AB
L7905ACV-DG
L7905ACV-DG
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220
L7905C-D2TR
L7905C-D2TR
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905CD2T
L7905CD2T
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905CD2T-TR
L7905CD2T-TR
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905CP
L7905CP
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220FP
L7905CV
L7905CV
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220AB
L7905CV-DG
L7905CV-DG
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220
L7906CD2T-TR
L7906CD2T-TR
STMicroelectronics
IC REG LINEAR -6V 1.5A D2PAK
L7908ACD2T-TR
L7908ACD2T-TR
STMicroelectronics
IC REG LINEAR -8V 1.5A D2PAK
L7906CV Description

The L7906CV is a fixed linear voltage regulator designed by STMicroelectronics, offering a regulated output voltage of -6V. It is part of the L78xx series of linear regulators, which are widely used for providing stable and precise output voltages in various electronic applications. The L7906CV is specifically designed to handle negative voltage regulation, making it suitable for circuits requiring a stable negative voltage supply.

## Key Specifications

## 1. General Description

- Type: Fixed Negative Voltage Regulator
- Output Voltage: -6V
- Package Types: Available in multiple packages, including TO-220, TO-3, and D2PAK

## 2. Electrical Characteristics

- Input Voltage (V_in):
- Maximum Input Voltage: -35V
- Recommended Input Voltage Range: -8V to -35V
- Output Voltage (V_out): -6V (fixed)
- Output Current (I_out):
- Maximum Output Current: 1.5A
- Continuous Output Current: Typically up to 1A
- Dropout Voltage (V_drop):
- Typical Dropout Voltage: 2V at 1A load
- Quiescent Current (I_q):
- Typical: 5 mA
- Ripple Rejection:
- Typical Ripple Rejection Ratio: 60 dB at 120 Hz
- Thermal Overload Protection: Integrated thermal shutdown to prevent overheating
- Short Circuit Protection: Includes internal current limiting to protect against short circuits

## 3. Performance Characteristics

- Line Regulation:
- Typical Line Regulation: 0.05%/V
- Load Regulation:
- Typical Load Regulation: 0.1%
- Temperature Coefficient:
- Typical: 0.8 mV/°C

## 4. Thermal Characteristics

- Operating Temperature Range: -40°C to +125°C
- Storage Temperature Range: -55°C to +150°C
- Thermal Resistance:
- Junction-to-Ambient: 65°C/W (typical for TO-220 package)
- Junction-to-Case: 5°C/W (typical for TO-220 package)

## 5. Pin Configuration

- TO-220 Package:
- Pin 1: Input (V_in)
- Pin 2: Ground (GND)
- Pin 3: Output (V_out)
- TO-3 Package:
- Pin 1: Input (V_in)
- Pin 2: Ground (GND)
- Pin 3: Output (V_out)
- D2PAK Package:
- Pin 1: Input (V_in)
- Pin 2: Ground (GND)
- Pin 3: Output (V_out)

## Applications

The L7906CV is suitable for various applications where a stable negative voltage is required. Common applications include:

- Power Supply Circuits: Used in power supply circuits where negative voltage is needed, such as analog and digital circuitry.
- Audio Equipment: Provides stable negative voltage for operational amplifiers and other audio components.
- Instrumentation: Utilized in instrumentation and measurement systems requiring precise negative voltage regulation.
- Consumer Electronics: Employed in consumer electronic devices where negative voltage is part of the power supply requirements.

## Advantages

- Stable Output Voltage: Delivers a precise -6V output voltage with minimal variation.
- High Current Capability: Can handle output currents up to 1.5A, suitable for a range of applications.
- Comprehensive Protection: Integrated thermal and short circuit protection enhances the reliability and durability of the device.
- Wide Input Voltage Range: Accepts a broad range of input voltages, providing flexibility in various circuit designs.
- Low Quiescent Current: Efficient operation with a low quiescent current of 5 mA, reducing power consumption.

## Conclusion

The STMicroelectronics L7906CV is a reliable and versatile fixed negative voltage regulator that provides a stable -6V output voltage. Its ability to handle up to 1.5A of output current, coupled with built-in protection features and a wide input voltage range, makes it suitable for a variety of electronic applications. Whether used in power supply circuits, audio equipment, or instrumentation, the L7906CV offers dependable performance and stability.
L7906CV Compare Parts
  • L7906CV vs L79M05T-TL-E
  • L7906CV vs L79M05T-E
  • L7906CV vs L79L15ACZ-TR
  • L7906CV vs L79L15ACZ-AP
  • L7906CV vs L79L15ACZ
  • L7906CV vs L79L15ACD13TR
  • L7906CV vs L79L15ACD
  • L7906CV vs L79L15ABD13TR
  • L7906CV vs L79L12ACZ-TR
  • L7906CV vs L79L12ACZ-AP
  • L7906CV vs L79L12ACZ
  • L7906CV vs L79L12ACD13TR
  • L7906CV vs L79L12ACD
  • L7906CV vs L79L12ABD-R
  • L7906CV vs L79L08ACZ-AP
  • L7906CV vs L79L08ACZ
  • L7906CV vs L79L08ACD13TR
  • L7906CV vs L79L08ACD
  • L7906CV vs L79L06ACZ
  • L7906CV vs L79L06ACD
  • L7906CV vs L79L06ABZ
  • L7906CV vs L79L05ACZ-TR
  • L7906CV vs L79L05ACZ-AP
  • L7906CV vs L79L05ACZ
  • L7906CV vs L79L05ACD13TR
  • L7906CV vs L79L05ACD
  • L7906CV vs L79L05ABZ-AP
  • L7906CV vs L79L05ABZ
  • L7906CV vs L79L05ABD13TR
  • L7906CV vs L79L05ABD
  • L7906CV vs L7924CV
  • L7906CV vs L7924ACV
  • L7906CV vs L7920CV
  • L7906CV vs L7918CV
  • L7906CV vs L7915CV-DG
  • L7906CV vs L7915CV
  • L7906CV vs L7915CT
  • L7906CV vs L7915CP
  • L7906CV vs L7915CD2T-TR
  • L7906CV vs L7915CD2T
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object