☰
L7987
L7987
Active
Description:  IC REG BUCK ADJ 3A 16HTSSOP
Manufacturer:  STMicroelectronics
Datasheet:   L7987 Datasheet
History Price: $3.69000
In Stock: 5080
L7987 Specification
Specification
Part No
L7987
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
61V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
61V
Current - Output
3A
Frequency - Switching
250kHz ~ 1.5MHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-HTSSOP
L7987 PDF Datasheet
L7987 Related Parts
L7980
L7980
STMicroelectronics
IC REG BUCK ADJ 2A 8VFQFPN
L7980A
L7980A
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
L7980ATR
L7980ATR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
L7980TR
L7980TR
STMicroelectronics
IC REG BUCK ADJ 2A 8VFQFPN
L7981
L7981
STMicroelectronics
IC REG BUCK ADJ 3A 8VFQFPN
L7981A
L7981A
STMicroelectronics
IC REG BUCK ADJUSTABLE 3A 8HSOP
L7981ATR
L7981ATR
STMicroelectronics
IC REG BUCK ADJUSTABLE 3A 8HSOP
L7981TR
L7981TR
STMicroelectronics
IC REG BUCK ADJ 3A 8VFQFPN
L7983PU33R
L7983PU33R
STMicroelectronics
60 V 300 MA SYNCHRONOUS STEP-DOW
L7983PU50R
L7983PU50R
STMicroelectronics
60 V 300 MA SYNCHRONOUS STEP-DOW
L7983PUR
L7983PUR
STMicroelectronics
60 V 300 MA SYNCHRONOUS STEP-DOW
L7985
L7985
STMicroelectronics
IC REG BUCK ADJ 2A 10VFQFPN
L7987 Compare Parts
  • L7987 vs L7987LTR
  • L7987 vs L7987L
  • L7987 vs L7986TR
  • L7987 vs L7986TATR
  • L7987 vs L7986TA
  • L7987 vs L7986ATR
  • L7987 vs L7986A
  • L7987 vs L7986
  • L7987 vs L7985TR
  • L7987 vs L7985ATR
  • L7987 vs L7985A
  • L7987 vs L7985
  • L7987 vs L7983PUR
  • L7987 vs L7983PU50R
  • L7987 vs L7983PU33R
  • L7987 vs L7981TR
  • L7987 vs L7981ATR
  • L7987 vs L7981A
  • L7987 vs L7981
  • L7987 vs L7980TR
  • L7987 vs L7980ATR
  • L7987 vs L7980A
  • L7987 vs L7980
  • L7987 FAQ
    Q1: What is the STMicroelectronics L7987?
    A1: The STMicroelectronics L7987 is a step-down regulator designed to provide efficient DC-DC conversion for various power management applications.

    Q2: What is the output voltage range of the L7987?
    A2: The L7987 offers an adjustable output voltage range from 0.8V to 15V, providing flexibility for different power requirements.

    Q3: What is the input voltage range of the L7987?
    A3: The L7987 supports an input voltage range from 4.5V to 60V, making it suitable for various power sources.

    Q4: What type of regulator is the L7987?
    A4: The L7987 is a buck (step-down) regulator, which efficiently reduces the input voltage to a lower, regulated output voltage.

    Q5: What is the maximum output current of the L7987?
    A5: The L7987 can provide up to 7A of continuous output current, suitable for medium to high-power applications.

    Q6: What is the efficiency of the L7987?
    A6: The L7987 features high efficiency, typically around 90% or higher, depending on the input and output conditions, making it suitable for energy-sensitive applications.

    Q7: Can the L7987 be used for battery-powered applications?
    A7: Yes, the L7987 is ideal for battery-powered applications due to its high efficiency and low standby current consumption.

    Q8: What is the switching frequency of the L7987?
    A8: The L7987 operates with a switching frequency of 300kHz to 1.5MHz, allowing for efficient operation while maintaining compact designs.

    Q9: Does the L7987 have overcurrent protection?
    A9: Yes, the L7987 includes built-in overcurrent protection, ensuring the regulator shuts down to prevent damage to the system during excessive load conditions.

    Q10: Does the L7987 have thermal shutdown protection?
    A10: Yes, the L7987 is equipped with thermal shutdown protection to safeguard the device from overheating.

    Q11: Is the L7987 suitable for automotive applications?
    A11: Yes, the L7987 is suitable for automotive applications as it can handle a wide input voltage range and has robust protection features, making it ideal for automotive power systems.

    Q12: Can the L7987 be used for powering microcontrollers?
    A12: Yes, the L7987 is well-suited for powering microcontrollers and other low-voltage digital circuits, providing a stable and regulated output voltage.

    Q13: What type of package is the L7987 available in?
    A13: The L7987 is available in a compact, thermally efficient PowerSO-10 package, which allows for easy integration into systems with limited space.

    Q14: Does the L7987 include a soft-start feature?
    A14: Yes, the L7987 includes a soft-start feature that reduces inrush current during power-up, improving system stability.

    Q15: Can the L7987 be used in industrial automation systems?
    A15: Yes, the L7987 is well-suited for industrial automation systems due to its efficiency, reliability, and ability to handle high input voltages.

    Q16: Does the L7987 have overvoltage protection?
    A16: Yes, the L7987 has overvoltage protection to prevent damage to the device and connected components in case of high voltage conditions.

    Q17: How does the L7987 ensure stable operation?
    A17: The L7987 ensures stable operation through its integrated feedback mechanism and compensation network, maintaining steady output even under varying loads.

    Q18: Is the L7987 adjustable for different output voltages?
    A18: Yes, the L7987 features an adjustable output voltage setting, allowing users to configure it to the specific voltage requirements of their application.

    Q19: What are the typical applications for the L7987?
    A19: Typical applications for the L7987 include automotive power supplies, industrial control systems, communication equipment, and low-power devices requiring efficient voltage regulation.

    Q20: Does the L7987 have a power-good indicator?
    A20: Yes, the L7987 includes a power-good indicator that signals when the output voltage is within the correct range, providing useful feedback for system monitoring.
    Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!