☰
L7987TR
L7987TR
Active
Description:  IC REG BUCK ADJ 3A 16HTSSOP
Manufacturer:  STMicroelectronics
Datasheet:   L7987TR Datasheet
History Price: $3.69000
In Stock: 8280
L7987TR Specification
Specification
Part No
L7987TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
61V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
61V
Current - Output
3A
Frequency - Switching
250kHz ~ 1.5MHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-HTSSOP
L7987TR PDF Datasheet
L7987TR Related Parts
L7980
L7980
STMicroelectronics
IC REG BUCK ADJ 2A 8VFQFPN
L7980A
L7980A
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
L7980ATR
L7980ATR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
L7980TR
L7980TR
STMicroelectronics
IC REG BUCK ADJ 2A 8VFQFPN
L7981
L7981
STMicroelectronics
IC REG BUCK ADJ 3A 8VFQFPN
L7981A
L7981A
STMicroelectronics
IC REG BUCK ADJUSTABLE 3A 8HSOP
L7981ATR
L7981ATR
STMicroelectronics
IC REG BUCK ADJUSTABLE 3A 8HSOP
L7981TR
L7981TR
STMicroelectronics
IC REG BUCK ADJ 3A 8VFQFPN
L7983PU33R
L7983PU33R
STMicroelectronics
60 V 300 MA SYNCHRONOUS STEP-DOW
L7983PU50R
L7983PU50R
STMicroelectronics
60 V 300 MA SYNCHRONOUS STEP-DOW
L7983PUR
L7983PUR
STMicroelectronics
60 V 300 MA SYNCHRONOUS STEP-DOW
L7985
L7985
STMicroelectronics
IC REG BUCK ADJ 2A 10VFQFPN
L7987TR Description
Overview of STMicroelectronics L7987TR

The STMicroelectronics L7987TR is a high-performance, step-down (buck) switching regulator designed to provide a stable output voltage with high efficiency. This device is particularly suitable for applications in industrial, automotive, and consumer electronics where reliable power management is essential. The L7987TR is known for its compact design, integrated features, and ability to operate under a wide range of conditions.

Key Specifications

- Input Voltage Range: 4.5 V to 60 V
- Output Voltage: Adjustable from 0.8 V to 15 V
- Output Current: Up to 3 A
- Efficiency: Up to 95% (depending on load conditions)
- Switching Frequency: 300 kHz to 1.5 MHz (adjustable)
- Package Type: HTSSOP-16
- Operating Temperature Range: -40°C to +125°C
- Dimensions: 5 mm x 6 mm

Performance Characteristics

The L7987TR offers several performance features that enhance its usability in demanding applications:

- Line Regulation: ±0.5% (typical) for input voltage changes
- Load Regulation: ±1% (typical) for output current changes
- Transient Response: Fast transient response with minimal output voltage deviation during load changes
- Output Ripple Voltage: Low output ripple, typically less than 30 mV

These characteristics ensure that the L7987TR maintains a stable output voltage under varying load conditions and input voltage fluctuations.

Key Features

- High Efficiency: The high efficiency of up to 95% reduces heat generation, allowing for compact designs and improved thermal management.
- Wide Input Voltage Range: The ability to accept a wide input voltage range makes it suitable for various applications, including those with fluctuating supply voltages.
- Adjustable Output Voltage: The output voltage can be easily adjusted to meet specific application requirements, providing flexibility in design.
- Integrated Protection Features: The module includes overcurrent protection, thermal shutdown, and input under-voltage lockout, ensuring reliable operation and protection against faults.
- Soft-Start Function: The soft-start feature minimizes inrush current during startup, protecting the circuit and improving reliability.

Applications

The L7987TR is widely used in various applications, including:

- Industrial Automation: Powering control systems, sensors, and actuators that require stable and efficient power supplies.
- Automotive Electronics: Suitable for powering automotive control units, infotainment systems, and other electronic devices in vehicles.
- Consumer Electronics: Used in devices such as laptops, tablets, and other portable electronics that require efficient power management.
- Telecommunications: Powering network equipment, routers, and switches that demand reliable and efficient power conversion.

Conclusion

The STMicroelectronics L7987TR is a versatile and efficient DC-DC switching regulator that excels in a variety of applications. With its wide input voltage range, high efficiency, and robust protection features, it is well-suited for powering sensitive electronic components in demanding environments. Its compact design and adjustable output voltage make it an excellent choice for designers looking for a reliable power solution in modern electronic systems.
L7987TR Compare Parts
  • L7987TR vs L7987L
  • L7987TR vs L7987
  • L7987TR vs L7986TR
  • L7987TR vs L7986TATR
  • L7987TR vs L7986TA
  • L7987TR vs L7986ATR
  • L7987TR vs L7986A
  • L7987TR vs L7986
  • L7987TR vs L7985TR
  • L7987TR vs L7985ATR
  • L7987TR vs L7985A
  • L7987TR vs L7985
  • L7987TR vs L7983PUR
  • L7987TR vs L7983PU50R
  • L7987TR vs L7983PU33R
  • L7987TR vs L7981TR
  • L7987TR vs L7981ATR
  • L7987TR vs L7981A
  • L7987TR vs L7981
  • L7987TR vs L7980TR
  • L7987TR vs L7980ATR
  • L7987TR vs L7980A
  • L7987TR vs L7980
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!