☰
L9616-TR
L9616-TR
Active
Description:  IC TRANSCEIVER HALF 1/1 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L9616-TR Datasheet
History Price: $1.66000
In Stock: 12080
L9616-TR Specification
Specification
Part No
L9616-TR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
CANbus
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
150 mV
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L9616-TR PDF Datasheet
L9616-TR Related Parts
L9613B
L9613B
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9613B013TR
L9613B013TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9615D
L9615D
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9615D013TR
L9615D013TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9616
L9616
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9637D
L9637D
STMicroelectronics
IC TRANSCEIVER 1/1 8SO
L9637D013TR
L9637D013TR
STMicroelectronics
IC TRANSCEIVER 1/1 8SO
L9638D
L9638D
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9638D013TR
L9638D013TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9669013TR
L9669013TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 14SO
L9623
L9623
STMicroelectronics
LINEAR IC'S
L9616-TR Description
The STMicroelectronics L9616-TR is a highly integrated automotive power management IC designed for various applications, particularly in automotive environments. This device is part of STMicroelectronics%27 extensive portfolio of automotive-grade components, which are known for their reliability and performance in demanding conditions.

## Overview

The L9616-TR is primarily used for power management in automotive systems, including body control modules, infotainment systems, and other electronic control units (ECUs). It provides a range of features that enhance the efficiency and reliability of automotive applications.

## Key Features

1. Power Supply Management: The L9616-TR is capable of managing multiple power supply outputs, making it suitable for complex automotive systems that require various voltage levels.

2. Integrated Voltage Regulators: The device includes several low-dropout (LDO) voltage regulators, which provide stable output voltages with minimal dropout, ensuring efficient power delivery.

3. High-Temperature Operation: Designed for automotive applications, the L9616-TR can operate in a wide temperature range, typically from -40°C to +125°C, making it suitable for harsh automotive environments.

4. Diagnostic Features: The IC includes built-in diagnostic capabilities, allowing for fault detection and reporting, which is crucial for maintaining system reliability and safety.

5. Low Quiescent Current: The L9616-TR is designed to minimize power consumption during standby modes, which is essential for battery-powered applications and helps extend the life of the vehicle%27s battery.

6. Flexible Configuration: The device can be configured for various applications, providing designers with the flexibility to tailor the power management solution to specific needs.

## Specifications

- Supply Voltage Range: The L9616-TR typically operates within a supply voltage range of 5V to 40V, accommodating various automotive power supply scenarios.

- Output Voltage Options: The IC can provide multiple output voltages, typically ranging from 1.2V to 5.0V, depending on the specific configuration and application requirements.

- Output Current: The L9616-TR can deliver output currents of up to 1A per channel, making it suitable for powering a variety of loads in automotive systems.

- Efficiency: The device is designed for high efficiency, with typical values exceeding 90% under various load conditions, which helps reduce heat generation and improve overall system performance.

- Package Type: The L9616-TR is available in a compact package, such as the HTQFP (Thin Quad Flat Package), which is suitable for space-constrained applications in automotive electronics.

- Protection Features: The IC includes various protection features, such as overcurrent protection, thermal shutdown, and reverse polarity protection, ensuring safe operation in automotive environments.

## Applications

The L9616-TR is suitable for a wide range of automotive applications, including:

- Body control modules
- Infotainment systems
- Advanced driver-assistance systems (ADAS)
- Electric power steering
- Lighting control systems
- Battery management systems

## Conclusion

The STMicroelectronics L9616-TR is a versatile and reliable power management IC designed specifically for automotive applications. With its robust features, high efficiency, and diagnostic capabilities, it provides an effective solution for managing power in complex automotive systems. Its ability to operate in harsh environments and deliver stable power makes it an ideal choice for automotive engineers looking to enhance the performance and reliability of their designs.
L9616-TR Compare Parts
  • L9616-TR vs L9638D013TR
  • L9616-TR vs L9638D
  • L9616-TR vs L9637D013TR
  • L9616-TR vs L9637D
  • L9616-TR vs L9616
  • L9616-TR vs L9615D013TR
  • L9616-TR vs L9615D
  • L9616-TR vs L9613B013TR
  • L9616-TR vs L9613B
  • L9616-TR vs L9623
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!