☰
L9637D
L9637D
Obsolete
Description:  IC TRANSCEIVER 1/1 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L9637D Datasheet
History Price: Obsolete
In Stock: 14720
L9637D Specification
Specification
Part No
L9637D
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
ISO 9141
Number of Drivers/Receivers
1/1
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.5V ~ 36V
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L9637D PDF Datasheet
L9637D Related Parts
L9613B
L9613B
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9613B013TR
L9613B013TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9615D
L9615D
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9615D013TR
L9615D013TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9616
L9616
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9616-TR
L9616-TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9637D013TR
L9637D013TR
STMicroelectronics
IC TRANSCEIVER 1/1 8SO
L9638D
L9638D
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9638D013TR
L9638D013TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
L9669013TR
L9669013TR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 14SO
L9623
L9623
STMicroelectronics
LINEAR IC'S
L9637D Compare Parts
  • L9637D vs L9638D013TR
  • L9637D vs L9638D
  • L9637D vs L9637D013TR
  • L9637D vs L9616-TR
  • L9637D vs L9616
  • L9637D vs L9615D013TR
  • L9637D vs L9615D
  • L9637D vs L9613B013TR
  • L9637D vs L9613B
  • L9637D vs L9623
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!