☰
L9680
L9680
Active
Description:  IC INTERFACE SPECIALIZED 100TQFP
Manufacturer:  STMicroelectronics
Datasheet:   L9680 Datasheet
History Price: $10.12730
In Stock: 40020
L9680 Specification
Specification
Part No
L9680
Category
Interface - Specialized
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Interface
SPI
Voltage - Supply
5.5V
Package / Case
100-TQFP Exposed Pad
Supplier Device Package
100-TQFP (14x14)
Mounting Type
Surface Mount
L9680 PDF Datasheet
L9680 Related Parts
L9662
L9662
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9662TR
L9662TR
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9663
L9663
STMicroelectronics
IC INTERFACE SPECIALIZED 32TQFP
L9663-1
L9663-1
STMicroelectronics
IC INTFACE SPECIALIZED 28VFQFPN
L9663-TR
L9663-TR
STMicroelectronics
IC INTERFACE SPECIALIZED 32TQFP
L9663-TR-1
L9663-TR-1
STMicroelectronics
IC INTFACE SPECIALIZED 28VFQFPN
L9678
L9678
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678P
L9678P
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678P-S
L9678P-S
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678PTR
L9678PTR
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678PTR-S
L9678PTR-S
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9678TR
L9678TR
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP
L9680 Description

## Overview of the L9680

The L9680 is a sophisticated automotive integrated circuit designed and produced by STMicroelectronics. It is primarily used for motor control applications, particularly in automotive environments. The L9680 integrates multiple functions into a single chip, making it an essential component for managing various aspects of motor control and power management within automotive systems.

## Key Features

1. Integrated Motor Driver:
- The L9680 features an integrated motor driver capable of driving DC motors and stepper motors. This integration reduces the need for external components, simplifying the design and improving reliability.

2. PWM Control:
- It includes Pulse Width Modulation (PWM) control capabilities, allowing for precise speed and torque regulation of the motor. PWM control is essential for efficiently managing motor performance and energy consumption.

3. Current Sensing:
- The chip provides current sensing capabilities, enabling real-time monitoring of motor current. This feature helps in detecting overload conditions and adjusting operation to prevent damage to the motor or driver.

4. Thermal Protection:
- The L9680 incorporates thermal protection to safeguard against overheating. This protection ensures the device operates reliably even under high-current conditions or in elevated temperature environments.

5. Overcurrent Protection:
- It includes overcurrent protection features to prevent damage to the motor driver and associated circuitry in case of excessive current flow. This feature enhances the durability and safety of the overall system.

6. Voltage Regulation:
- The IC offers integrated voltage regulation to maintain stable operating conditions for the motor and other connected components. Voltage regulation helps in ensuring consistent performance and protecting sensitive electronics from voltage fluctuations.

7. Fault Detection and Diagnosis:
- The L9680 provides fault detection and diagnostic capabilities, including error reporting mechanisms. This feature helps in identifying and troubleshooting issues in the motor control system, improving maintenance and reliability.

8. Automotive Grade Reliability:
- Designed specifically for automotive applications, the L9680 meets stringent automotive quality standards and requirements. This ensures its robustness and reliability in harsh automotive environments.

## Pin Configuration

The L9680 is typically housed in a surface-mount package with multiple pins, each serving specific functions. The exact pin configuration may vary depending on the package type and version of the IC. Generally, the pins include:

1. Motor Driver Outputs:
- Pins connected to the outputs of the integrated motor driver, which drive the DC or stepper motor.

2. PWM Input:
- Pins for receiving PWM signals that control the speed and torque of the motor.

3. Current Sensing Outputs:
- Pins for outputting current sensing information for monitoring and feedback purposes.

4. Power Supply Pins:
- Pins for connecting the IC to the power supply, including voltage input and ground.

5. Diagnostic Outputs:
- Pins for outputting diagnostic information and fault status.

6. Control Inputs:
- Pins for receiving control signals that configure and manage the operation of the motor driver.

## Application Circuit

In a typical application, the L9680 is used to control a motor within an automotive system. The basic configuration involves:

1. Connecting the Motor:
- The motor is connected to the driver outputs of the L9680. The motor%27s connections are made to the output pins that drive the motor%27s windings.

2. PWM Signal Input:
- The PWM input pins are connected to a PWM generator or controller that provides the modulation signals for controlling motor speed and torque.

3. Current Sensing:
- The current sensing outputs are connected to monitoring circuitry that measures the current flowing through the motor. This information is used to manage the motor%27s operation and protect against overcurrent conditions.

4. Power Supply:
- The power supply pins are connected to the automotive power system, providing the necessary voltage and current for the L9680 and the motor.

5. Diagnostic and Control Signals:
- Diagnostic outputs are connected to monitoring and control systems for fault detection and reporting. Control inputs are connected to systems that configure and manage the motor%27s operation.

## Typical Applications

1. Automotive Window Lift Systems:
- The L9680 is used in power window lift systems to control the motors responsible for raising and lowering vehicle windows. Its PWM control and current sensing features help in precise and efficient operation.

2. Seat Adjustment Motors:
- It is used to control the motors that adjust the position of vehicle seats. The integrated motor driver and diagnostic capabilities ensure reliable and smooth seat adjustment.

3. Automotive Door Lock Systems:
- The L9680 can be employed in door lock actuators to control the locking and unlocking of vehicle doors. Its fault detection and protection features enhance system reliability.

4. Electric Power Steering:
- The IC is used in electric power steering systems to manage the motor that assists in steering. Its voltage regulation and thermal protection features contribute to the overall performance and safety of the steering system.

## Design Considerations

1. Power Supply Stability:
- Ensure that the power supply provides a stable voltage and current within the specified range for the L9680. Proper filtering and decoupling capacitors may be required to maintain power stability.

2. Thermal Management:
- Adequate heat dissipation measures, such as heat sinks or proper PCB layout, should be implemented to manage the thermal load and prevent overheating of the L9680.

3. Current Sensing Accuracy:
- The accuracy of current sensing can be affected by external factors. Calibration and careful circuit design are necessary to ensure accurate current measurement and protection.

4. Fault Handling:
- Implement appropriate fault handling and diagnostic procedures to respond to fault conditions reported by the L9680. This includes error logging, system shutdown, or fault notifications.

## Conclusion

The L9680 is a highly integrated automotive IC that offers a range of features for motor control applications. Its capabilities, including integrated motor driving, PWM control, current sensing, and fault detection, make it a valuable component for automotive systems requiring precise and reliable motor management. By integrating multiple functions into a single chip, the L9680 simplifies design, improves reliability, and enhances the performance of automotive motor control systems. Its automotive-grade reliability ensures that it can withstand the demanding conditions of automotive environments, making it a preferred choice for many automotive applications.
L9680 Compare Parts
  • L9680 vs L9679PTR
  • L9680 vs L9679P
  • L9680 vs L9679BATR
  • L9680 vs L9678TR-S
  • L9680 vs L9678TR
  • L9680 vs L9678PTR-S
  • L9680 vs L9678PTR
  • L9680 vs L9678P-S
  • L9680 vs L9678P
  • L9680 vs L9678
  • L9680 vs L9663-TR-1
  • L9680 vs L9663-TR
  • L9680 vs L9663-1
  • L9680 vs L9663
  • L9680 vs L9662TR
  • L9680 vs L9662
  • L9680 vs L9679BTR
  • L9680 vs L9679B
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!