☰
L99CL01XP
L99CL01XP
Obsolete
Description:  IC LED DRIVER LIN DIM POWERSSO36
Manufacturer:  STMicroelectronics
Datasheet:   L99CL01XP Datasheet
History Price: Obsolete
In Stock: 1440
L99CL01XP Specification
Specification
Part No
L99CL01XP
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
-
Internal Switch(s)
Yes
Number of Outputs
8
Voltage - Supply (Min)
6V
Voltage - Supply (Max)
24V
Voltage - Output
-
Current - Output / Channel
-
Frequency
-
Dimming
SPI
Applications
Automotive
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package
PowerSSO-36
L99CL01XP PDF Datasheet
L99CL01XP Related Parts
L99LD01TR-E
L99LD01TR-E
STMicroelectronics
IC LED DRIVER CTRLR PWM 32LQFP
L99LD20Q6TR
L99LD20Q6TR
STMicroelectronics
IC LED DRVR RGLTR PWM 1.5A 40QFN
L99LD21Q6TR
L99LD21Q6TR
STMicroelectronics
IC LED DRVR RGLTR PWM 1.5A 40QFN
L99CL01XPTR
L99CL01XPTR
STMicroelectronics
IC LED DRIVER LIN DIM POWERSSO36
L99LD01
L99LD01
STMicroelectronics
IC LED DRVR CTRL PWM 50MA 32LQFP
L99LD20Q6
L99LD20Q6
STMicroelectronics
HIGH POWER LED DRIVER FOR AUTOMO
L99LD21Q6
L99LD21Q6
STMicroelectronics
HIGH POWER LED DRIVER FOR AUTOMO
L99LDLH32TR
L99LDLH32TR
STMicroelectronics
32 CHANNELS LED DRIVER WITH AUTO
L99CL01XP Compare Parts
  • L99CL01XP vs L99LD20Q6TR
  • L99CL01XP vs L99LD01TR-E
  • L99CL01XP vs L99LDLH32TR
  • L99CL01XP vs L99LD21Q6
  • L99CL01XP vs L99LD20Q6
  • L99CL01XP vs L99LD01
  • L99CL01XP vs L99CL01XPTR
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund