☰
L99LD21Q6TR
L99LD21Q6TR
Active
Description:  IC LED DRVR RGLTR PWM 1.5A 40QFN
Manufacturer:  STMicroelectronics
Datasheet:   L99LD21Q6TR Datasheet
History Price: $5.31000
In Stock: 13360
L99LD21Q6TR Specification
Specification
Part No
L99LD21Q6TR
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Buck, Boost
Internal Switch(s)
Yes
Number of Outputs
2
Voltage - Supply (Min)
5.5V
Voltage - Supply (Max)
24V
Voltage - Output
50V
Current - Output / Channel
1.5A
Frequency
100kHz ~ 450kHz
Dimming
PWM
Applications
Automotive, Lighting
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
40-TFQFN Exposed Pad
Supplier Device Package
40-QFN (6x6)
L99LD21Q6TR PDF Datasheet
L99LD21Q6TR Related Parts
L99LD01TR-E
L99LD01TR-E
STMicroelectronics
IC LED DRIVER CTRLR PWM 32LQFP
L99LD20Q6TR
L99LD20Q6TR
STMicroelectronics
IC LED DRVR RGLTR PWM 1.5A 40QFN
L99CL01XP
L99CL01XP
STMicroelectronics
IC LED DRIVER LIN DIM POWERSSO36
L99CL01XPTR
L99CL01XPTR
STMicroelectronics
IC LED DRIVER LIN DIM POWERSSO36
L99LD01
L99LD01
STMicroelectronics
IC LED DRVR CTRL PWM 50MA 32LQFP
L99LD20Q6
L99LD20Q6
STMicroelectronics
HIGH POWER LED DRIVER FOR AUTOMO
L99LD21Q6
L99LD21Q6
STMicroelectronics
HIGH POWER LED DRIVER FOR AUTOMO
L99LDLH32TR
L99LDLH32TR
STMicroelectronics
32 CHANNELS LED DRIVER WITH AUTO
L99LD21Q6TR Compare Parts
  • L99LD21Q6TR vs L99LD01TR-E
  • L99LD21Q6TR vs L99LDLH32TR
  • L99LD21Q6TR vs L99LD21Q6
  • L99LD21Q6TR vs L99LD20Q6
  • L99LD21Q6TR vs L99LD01
  • L99LD21Q6TR vs L99CL01XPTR
  • L99LD21Q6TR vs L99CL01XP
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again