☰
LD2980ABM33TR
LD2980ABM33TR
Active
Description:  IC REG LINEAR 3.3V 50MA SOT23-5
Manufacturer:  STMicroelectronics
History Price: $0.92000
In Stock: 22440
LD2980ABM33TR Specification
Specification
Part No
LD2980ABM33TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.225V @ 50mA
Current - Output
50mA
Current - Quiescent (Iq)
150 μA
Current - Supply (Max)
1.2 mA
PSRR
63dB (1kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
LD2980ABM33TR PDF Datasheet
LD2980ABM33TR Related Parts
LD29080DT15R
LD29080DT15R
STMicroelectronics
IC REG LINEAR 1.5V 800MA DPAK
LD29080DT18R
LD29080DT18R
STMicroelectronics
IC REG LINEAR 1.8V 800MA DPAK
LD29080DT25R
LD29080DT25R
STMicroelectronics
IC REG LINEAR 2.5V 800MA DPAK
LD29080DT33R
LD29080DT33R
STMicroelectronics
IC REG LINEAR 3.3V 800MA DPAK
LD29080DT50R
LD29080DT50R
STMicroelectronics
IC REG LINEAR 5V 800MA DPAK
LD29080DT90R
LD29080DT90R
STMicroelectronics
IC REG LINEAR 9V 800MA DPAK
LD29080PT15R
LD29080PT15R
STMicroelectronics
IC REG LINEAR 1.5V 800MA PPAK
LD29080PT18R
LD29080PT18R
STMicroelectronics
IC REG LINEAR 1.8V 800MA PPAK
LD29080PT25R
LD29080PT25R
STMicroelectronics
IC REG LINEAR 2.5V 800MA PPAK
LD29080PT33R
LD29080PT33R
STMicroelectronics
IC REG LINEAR 3.3V 800MA PPAK
LD29080PT50R
LD29080PT50R
STMicroelectronics
IC REG LINEAR 5V 800MA PPAK
LD29080PT90R
LD29080PT90R
STMicroelectronics
IC REG LINEAR 9V 800MA PPAK
LD2980ABM33TR Compare Parts
  • LD2980ABM33TR vs LD2985BM47R
  • LD2980ABM33TR vs LD2985BM36R
  • LD2980ABM33TR vs LD2985BM35R
  • LD2980ABM33TR vs LD2985BM33R
  • LD2980ABM33TR vs LD2985BM31R
  • LD2980ABM33TR vs LD2985BM30R
  • LD2980ABM33TR vs LD2985BM28R
  • LD2980ABM33TR vs LD2985BM285R
  • LD2980ABM33TR vs LD2985BM27R
  • LD2980ABM33TR vs LD2985BM25R
  • LD2980ABM33TR vs LD2985BM18R
  • LD2980ABM33TR vs LD2985BM15R
  • LD2980ABM33TR vs LD2985AM50R
  • LD2980ABM33TR vs LD2985AM47R
  • LD2980ABM33TR vs LD2985AM36R
  • LD2980ABM33TR vs LD2985AM35R
  • LD2980ABM33TR vs LD2985AM33R
  • LD2980ABM33TR vs LD2985AM31R
  • LD2980ABM33TR vs LD2985AM30R
  • LD2980ABM33TR vs LD2985AM28R
  • LD2980ABM33TR vs LD2985AM285R
  • LD2980ABM33TR vs LD2985AM27R
  • LD2980ABM33TR vs LD2985AM25R
  • LD2980ABM33TR vs LD2985AM18R
  • LD2980ABM33TR vs LD2985AM15R
  • LD2980ABM33TR vs LD2982BM50R
  • LD2980ABM33TR vs LD2982BM47R
  • LD2980ABM33TR vs LD2982BM40R
  • LD2980ABM33TR vs LD2982BM36R
  • LD2980ABM33TR vs LD2982BM35R
  • LD2980ABM33TR vs LD2982BM33R
  • LD2980ABM33TR vs LD2982BM31R
  • LD2980ABM33TR vs LD2982BM30R
  • LD2980ABM33TR vs LD2982BM285R
  • LD2980ABM33TR vs LD2982BM18R
  • LD2980ABM33TR vs LD2982BM15R
  • LD2980ABM33TR vs LD2982AM50R
  • LD2980ABM33TR vs LD2982AM47R
  • LD2980ABM33TR vs LD2982AM40R
  • LD2980ABM33TR vs LD2982AM36R
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered