☰
LD3985M33R
LD3985M33R
Active
Description:  IC REG LINEAR 3.3V 150MA SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   LD3985M33R Datasheet
History Price: $0.93000
In Stock: 34800
LD3985M33R Specification
Specification
Part No
LD3985M33R
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.1V @ 150mA
Current - Output
150mA
Current - Quiescent (Iq)
150 μA
Current - Supply (Max)
250 μA
PSRR
60dB ~ 50dB (1kHz ~ 10kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
LD3985M33R PDF Datasheet
LD3985M33R Related Parts
LD39015J12R
LD39015J12R
STMicroelectronics
IC REG LIN 1.2V 150MA 4FLIPCHIP
LD39015M08R
LD39015M08R
STMicroelectronics
IC REG LINEAR 0.8V 150MA SOT23-5
LD39015M10R
LD39015M10R
STMicroelectronics
IC REG LINEAR 1V 150MA SOT23-5
LD39015M125R
LD39015M125R
STMicroelectronics
IC REG LIN 1.25V 150MA SOT23-5
LD39015M12R
LD39015M12R
STMicroelectronics
IC REG LINEAR 1.2V 150MA SOT23-5
LD39015M15R
LD39015M15R
STMicroelectronics
IC REG LINEAR 1.5V 150MA SOT23-5
LD39015M18R
LD39015M18R
STMicroelectronics
IC REG LINEAR 1.8V 150MA SOT23-5
LD39015M25R
LD39015M25R
STMicroelectronics
IC REG LINEAR 2.5V 150MA SOT23-5
LD39015M33R
LD39015M33R
STMicroelectronics
IC REG LINEAR 3.3V 150MA SOT23-5
LD39015XG08R
LD39015XG08R
STMicroelectronics
IC REG LINEAR 0.8V 150MA SOT666
LD39015XG10R
LD39015XG10R
STMicroelectronics
IC REG LINEAR 1V 150MA SOT666
LD39015XG12R
LD39015XG12R
STMicroelectronics
IC REG LINEAR 1.2V 150MA SOT666
LD3985M33R Description
The STMicroelectronics LD3985M33R is a high-performance low-dropout (LDO) linear voltage regulator designed to provide a stable output voltage with low noise and high efficiency. This device is particularly suitable for applications in consumer electronics, telecommunications, and industrial systems where reliable power supply is critical. Below is a detailed overview of its specifications, features, and applications.

## Overview

The LD3985M33R is designed to deliver a fixed output voltage of 3.3 V, making it ideal for powering various electronic components that require a stable voltage supply. With its low dropout voltage and high output current capability, this LDO is well-suited for battery-operated devices and other applications where power efficiency is essential.

## Key Features

1. Fixed Output Voltage: The LD3985M33R provides a fixed output voltage of 3.3 V, which is commonly used in many electronic applications.

2. High Output Current: The regulator can supply up to 1 A of output current, making it suitable for a wide range of loads.

3. Low Dropout Voltage: The device features a low dropout voltage of typically 200 mV at 1 A, allowing it to maintain regulation even when the input voltage is close to the output voltage.

4. Wide Input Voltage Range: The LD3985M33R operates over a wide input voltage range of 3.5 V to 16 V, providing flexibility for various power supply configurations.

5. Low Quiescent Current: The LDO has a low quiescent current of approximately 30 µA, which is beneficial for battery-powered applications, helping to extend battery life.

6. Power Supply Rejection Ratio (PSRR): The device offers a high PSRR, which helps to minimize output voltage variations due to changes in the input voltage or load conditions.

7. Thermal Protection: The LD3985M33R includes thermal shutdown protection, which disables the output when the junction temperature exceeds a specified limit, ensuring safe operation under high load conditions.

8. Short-Circuit Protection: The regulator features short-circuit protection to prevent damage to the device and the load in case of a fault condition.

9. Compact Package: The LD3985M33R is available in a small SOT-223 package, which is ideal for space-constrained applications.

## Specifications

- Output Voltage: 3.3 V (fixed)
- Output Current: Up to 1 A
- Input Voltage Range: 3.5 V to 16 V
- Dropout Voltage: Typically 200 mV at 1 A
- Quiescent Current: Approximately 30 µA
- Power Supply Rejection Ratio (PSRR): Typically 70 dB at 1 kHz
- Thermal Shutdown: Yes
- Short-Circuit Protection: Yes
- Operating Temperature Range: -40 °C to +125 °C
- Package Type: SOT-223

## Applications

The LD3985M33R is suitable for a wide range of applications, including:

- Consumer Electronics: Ideal for powering microcontrollers, sensors, and other components in consumer devices such as smartphones, tablets, and wearables.
- Telecommunications: Used in communication equipment and networking devices that require stable voltage regulation.
- Industrial Systems: Suitable for industrial automation and control applications where reliable power supply is essential.
- Battery-Powered Devices: Employed in portable applications where low quiescent current and high efficiency are critical.

## Conclusion

The STMicroelectronics LD3985M33R is a versatile and efficient low-dropout linear voltage regulator that meets the demands of modern electronic applications. Its combination of high output current, low dropout voltage, and wide input voltage range makes it an excellent choice for engineers and designers looking to implement reliable power solutions in various applications. With its built-in protection features and compact package, the LD3985M33R ensures safe and efficient operation in a variety of environments, making it a valuable component in many electronic designs.
LD3985M33R Compare Parts
  • LD3985M33R vs LD3985M30R
  • LD3985M33R vs LD3985M29R
  • LD3985M33R vs LD3985M28R
  • LD3985M33R vs LD3985M27R
  • LD3985M33R vs LD3985M25R
  • LD3985M33R vs LD3985M18R
  • LD3985M33R vs LD3985M122R
  • LD3985M33R vs LD3985J33R
  • LD3985M33R vs LD3985J25R
  • LD3985M33R vs LD3985J18R
  • LD3985M33R vs LD3985G47R
  • LD3985M33R vs LD3985G33R
  • LD3985M33R vs LD3985G30R
  • LD3985M33R vs LD3985G28R
  • LD3985M33R vs LD3985G27R
  • LD3985M33R vs LD3985G25R
  • LD3985M33R vs LD3985G18R
  • LD3985M33R vs LD3980PU18R
  • LD3985M33R vs LD3980PU135R
  • LD3985M33R vs LD3980PU08R
  • LD3985M33R vs LD39300PT33-R
  • LD3985M33R vs LD39300PT25-R
  • LD3985M33R vs LD39300PT18-R
  • LD3985M33R vs LD39300PT-R
  • LD3985M33R vs LD39300DT33-R
  • LD3985M33R vs LD39300DT25-R
  • LD3985M33R vs LD39300DT18-R
  • LD3985M33R vs LD39300DT12-R
  • LD3985M33R vs LD39200PUR
  • LD3985M33R vs LD39200PU33R
  • LD3985M33R vs LD39200DPUR
  • LD3985M33R vs LD39150PU33R
  • LD3985M33R vs LD39150PU-R
  • LD3985M33R vs LD39150PT33-R
  • LD3985M33R vs LD39150PT25-R
  • LD3985M33R vs LD39150PT18-R
  • LD3985M33R vs LD39150PT-R
  • LD3985M33R vs LD39150DT33-R
  • LD3985M33R vs LD39150DT25-R
  • LD3985M33R vs LD39150DT18-R
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci