☰
LDF18PT-TR
LDF18PT-TR
Obsolete
Description:  IC REG LINEAR 1.8V 1A PPAK
Manufacturer:  STMicroelectronics
Datasheet:   LDF18PT-TR Datasheet
History Price: $0.95000
In Stock: 27120
LDF18PT-TR Specification
Specification
Part No
LDF18PT-TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
1.8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 1A
Current - Output
1A
Current - Quiescent (Iq)
800 μA
Current - Supply (Max)
-
PSRR
60dB ~ 45dB (120Hz ~ 100kHz)
Control Features
Enable, Power Good
Protection Features
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PPAK
LDF18PT-TR PDF Datasheet
LDF18PT-TR Related Parts
LDF25PT-TR
LDF25PT-TR
STMicroelectronics
IC REG LINEAR 2.5V 1A PPAK
LDF33DT-TR
LDF33DT-TR
STMicroelectronics
IC REG LINEAR 3.3V 1A DPAK
LDF33PT-TR
LDF33PT-TR
STMicroelectronics
IC REG LINEAR 3.3V 1A PPAK
LDFM33PUR
LDFM33PUR
STMicroelectronics
IC REG LINEAR 3.3V 500MA 6DFN
LDFM33PVR
LDFM33PVR
STMicroelectronics
IC REG LINEAR 3.3V 500MA 6DFN
LDFM50DT-TR
LDFM50DT-TR
STMicroelectronics
IC REG LINEAR 5V 500MA DPAK
LDFM50PT-TR
LDFM50PT-TR
STMicroelectronics
IC REG LINEAR 5V 500MA PPAK
LDFMPT-TR
LDFMPT-TR
STMicroelectronics
IC REG LINEAR POS ADJ 500MA PPAK
LDFMPUR
LDFMPUR
STMicroelectronics
IC REG LINEAR POS ADJ 500MA 6DFN
LDFMPVR
LDFMPVR
STMicroelectronics
IC REG LINEAR POS ADJ 500MA 6DFN
LDFPT-TR
LDFPT-TR
STMicroelectronics
IC REG LINEAR POS ADJ 1A PPAK
LDFPUR
LDFPUR
STMicroelectronics
IC REG LINEAR POS ADJ 1A 6DFN
LDF18PT-TR Compare Parts
  • LDF18PT-TR vs LDFPUR
  • LDF18PT-TR vs LDFPT-TR
  • LDF18PT-TR vs LDFMPVR
  • LDF18PT-TR vs LDFMPUR
  • LDF18PT-TR vs LDFMPT-TR
  • LDF18PT-TR vs LDFM50PT-TR
  • LDF18PT-TR vs LDFM50DT-TR
  • LDF18PT-TR vs LDFM33PVR
  • LDF18PT-TR vs LDFM33PUR
  • LDF18PT-TR vs LDF33PT-TR
  • LDF18PT-TR vs LDF33DT-TR
  • LDF18PT-TR vs LDF25PT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much