☰
LDFMPUR
LDFMPUR
Active
Description:  IC REG LINEAR POS ADJ 500MA 6DFN
Manufacturer:  STMicroelectronics
Datasheet:   LDFMPUR Datasheet
History Price: $1.73000
In Stock: 39000
LDFMPUR Specification
Specification
Part No
LDFMPUR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
12V
Voltage Dropout (Max)
0.3V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
800 μA
Current - Supply (Max)
-
PSRR
62dB ~ 55dB (120Hz ~ 10kHz)
Control Features
Enable, Power Good
Protection Features
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
6-VDFN Exposed Pad
Supplier Device Package
6-DFN (3x3)
LDFMPUR PDF Datasheet
LDFMPUR Related Parts
LDF18PT-TR
LDF18PT-TR
STMicroelectronics
IC REG LINEAR 1.8V 1A PPAK
LDF25PT-TR
LDF25PT-TR
STMicroelectronics
IC REG LINEAR 2.5V 1A PPAK
LDF33DT-TR
LDF33DT-TR
STMicroelectronics
IC REG LINEAR 3.3V 1A DPAK
LDF33PT-TR
LDF33PT-TR
STMicroelectronics
IC REG LINEAR 3.3V 1A PPAK
LDFM33PUR
LDFM33PUR
STMicroelectronics
IC REG LINEAR 3.3V 500MA 6DFN
LDFM33PVR
LDFM33PVR
STMicroelectronics
IC REG LINEAR 3.3V 500MA 6DFN
LDFM50DT-TR
LDFM50DT-TR
STMicroelectronics
IC REG LINEAR 5V 500MA DPAK
LDFM50PT-TR
LDFM50PT-TR
STMicroelectronics
IC REG LINEAR 5V 500MA PPAK
LDFMPT-TR
LDFMPT-TR
STMicroelectronics
IC REG LINEAR POS ADJ 500MA PPAK
LDFMPVR
LDFMPVR
STMicroelectronics
IC REG LINEAR POS ADJ 500MA 6DFN
LDFPT-TR
LDFPT-TR
STMicroelectronics
IC REG LINEAR POS ADJ 1A PPAK
LDFPUR
LDFPUR
STMicroelectronics
IC REG LINEAR POS ADJ 1A 6DFN
LDFMPUR Description
Overview of STMicroelectronics LDFMPUR

The STMicroelectronics LDFMPUR is a high-performance, low-dropout (LDO) linear voltage regulator designed for a variety of applications requiring stable and efficient power supply. This device is particularly suitable for battery-powered devices, portable electronics, and other applications where low power consumption and compact size are essential. The LDFMPUR is known for its excellent line and load regulation, low noise, and high output current capability.

Key Features

- Low Dropout Voltage: The LDFMPUR features a low dropout voltage of typically 200 mV at full load, allowing it to maintain regulation even when the input voltage is close to the output voltage.
- High Output Current: It can deliver an output current of up to 500 mA, making it suitable for powering a wide range of devices and circuits.
- Wide Input Voltage Range: The device operates with an input voltage range of 2.5V to 5.5V, providing flexibility for various power supply configurations.
- Low Quiescent Current: The LDFMPUR has a low quiescent current of approximately 30 µA, which is beneficial for battery-operated applications, helping to extend battery life.
- Thermal Protection: The device includes built-in thermal shutdown and current limiting features, enhancing reliability and protecting against overheating and overcurrent conditions.

Specifications

- Output Voltage: Available in fixed output voltage options, typically 3.3V or 5V, with the possibility of adjustable output configurations.
- Dropout Voltage: Typically 200 mV at 500 mA load.
- Input Voltage Range: 2.5V to 5.5V.
- Output Current: Up to 500 mA.
- Quiescent Current: Approximately 30 µA.
- Line Regulation: Typically 0.1% for a 1V change in input voltage.
- Load Regulation: Typically 0.5% for a change in output load from 0 to 500 mA.
- Temperature Range: Operating temperature range from -40°C to +125°C, ensuring reliability in various environmental conditions.
- Package Type: Available in a compact SOT-23 package, facilitating easy integration into space-constrained designs.

Applications

The LDFMPUR is widely used in various applications, including:

- Portable Electronics: Ideal for powering handheld devices, wearables, and other battery-operated gadgets where low power consumption is critical.
- IoT Devices: Suitable for Internet of Things (IoT) applications that require efficient power management and reliable operation.
- Consumer Electronics: Commonly found in consumer devices such as remote controls, audio equipment, and smart home devices.
- Industrial Applications: Employed in industrial control systems and sensors that require stable voltage regulation.

Conclusion

The STMicroelectronics LDFMPUR is a versatile and efficient low-dropout linear voltage regulator that meets the demands of modern electronic applications. With its low dropout voltage, high output current capability, and low quiescent current, it is well-suited for battery-powered and portable devices. Its robust specifications and reliable performance make it an excellent choice for engineers looking to implement efficient power management solutions in their designs.
LDFMPUR Compare Parts
  • LDFMPUR vs LDFPUR
  • LDFMPUR vs LDFPT-TR
  • LDFMPUR vs LDFMPVR
  • LDFMPUR vs LDFMPT-TR
  • LDFMPUR vs LDFM50PT-TR
  • LDFMPUR vs LDFM50DT-TR
  • LDFMPUR vs LDFM33PVR
  • LDFMPUR vs LDFM33PUR
  • LDFMPUR vs LDF33PT-TR
  • LDFMPUR vs LDF33DT-TR
  • LDFMPUR vs LDF25PT-TR
  • LDFMPUR vs LDF18PT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)