Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ STMicroelectronics LDK320M18R
LDK320M18R
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 1.8V 200MA SOT23-5
Manufacturer:
STMicroelectronics
Datasheet:
LDK320M18R Datasheet
History Price: $0.91000
In Stock: 40640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LDK320M18R Specification
Specification
Part No
LDK320M18R
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
1.8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.35V @ 200mA
Current - Output
200mA
Current - Quiescent (Iq)
90 μA
Current - Supply (Max)
100 μA
PSRR
88dB ~ 48dB (120Hz ~ 10kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
LDK320M18R PDF Datasheet
LDK320M18R Datasheet
Click and Download: LDK320M18R Datasheet
LDK320M18R Related Parts
LDK120C-R
STMicroelectronics
IC REG LIN POS ADJ 200MA SOT323
LDK120C08R
STMicroelectronics
IC REG LIN 0.8V 200MA SOT323-5
LDK120C10R
STMicroelectronics
IC REG LINEAR 1V 200MA SOT323-5
LDK120C11R
STMicroelectronics
IC REG LIN 1.1V 200MA SOT323-5
LDK120C12R
STMicroelectronics
IC REG LIN 1.2V 200MA SOT323-5
LDK120C15R
STMicroelectronics
IC REG LIN 1.5V 200MA SOT323-5
LDK120C18R
STMicroelectronics
IC REG LIN 1.8V 200MA SOT323-5
LDK120C25R
STMicroelectronics
IC REG LIN 2.5V 200MA SOT323-5
LDK120C28R
STMicroelectronics
IC REG LIN 2.8V 200MA SOT323-5
LDK120C29R
STMicroelectronics
IC REG LINEAR 2.9V200MA SOT323-5
LDK120C30R
STMicroelectronics
IC REG LINEAR 3V 200MA SOT323-5
LDK120C31R
STMicroelectronics
IC REG LIN 3.1V 200MA SOT323-5
LDK320M18R Compare Parts
LDK320M18R vs LDK715PU42R
LDK320M18R vs LDK715PU33R
LDK320M18R vs LDK715M50R
LDK320M18R vs LDK715M42R
LDK320M18R vs LDK715M33R
LDK320M18R vs LDK320M50R
LDK320M18R vs LDK320M33R
LDK320M18R vs LDK320M30R
LDK320M18R vs LDK320M25R
LDK320M18R vs LDK320M-R
LDK320M18R vs LDK320AU50R
LDK320M18R vs LDK320AM50R
LDK320M18R vs LDK320AM36R
LDK320M18R vs LDK320AM33R
LDK320M18R vs LDK320AM30R
LDK320M18R vs LDK320AM25R
LDK320M18R vs LDK320AM15R
LDK320M18R vs LDK320AM120R
LDK320M18R vs LDK320AM-R
LDK320M18R vs LDK320ADU50R
LDK320M18R vs LDK320ADU33R
LDK320M18R vs LDK320ADU30R
LDK320M18R vs LDK320ADU120R
LDK320M18R vs LDK220U50R
LDK320M18R vs LDK220U33R
LDK320M18R vs LDK220PU50R
LDK320M18R vs LDK220PU40R
LDK320M18R vs LDK220PU33R
LDK320M18R vs LDK220PU27R
LDK320M18R vs LDK220PU-R
LDK320M18R vs LDK220M50R
LDK320M18R vs LDK220M40R
LDK320M18R vs LDK220M36R
LDK320M18R vs LDK220M33R
LDK320M18R vs LDK220M32R
LDK320M18R vs LDK220M30R
LDK320M18R vs LDK220M27R
LDK320M18R vs LDK220M25R
LDK320M18R vs LDK220M-R
LDK320M18R vs LDK220C50R
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described