☰
LDL212DR
LDL212DR
Active
Description:  IC REG LINEAR POS ADJ 1.2A 8SO
Manufacturer:  STMicroelectronics
Datasheet:   LDL212DR Datasheet
History Price: $0.69000
In Stock: 4140
LDL212DR Specification
Specification
Part No
LDL212DR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
1.18V
Voltage - Output (Max)
17.4V
Voltage Dropout (Max)
0.6V @ 1.2A
Current - Output
1.2A
Current - Quiescent (Iq)
380 μA
Current - Supply (Max)
380 μA
PSRR
87dB ~ 50dB (120Hz ~ 100kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
LDL212DR PDF Datasheet
LDL212DR Related Parts
LDL1117S12R
LDL1117S12R
STMicroelectronics
IC REG LINEAR 1.185V 1.2A SOT223
LDL1117S15R
LDL1117S15R
STMicroelectronics
IC REG LINEAR 1.5V 1.2A SOT223
LDL1117S18R
LDL1117S18R
STMicroelectronics
IC REG LINEAR 1.8V 1.2A SOT223
LDL1117S25R
LDL1117S25R
STMicroelectronics
IC REG LINEAR 2.5V 1.2A SOT223
LDL1117S30R
LDL1117S30R
STMicroelectronics
IC REG LINEAR 3V 1.2A SOT223
LDL1117S33R
LDL1117S33R
STMicroelectronics
IC REG LINEAR 3.3V 1.2A SOT223
LDL1117S50R
LDL1117S50R
STMicroelectronics
IC REG LINEAR 5V 1.2A SOT223
LDL112D10R
LDL112D10R
STMicroelectronics
IC REG LINEAR 1V 1.2A 8SOIC
LDL112D12R
LDL112D12R
STMicroelectronics
IC REG LINEAR 1.2V 1.2A 8SO
LDL112D18R
LDL112D18R
STMicroelectronics
IC REG LINEAR 1.8V 1.2A 8SO
LDL112D33R
LDL112D33R
STMicroelectronics
IC REG LINEAR 3.3V 1.2A 8SO
LDL112DR
LDL112DR
STMicroelectronics
IC REG LINEAR POS ADJ 1.2A 8SOIC
LDL212DR Description
The STMicroelectronics LDL212DR is a high-performance low-dropout (LDO) linear voltage regulator designed to provide a stable output voltage with excellent power efficiency and low noise characteristics. This device is particularly suitable for powering sensitive analog and digital circuits in a variety of applications, including telecommunications, automotive, and consumer electronics.

## Key Features:

1. Output Voltage: The LDL212DR is available in fixed output voltage options, including 1.2V, 1.5V, 1.8V, 2.5V, 3.3V, and adjustable versions, allowing flexibility in design for various applications.

2. Input Voltage Range: The device operates with a wide input voltage range from 2.5V to 5.5V, making it compatible with various power supply configurations and battery-operated devices.

3. Dropout Voltage: The LDL212DR features a low dropout voltage, typically around 200mV at a load current of 100mA. This low dropout characteristic is essential for applications where the input voltage is close to the output voltage, ensuring efficient operation.

4. Output Current: The LDO can deliver a maximum output current of 200mA, making it suitable for powering low to moderate current loads in various electronic devices.

5. Quiescent Current: The device has a low quiescent current of approximately 30µA, which is beneficial for battery-powered applications, helping to extend battery life.

6. Power Supply Rejection Ratio (PSRR): The LDL212DR exhibits a high PSRR of around 70dB at 1kHz, indicating its ability to filter out noise from the input supply, ensuring a clean and stable output voltage.

7. Temperature Range: The operating temperature range for the LDL212DR is from -40°C to +125°C, making it suitable for use in harsh environments and automotive applications.

8. Thermal Protection: The device includes built-in thermal shutdown protection, which prevents damage due to overheating, enhancing reliability in various operating conditions.

9. Package Type: The LDL212DR is available in a compact SOT-223 package, which is ideal for space-constrained applications and allows for easy integration into printed circuit boards (PCBs).

## Applications:

The LDL212DR is widely used in various applications, including:

- Portable Devices: Its low quiescent current and efficient operation make it ideal for battery-powered devices such as smartphones, tablets, and wearable technology.
- Telecommunications: The LDO is suitable for powering RF circuits, base stations, and other sensitive components that require stable voltage.
- Automotive Electronics: The device can be used in automotive applications where reliability and performance are critical, such as in infotainment systems and sensor modules.
- Consumer Electronics: Commonly found in devices such as cameras, gaming consoles, and other consumer gadgets that require stable power supply.

## Conclusion:

The STMicroelectronics LDL212DR is a versatile and efficient LDO voltage regulator that meets the needs of various applications requiring stable output voltages. With its low dropout voltage, low quiescent current, and high PSRR, it is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems. Its wide input voltage range and robust thermal protection features further contribute to its suitability for a broad range of applications, making it a reliable component in modern electronic designs.
LDL212DR Compare Parts
  • LDL212DR vs LDLN050PU33R
  • LDL212DR vs LDLN030G33R
  • LDL212DR vs LDLN025PU50R
  • LDL212DR vs LDLN025PU33R
  • LDL212DR vs LDLN025PU32R
  • LDL212DR vs LDLN025PU30R
  • LDL212DR vs LDLN025PU29R
  • LDL212DR vs LDLN025PU28R
  • LDL212DR vs LDLN025PU275R
  • LDL212DR vs LDLN025PU25R
  • LDL212DR vs LDLN025PU18R
  • LDL212DR vs LDLN025PU12R
  • LDL212DR vs LDLN025M45R
  • LDL212DR vs LDLN025M33R
  • LDL212DR vs LDLN025M30R
  • LDL212DR vs LDLN025M28R
  • LDL212DR vs LDLN025M25R
  • LDL212DR vs LDLN025M18R
  • LDL212DR vs LDLN025M15R
  • LDL212DR vs LDLN025M12R
  • LDL212DR vs LDLN025J50R
  • LDL212DR vs LDLN025J33R
  • LDL212DR vs LDLN025J32R
  • LDL212DR vs LDLN025J30R
  • LDL212DR vs LDLN025J29R
  • LDL212DR vs LDLN025J2925R
  • LDL212DR vs LDLN025J28R
  • LDL212DR vs LDLN025J285R
  • LDL212DR vs LDLN025J275R
  • LDL212DR vs LDLN025J25R
  • LDL212DR vs LDLN025J18R
  • LDL212DR vs LDLN025J12R
  • LDL212DR vs LDLN015PU33R
  • LDL212DR vs LDLN015PU30R
  • LDL212DR vs LDLN015PU28R
  • LDL212DR vs LDLN015PU25R
  • LDL212DR vs LDLN015PU18R
  • LDL212DR vs LDLN015PU15R
  • LDL212DR vs LDLN015PU12R
  • LDL212DR vs LDLN015PU10R
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.