☰
LDLN050PU33RY
LDLN050PU33RY
Active
Description:  IC REG LINEAR 3.3V 500MA 8DFN
Manufacturer:  STMicroelectronics
History Price: Active
In Stock: 9560
LDLN050PU33RY Specification
Specification
Part No
LDLN050PU33RY
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
6.5V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
65 μA
Current - Supply (Max)
120 μA
PSRR
65dB ~ 38dB (100Hz ~ 100kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount, Wettable Flank
Package / Case
8-VDFN Exposed Pad
Supplier Device Package
8-DFN (3x3)
LDLN050PU33RY PDF Datasheet
LDLN050PU33RY Related Parts
LDL1117S12R
LDL1117S12R
STMicroelectronics
IC REG LINEAR 1.185V 1.2A SOT223
LDL1117S15R
LDL1117S15R
STMicroelectronics
IC REG LINEAR 1.5V 1.2A SOT223
LDL1117S18R
LDL1117S18R
STMicroelectronics
IC REG LINEAR 1.8V 1.2A SOT223
LDL1117S25R
LDL1117S25R
STMicroelectronics
IC REG LINEAR 2.5V 1.2A SOT223
LDL1117S30R
LDL1117S30R
STMicroelectronics
IC REG LINEAR 3V 1.2A SOT223
LDL1117S33R
LDL1117S33R
STMicroelectronics
IC REG LINEAR 3.3V 1.2A SOT223
LDL1117S50R
LDL1117S50R
STMicroelectronics
IC REG LINEAR 5V 1.2A SOT223
LDL112D10R
LDL112D10R
STMicroelectronics
IC REG LINEAR 1V 1.2A 8SOIC
LDL112D12R
LDL112D12R
STMicroelectronics
IC REG LINEAR 1.2V 1.2A 8SO
LDL112D18R
LDL112D18R
STMicroelectronics
IC REG LINEAR 1.8V 1.2A 8SO
LDL112D33R
LDL112D33R
STMicroelectronics
IC REG LINEAR 3.3V 1.2A 8SO
LDL112DR
LDL112DR
STMicroelectronics
IC REG LINEAR POS ADJ 1.2A 8SOIC
LDLN050PU33RY Compare Parts
  • LDLN050PU33RY vs LDLN030G33R
  • LDLN050PU33RY vs LDLN025PU50R
  • LDLN050PU33RY vs LDLN025PU33R
  • LDLN050PU33RY vs LDLN025PU32R
  • LDLN050PU33RY vs LDLN025PU30R
  • LDLN050PU33RY vs LDLN025PU29R
  • LDLN050PU33RY vs LDLN025PU28R
  • LDLN050PU33RY vs LDLN025PU275R
  • LDLN050PU33RY vs LDLN025PU25R
  • LDLN050PU33RY vs LDLN025PU18R
  • LDLN050PU33RY vs LDLN025PU12R
  • LDLN050PU33RY vs LDLN025M45R
  • LDLN050PU33RY vs LDLN025M33R
  • LDLN050PU33RY vs LDLN025M30R
  • LDLN050PU33RY vs LDLN025M28R
  • LDLN050PU33RY vs LDLN025M25R
  • LDLN050PU33RY vs LDLN025M18R
  • LDLN050PU33RY vs LDLN025M15R
  • LDLN050PU33RY vs LDLN025M12R
  • LDLN050PU33RY vs LDLN025J50R
  • LDLN050PU33RY vs LDLN025J33R
  • LDLN050PU33RY vs LDLN025J32R
  • LDLN050PU33RY vs LDLN025J30R
  • LDLN050PU33RY vs LDLN025J29R
  • LDLN050PU33RY vs LDLN025J2925R
  • LDLN050PU33RY vs LDLN025J28R
  • LDLN050PU33RY vs LDLN025J285R
  • LDLN050PU33RY vs LDLN025J275R
  • LDLN050PU33RY vs LDLN025J25R
  • LDLN050PU33RY vs LDLN025J18R
  • LDLN050PU33RY vs LDLN025J12R
  • LDLN050PU33RY vs LDLN015PU33R
  • LDLN050PU33RY vs LDLN015PU30R
  • LDLN050PU33RY vs LDLN015PU28R
  • LDLN050PU33RY vs LDLN015PU25R
  • LDLN050PU33RY vs LDLN015PU18R
  • LDLN050PU33RY vs LDLN015PU15R
  • LDLN050PU33RY vs LDLN015PU12R
  • LDLN050PU33RY vs LDLN015PU10R
  • LDLN050PU33RY vs LDL212PVR
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class