☰
LE80ABZ
LE80ABZ
Obsolete
Description:  IC REG LINEAR 8V 100MA TO92-3
Manufacturer:  STMicroelectronics
Datasheet:   LE80ABZ Datasheet
History Price: Obsolete
In Stock: 19320
LE80ABZ Specification
Specification
Part No
LE80ABZ
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 100mA
Current - Output
100mA
Current - Quiescent (Iq)
1.6 mA
Current - Supply (Max)
3.6 mA
PSRR
72dB ~ 57dB (120Hz ~ 10kHz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
LE80ABZ PDF Datasheet
LE80ABZ Related Parts
LE80ABD
LE80ABD
STMicroelectronics
IC REG LINEAR 8V 100MA 8SO
LE80ABD-TR
LE80ABD-TR
STMicroelectronics
IC REG LINEAR 8V 100MA 8SO
LE80ABZ-AP
LE80ABZ-AP
STMicroelectronics
IC REG LINEAR 8V 100MA TO92-3
LE80CD
LE80CD
STMicroelectronics
IC REG LINEAR 8V 100MA 8SO
LE80CD-TR
LE80CD-TR
STMicroelectronics
IC REG LINEAR 8V 100MA 8SO
LE80CZ
LE80CZ
STMicroelectronics
IC REG LINEAR 8V 100MA TO92-3
LE80CZ-AP
LE80CZ-AP
STMicroelectronics
IC REG LINEAR 8V 100MA TO92-3
LE80ABZ Compare Parts
  • LE80ABZ vs LE80CZ
  • LE80ABZ vs LE80CD-TR
  • LE80ABZ vs LE80CD
  • LE80ABZ vs LE80ABZ-AP
  • LE80ABZ vs LE80ABD-TR
  • LE80ABZ vs LE80ABD
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.