Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ STMicroelectronics LF120ABDT-TR
LF120ABDT-TR
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 12V 500MA DPAK
Manufacturer:
STMicroelectronics
Datasheet:
LF120ABDT-TR Datasheet
History Price: $1.67000
In Stock: 32960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LF120ABDT-TR Specification
Specification
Part No
LF120ABDT-TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
12V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.7V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
1.5 mA
Current - Supply (Max)
12 mA
PSRR
69dB ~ 54dB (120Hz ~ 10kHz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
LF120ABDT-TR PDF Datasheet
LF120ABDT-TR Datasheet
Click and Download: LF120ABDT-TR Datasheet
LF120ABDT-TR Related Parts
LF120ABDT
STMicroelectronics
IC REG LINEAR 12V 500MA DPAK
LF120ABPT-TR
STMicroelectronics
IC REG LINEAR 12V 500MA PPAK
LF120CDT
STMicroelectronics
IC REG LINEAR 12V 500MA DPAK
LF120CDT-TR
STMicroelectronics
IC REG LINEAR 12V 500MA DPAK
LF120CPT
STMicroelectronics
IC REG LINEAR 12V 500MA PPAK
LF120CPT-TR
STMicroelectronics
IC REG LINEAR 12V 500MA PPAK
LF120CV
STMicroelectronics
IC REG LINEAR 12V 500MA TO220AB
LF15ABDT-TR
STMicroelectronics
IC REG LINEAR 1.5V 500MA DPAK
LF15CDT
STMicroelectronics
IC REG LINEAR 1.5V 500MA DPAK
LF15CDT-TR
STMicroelectronics
IC REG LINEAR 1.5V 500MA DPAK
LF18ABDT-TR
STMicroelectronics
IC REG LINEAR 1.8V 500MA DPAK
LF18ABPT
STMicroelectronics
IC REG LINEAR 1.8V 500MA PPAK
LF120ABDT-TR Compare Parts
LF120ABDT-TR vs LF18CPT-TR
LF120ABDT-TR vs LF18CPT
LF120ABDT-TR vs LF18CDT-TRY
LF120ABDT-TR vs LF18CDT-TR
LF120ABDT-TR vs LF18CDT
LF120ABDT-TR vs LF18ABV
LF120ABDT-TR vs LF18ABPT-TR
LF120ABDT-TR vs LF18ABPT
LF120ABDT-TR vs LF18ABDT-TR
LF120ABDT-TR vs LF15CDT-TR
LF120ABDT-TR vs LF15CDT
LF120ABDT-TR vs LF15ABDT-TR
LF120ABDT-TR vs LF120CV
LF120ABDT-TR vs LF120CPT-TR
LF120ABDT-TR vs LF120CPT
LF120ABDT-TR vs LF120CDT-TR
LF120ABDT-TR vs LF120CDT
LF120ABDT-TR vs LF120ABPT-TR
LF120ABDT-TR vs LF120ABDT
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!