☰
LF120CPT
LF120CPT
Obsolete
Description:  IC REG LINEAR 12V 500MA PPAK
Manufacturer:  STMicroelectronics
Datasheet:   LF120CPT Datasheet
History Price: Obsolete
In Stock: 18960
LF120CPT Specification
Specification
Part No
LF120CPT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
12V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.7V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
1.5 mA
Current - Supply (Max)
12 mA
PSRR
69dB ~ 54dB (120Hz ~ 10kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PPAK
LF120CPT PDF Datasheet
LF120CPT Related Parts
LF120ABDT
LF120ABDT
STMicroelectronics
IC REG LINEAR 12V 500MA DPAK
LF120ABDT-TR
LF120ABDT-TR
STMicroelectronics
IC REG LINEAR 12V 500MA DPAK
LF120ABPT-TR
LF120ABPT-TR
STMicroelectronics
IC REG LINEAR 12V 500MA PPAK
LF120CDT
LF120CDT
STMicroelectronics
IC REG LINEAR 12V 500MA DPAK
LF120CDT-TR
LF120CDT-TR
STMicroelectronics
IC REG LINEAR 12V 500MA DPAK
LF120CPT-TR
LF120CPT-TR
STMicroelectronics
IC REG LINEAR 12V 500MA PPAK
LF120CV
LF120CV
STMicroelectronics
IC REG LINEAR 12V 500MA TO220AB
LF15ABDT-TR
LF15ABDT-TR
STMicroelectronics
IC REG LINEAR 1.5V 500MA DPAK
LF15CDT
LF15CDT
STMicroelectronics
IC REG LINEAR 1.5V 500MA DPAK
LF15CDT-TR
LF15CDT-TR
STMicroelectronics
IC REG LINEAR 1.5V 500MA DPAK
LF18ABDT-TR
LF18ABDT-TR
STMicroelectronics
IC REG LINEAR 1.8V 500MA DPAK
LF18ABPT
LF18ABPT
STMicroelectronics
IC REG LINEAR 1.8V 500MA PPAK
LF120CPT Compare Parts
  • LF120CPT vs LF18CPT-TR
  • LF120CPT vs LF18CPT
  • LF120CPT vs LF18CDT-TRY
  • LF120CPT vs LF18CDT-TR
  • LF120CPT vs LF18CDT
  • LF120CPT vs LF18ABV
  • LF120CPT vs LF18ABPT-TR
  • LF120CPT vs LF18ABPT
  • LF120CPT vs LF18ABDT-TR
  • LF120CPT vs LF15CDT-TR
  • LF120CPT vs LF15CDT
  • LF120CPT vs LF15ABDT-TR
  • LF120CPT vs LF120CV
  • LF120CPT vs LF120CPT-TR
  • LF120CPT vs LF120CDT-TR
  • LF120CPT vs LF120CDT
  • LF120CPT vs LF120ABPT-TR
  • LF120CPT vs LF120ABDT-TR
  • LF120CPT vs LF120ABDT
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!