☰
LF353DT
LF353DT
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   LF353DT Datasheet
History Price: $1.22000
In Stock: 40560
LF353DT Specification
Specification
Part No
LF353DT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
16V/μs
Gain Bandwidth Product
4 MHz
-3db Bandwidth
-
Current - Input Bias
20 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
6 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LF353DT PDF Datasheet
LF353DT Related Parts
LF347BD
LF347BD
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BDR
LF347BDR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BN
LF347BN
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN
LF347BN
onsemi
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/NOPB
LF347BN/NOPB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
National Semiconductor
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347D
LF347D
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347D
LF347D
STMicroelectronics
IC OPAMP JFET 4 CIRCUIT 14SO
LF347D963
LF347D963
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DR
LF347DR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DRG4
LF347DRG4
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF353DT Description
Overview of STMicroelectronics LF353DT

The LF353DT is a high-performance, low-noise operational amplifier designed for a variety of applications, including audio, instrumentation, and signal processing. It is particularly known for its low input offset voltage and high slew rate, making it suitable for precision applications.

Key Specifications

- Supply Voltage: The LF353DT operates with a dual supply voltage ranging from ±3V to ±15V, allowing flexibility in various circuit designs.
- Input Offset Voltage: The typical input offset voltage is around 0.5 mV, which is crucial for applications requiring high precision.
- Input Bias Current: The input bias current is typically 50 nA, ensuring minimal loading on the input signal.
- Gain Bandwidth Product: The gain bandwidth product is approximately 10 MHz, which allows for high-frequency applications.
- Slew Rate: The LF353DT features a slew rate of 13 V/µs, enabling it to handle fast signal changes without distortion.
- Common Mode Rejection Ratio (CMRR): The CMRR is typically 100 dB, which helps maintain signal integrity in noisy environments.
- Power Supply Rejection Ratio (PSRR): The PSRR is around 100 dB, ensuring stable operation despite variations in supply voltage.
- Output Current: The output current capability is up to 20 mA, allowing it to drive loads effectively.

Package and Pin Configuration

The LF353DT is available in a DIP-8 package, which is a dual in-line package with eight pins. The pin configuration is designed for easy integration into various circuit designs. The typical pinout includes:

1. Offset Null
2. Inverting Input (V-)
3. Non-Inverting Input (V+)
4. Output
5. Offset Null
6. V-
7. V+
8. NC (No Connection)

Applications

The LF353DT is widely used in various applications, including:

- Audio Processing: Its low noise and high fidelity make it ideal for audio amplifiers and mixers.
- Instrumentation: The precision characteristics are suitable for sensor signal conditioning and data acquisition systems.
- Active Filters: The high gain bandwidth product allows for the design of active filters in communication systems.
- Voltage Followers: Its low input bias current and offset voltage make it perfect for buffering applications.

Performance Characteristics

The LF353DT exhibits excellent performance in terms of linearity and distortion. Its low total harmonic distortion (THD) makes it suitable for high-fidelity audio applications. Additionally, the device's thermal stability ensures consistent performance across a range of temperatures, making it reliable for industrial applications.

Conclusion

In summary, the STMicroelectronics LF353DT is a versatile operational amplifier that combines high performance with low noise and low distortion. Its specifications make it suitable for a wide range of applications, from audio processing to instrumentation. The LF353DT's robust design and reliable performance make it a popular choice among engineers and designers in various fields.
LF353DT Compare Parts
  • LF353DT vs LF398S8#PBF
  • LF353DT vs LF398P
  • LF353DT vs LF398N8#PBF
  • LF353DT vs LF398N/NOPB
  • LF353DT vs LF398N
  • LF353DT vs LF398MX/NOPB
  • LF353DT vs LF398MX
  • LF353DT vs LF398M/NOPB
  • LF353DT vs LF398M
  • LF353DT vs LF398H/NOPB
  • LF353DT vs LF398H
  • LF353DT vs LF398AN/NOPB
  • LF353DT vs LF398AN
  • LF353DT vs LF398AN
  • LF353DT vs LF356N/NOPB
  • LF353DT vs LF356N
  • LF353DT vs LF356MX/NOPB
  • LF353DT vs LF356MX
  • LF353DT vs LF356M/NOPB
  • LF353DT vs LF356M
  • LF353DT vs LF356H/NOPB
  • LF353DT vs LF356H
  • LF353DT vs LF356BMX
  • LF353DT vs LF356BH/NOPB
  • LF353DT vs LF353PG4
  • LF353DT vs LF353P
  • LF353DT vs LF353N/NOPB
  • LF353DT vs LF353N
  • LF353DT vs LF353N
  • LF353DT vs LF353N
  • LF353DT vs LF353MX/NOPB
  • LF353DT vs LF353MX/NOPB
  • LF353DT vs LF353MX
  • LF353DT vs LF353MX
  • LF353DT vs LF353MX
  • LF353DT vs LF353M/NOPB
  • LF353DT vs LF353M
  • LF353DT vs LF353DRE4
  • LF353DT vs LF353DR
  • LF353DT vs LF353DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.