☰
LF50ABPT-TR
LF50ABPT-TR
Active
Description:  IC REG LINEAR 5V 500MA PPAK
Manufacturer:  STMicroelectronics
Datasheet:   LF50ABPT-TR Datasheet
History Price: $1.10000
In Stock: 32600
LF50ABPT-TR Specification
Specification
Part No
LF50ABPT-TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.7V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
1 mA
Current - Supply (Max)
12 mA
PSRR
76dB ~ 60dB (120Hz ~ 10kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PPAK
LF50ABPT-TR PDF Datasheet
LF50ABPT-TR Related Parts
LF50ABDT
LF50ABDT
STMicroelectronics
IC REG LINEAR 5V 500MA DPAK
LF50ABDT-TR
LF50ABDT-TR
STMicroelectronics
IC REG LINEAR 5V 500MA DPAK
LF50ABDT-TRY
LF50ABDT-TRY
STMicroelectronics
IC REG LINEAR 5V 500MA DPAK
LF50ABP
LF50ABP
STMicroelectronics
IC REG LINEAR 5V 500MA TO220FP
LF50ABPT
LF50ABPT
STMicroelectronics
IC REG LINEAR 5V 500MA PPAK
LF50ABV
LF50ABV
STMicroelectronics
IC REG LINEAR 5V 500MA TO220AB
LF50ABV-DG
LF50ABV-DG
STMicroelectronics
IC REG LINEAR 5V 500MA TO220
LF50ACP
LF50ACP
STMicroelectronics
IC REG LINEAR 5V 500MA TO220FP
LF50CDT
LF50CDT
STMicroelectronics
IC REG LINEAR 5V 500MA DPAK
LF50CDT-TR
LF50CDT-TR
STMicroelectronics
IC REG LINEAR 5V 500MA DPAK
LF50CDT-TRY
LF50CDT-TRY
STMicroelectronics
IC REG LINEAR 5V 500MA DPAK
LF50CP
LF50CP
STMicroelectronics
IC REG LINEAR 5V 500MA TO220FP
LF50ABPT-TR Compare Parts
  • LF50ABPT-TR vs LF50CV
  • LF50ABPT-TR vs LF50CPT-TRY
  • LF50ABPT-TR vs LF50CPT-TR
  • LF50ABPT-TR vs LF50CPT
  • LF50ABPT-TR vs LF50CP
  • LF50ABPT-TR vs LF50CDT-TRY
  • LF50ABPT-TR vs LF50CDT-TR
  • LF50ABPT-TR vs LF50CDT
  • LF50ABPT-TR vs LF50ACP
  • LF50ABPT-TR vs LF50ABV-DG
  • LF50ABPT-TR vs LF50ABV
  • LF50ABPT-TR vs LF50ABPT
  • LF50ABPT-TR vs LF50ABP
  • LF50ABPT-TR vs LF50ABDT-TRY
  • LF50ABPT-TR vs LF50ABDT-TR
  • LF50ABPT-TR vs LF50ABDT
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.