☰
LF50ABPT
LF50ABPT
Obsolete
Description:  IC REG LINEAR 5V 500MA PPAK
Manufacturer:  STMicroelectronics
Datasheet:   LF50ABPT Datasheet
History Price: Obsolete
In Stock: 22020
LF50ABPT Specification
Specification
Part No
LF50ABPT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.7V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
1 mA
Current - Supply (Max)
12 mA
PSRR
76dB ~ 60dB (120Hz ~ 10kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PPAK
LF50ABPT PDF Datasheet
LF50ABPT Related Parts
LF50ABDT
LF50ABDT
STMicroelectronics
IC REG LINEAR 5V 500MA DPAK
LF50ABDT-TR
LF50ABDT-TR
STMicroelectronics
IC REG LINEAR 5V 500MA DPAK
LF50ABDT-TRY
LF50ABDT-TRY
STMicroelectronics
IC REG LINEAR 5V 500MA DPAK
LF50ABP
LF50ABP
STMicroelectronics
IC REG LINEAR 5V 500MA TO220FP
LF50ABPT-TR
LF50ABPT-TR
STMicroelectronics
IC REG LINEAR 5V 500MA PPAK
LF50ABV
LF50ABV
STMicroelectronics
IC REG LINEAR 5V 500MA TO220AB
LF50ABV-DG
LF50ABV-DG
STMicroelectronics
IC REG LINEAR 5V 500MA TO220
LF50ACP
LF50ACP
STMicroelectronics
IC REG LINEAR 5V 500MA TO220FP
LF50CDT
LF50CDT
STMicroelectronics
IC REG LINEAR 5V 500MA DPAK
LF50CDT-TR
LF50CDT-TR
STMicroelectronics
IC REG LINEAR 5V 500MA DPAK
LF50CDT-TRY
LF50CDT-TRY
STMicroelectronics
IC REG LINEAR 5V 500MA DPAK
LF50CP
LF50CP
STMicroelectronics
IC REG LINEAR 5V 500MA TO220FP
LF50ABPT Compare Parts
  • LF50ABPT vs LF50CV
  • LF50ABPT vs LF50CPT-TRY
  • LF50ABPT vs LF50CPT-TR
  • LF50ABPT vs LF50CPT
  • LF50ABPT vs LF50CP
  • LF50ABPT vs LF50CDT-TRY
  • LF50ABPT vs LF50CDT-TR
  • LF50ABPT vs LF50CDT
  • LF50ABPT vs LF50ACP
  • LF50ABPT vs LF50ABV-DG
  • LF50ABPT vs LF50ABV
  • LF50ABPT vs LF50ABPT-TR
  • LF50ABPT vs LF50ABP
  • LF50ABPT vs LF50ABDT-TRY
  • LF50ABPT vs LF50ABDT-TR
  • LF50ABPT vs LF50ABDT
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.