LM119J
LM119J
Active
Description:  IC COMPARATOR 2 GEN PUR 14CDIP
Manufacturer:  Texas Instruments
Datasheet:   LM119J Datasheet
History Price: $68.42000
In Stock: 37200
LM119J Specification
Specification
Part No
LM119J
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
DTL, Open-Collector, RTL, TTL
Voltage - Supply, Single/Dual (?
5V ~ 36V, ?.5V ~ 18V
Voltage - Input Offset (Max)
4mV @ ?5V
Current - Input Bias (Max)
0.5μA @ ±15V
Current - Output (Typ)
25mA
Current - Quiescent (Max)
11.5mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
14-CDIP (0.300", 7.62mm)
Mounting Type
Through Hole
Supplier Device Package
14-CDIP
LM119J Related Parts
LM106H/B
LM106H/B
Rochester Electronics
COMPARATOR, 1 FUNC, 3000UV OFFSE
LM111H
LM111H
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111H/883
LM111H/883
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111H/NOPB
LM111H/NOPB
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111HRLQMLV
LM111HRLQMLV
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111J-8
LM111J-8
Texas Instruments
IC COMPARATOR 1 GEN PUR 8CDIP
LM111J-8/NOPB
LM111J-8/NOPB
National Semiconductor
IC COMPARATOR 1 GEN PUR 8CDIP
LM111LB
LM111LB
Texas Instruments
COMPARATOR, 200NS RESPONSE TIME,
LM119H
LM119H
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/883
LM119H/883
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/NOPB
LM119H/NOPB
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119HRQMLV
LM119HRQMLV
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM119J Description
The Texas Instruments LM119J is a high-speed voltage comparator designed for a wide range of applications, including analog-to-digital converters, signal conditioning, and various other electronic circuits requiring fast and precise voltage comparisons. This device is known for its high performance, low power consumption, and versatility, making it a popular choice among engineers and designers.

## Overview

The LM119J is a dual comparator, meaning it contains two independent comparators within a single package. It is designed to operate with a wide supply voltage range and offers fast response times, making it suitable for high-speed applications. The device is particularly useful in situations where rapid changes in input signals need to be detected and acted upon.

## Key Features

1. Dual Comparator: The LM119J contains two independent comparators, allowing for multiple comparisons in a single package, which saves space and reduces component count.

2. High Speed: The device features a fast response time with a propagation delay of approximately 50 ns, enabling it to handle high-frequency signals effectively.

3. Wide Supply Voltage Range: The LM119J can operate with a supply voltage ranging from 3V to 30V, providing flexibility for various applications.

4. Low Input Offset Voltage: The input offset voltage is typically around 2 mV, ensuring accurate voltage comparisons.

5. Open-Collector Output: The comparators have an open-collector output configuration, allowing for easy interfacing with different voltage levels and enabling wired-AND logic configurations.

6. Low Power Consumption: The device is designed to consume low power, making it suitable for battery-operated devices and energy-efficient applications.

## Electrical Specifications

- Supply Voltage (V_CC): 3V to 30V
- Input Voltage Range (V_IN): -0.3V to V_CC + 0.3V
- Propagation Delay (t_PD): 50 ns (typical)
- Input Offset Voltage (V_OS): 2 mV (typical)
- Input Bias Current (I_B): 50 nA (typical)
- Input Offset Current (I_OS): 5 nA (typical)
- Output Voltage High (V_OH): V_CC - 0.2V (at I_O = 4 mA)
- Output Voltage Low (V_OL): 0.2V (at I_O = 4 mA)
- Supply Current (I_CC): 1.5 mA (per comparator, typical)

## Thermal Characteristics

- Operating Temperature Range: -55°C to +125°C
- Storage Temperature Range: -65°C to +150°C
- Thermal Resistance (Junction-to-Ambient, θJA): 100 °C/W (typical)

## Applications

The LM119J is suitable for a variety of applications, including:

- Analog-to-Digital Converters (ADCs): Used in the comparator stage to determine the threshold levels for digital conversion.
- Signal Conditioning: Employed in circuits that require precise voltage level detection and signal processing.
- Zero-Crossing Detectors: Utilized in circuits that need to detect when an AC signal crosses zero volts.
- Pulse Width Modulation (PWM): Used in PWM circuits for motor control and other applications requiring precise timing.
- Level Shifting: The open-collector output allows for level shifting between different voltage domains.

## Conclusion

The Texas Instruments LM119J is a high-speed, dual voltage comparator that offers excellent performance and versatility for a wide range of applications. With its fast response time, low power consumption, and open-collector output configuration, it is well-suited for modern electronic designs that require reliable and accurate voltage comparisons. Whether used in industrial, automotive, or consumer electronics, the LM119J provides a dependable solution for various signal processing needs.
LM119J Compare Parts
  • LM119J vs LM193QT
  • LM119J vs LM193N
  • LM119J vs LM193H/NOPB
  • LM119J vs LM193H
  • LM119J vs LM193DT
  • LM119J vs LM193DRG4
  • LM119J vs LM193DR
  • LM119J vs LM193AYDT
  • LM119J vs LM193AQT
  • LM119J vs LM193AJ/883
  • LM119J vs LM193AH/NOPB
  • LM119J vs LM193AH
  • LM119J vs LM161H/883
  • LM119J vs LM139WB
  • LM119J vs LM139N
  • LM119J vs LM139J/SCA
  • LM119J vs LM139J/PB
  • LM119J vs LM139J
  • LM119J vs LM139DT
  • LM119J vs LM139DRG4
  • LM119J vs LM139DR
  • LM119J vs LM139DG4
  • LM119J vs LM139D
  • LM119J vs LM139AWGRQMLV
  • LM119J vs LM139APT
  • LM119J vs LM139AJRLQMLV
  • LM119J vs LM139AJB
  • LM119J vs LM139AJB
  • LM119J vs LM139AJ/PB
  • LM119J vs LM139ADT
  • LM119J vs LM139ADRG4
  • LM119J vs LM139ADR
  • LM119J vs LM139ADG4
  • LM119J vs LM139AD
  • LM119J vs LM119W/883B
  • LM119J vs LM119HRQMLV
  • LM119J vs LM119H/NOPB
  • LM119J vs LM119H/883
  • LM119J vs LM119H
  • LM119J vs LM111LB
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.