LM193H
LM193H
Active
Description:  IC COMPARATOR 2 GEN PUR TO99-8
Manufacturer:  Texas Instruments
Datasheet:   LM193H Datasheet
History Price: $16.16000
In Stock: 29600
LM193H Specification
Specification
Part No
LM193H
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 30V
Current - Input Bias (Max)
0.1μA @ 5V
Current - Output (Typ)
16mA @ 5V
Current - Quiescent (Max)
2.5mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
700ns
Hysteresis
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
TO-99-8 Metal Can
Mounting Type
Through Hole
Supplier Device Package
TO-99-8
LM193H Related Parts
LM106H/B
LM106H/B
Rochester Electronics
COMPARATOR, 1 FUNC, 3000UV OFFSE
LM111H
LM111H
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111H/883
LM111H/883
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111H/NOPB
LM111H/NOPB
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111HRLQMLV
LM111HRLQMLV
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111J-8
LM111J-8
Texas Instruments
IC COMPARATOR 1 GEN PUR 8CDIP
LM111J-8/NOPB
LM111J-8/NOPB
National Semiconductor
IC COMPARATOR 1 GEN PUR 8CDIP
LM111LB
LM111LB
Texas Instruments
COMPARATOR, 200NS RESPONSE TIME,
LM119H
LM119H
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/883
LM119H/883
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/NOPB
LM119H/NOPB
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119HRQMLV
LM119HRQMLV
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM193H Description
Overview of Texas Instruments LM193H

The Texas Instruments LM193H is a precision voltage comparator designed for a wide range of applications, including signal conditioning, level detection, and analog-to-digital conversion. This device is known for its high speed, low power consumption, and excellent performance characteristics, making it suitable for both industrial and consumer electronics.

Key Specifications

- Supply Voltage Range: The LM193H operates with a supply voltage ranging from 3V to 30V, allowing flexibility in various circuit designs.
- Input Voltage Range: The input voltage can range from -0.3V to V+ +0.3V, which provides a wide margin for signal levels.
- Output Voltage Swing: The output can swing from 0V to V+ - 1.5V at a load of 2 kΩ, ensuring compatibility with various logic levels.
- Input Offset Voltage: The typical input offset voltage is ±1mV, which is crucial for precision applications.
- Input Bias Current: The input bias current is typically 50 nA, contributing to the low power consumption of the device.
- Propagation Delay: The LM193H features a propagation delay of 100 ns at a supply voltage of 15V, making it suitable for high-speed applications.
- Common Mode Rejection Ratio (CMRR): The CMRR is typically 100 dB, ensuring that the comparator can effectively reject common-mode signals.
- Temperature Range: The device operates over a temperature range of -40°C to +125°C, making it suitable for harsh environments.

Features

- Dual Comparator: The LM193H contains two independent comparators, allowing for more compact designs and reducing the need for multiple components.
- Low Power Consumption: With a quiescent current of only 1.5 mA, the LM193H is energy-efficient, making it ideal for battery-powered applications.
- Hysteresis: The device can be configured with hysteresis to prevent oscillation in noisy environments, enhancing stability in applications where the input signal may fluctuate around the threshold.
- Open-Collector Output: The open-collector output allows for wired-AND configurations, enabling multiple comparators to be connected to a single output line.

Applications

The LM193H is widely used in various applications, including:

- Voltage Level Detection: It can be used to monitor voltage levels and trigger actions when certain thresholds are crossed.
- Signal Conditioning: The comparator can be employed in signal processing circuits to clean up noisy signals.
- Analog-to-Digital Conversion: It plays a crucial role in ADC circuits by providing precise threshold detection.
- Temperature Sensing: The LM193H can be used in temperature monitoring systems where precise voltage levels correspond to temperature readings.

Conclusion

The Texas Instruments LM193H is a versatile and reliable voltage comparator that offers a combination of high performance, low power consumption, and a wide operating range. Its specifications make it suitable for a variety of applications, from industrial automation to consumer electronics. With its dual comparator design and features like hysteresis and open-collector output, the LM193H stands out as an excellent choice for engineers looking to implement precise voltage comparison in their designs.
LM193H Compare Parts
  • LM193H vs LM193QT
  • LM193H vs LM193N
  • LM193H vs LM193H/NOPB
  • LM193H vs LM193DT
  • LM193H vs LM193DRG4
  • LM193H vs LM193DR
  • LM193H vs LM193AYDT
  • LM193H vs LM193AQT
  • LM193H vs LM193AJ/883
  • LM193H vs LM193AH/NOPB
  • LM193H vs LM193AH
  • LM193H vs LM161H/883
  • LM193H vs LM139WB
  • LM193H vs LM139N
  • LM193H vs LM139J/SCA
  • LM193H vs LM139J/PB
  • LM193H vs LM139J
  • LM193H vs LM139DT
  • LM193H vs LM139DRG4
  • LM193H vs LM139DR
  • LM193H vs LM139DG4
  • LM193H vs LM139D
  • LM193H vs LM139AWGRQMLV
  • LM193H vs LM139APT
  • LM193H vs LM139AJRLQMLV
  • LM193H vs LM139AJB
  • LM193H vs LM139AJB
  • LM193H vs LM139AJ/PB
  • LM193H vs LM139ADT
  • LM193H vs LM139ADRG4
  • LM193H vs LM139ADR
  • LM193H vs LM139ADG4
  • LM193H vs LM139AD
  • LM193H vs LM119W/883B
  • LM193H vs LM119J
  • LM193H vs LM119HRQMLV
  • LM193H vs LM119H/NOPB
  • LM193H vs LM119H/883
  • LM193H vs LM119H
  • LM193H vs LM111LB
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.