☰
LM217T-DG
LM217T-DG
Active
Description:  IC REG LIN POS ADJ 1.5A TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   LM217T-DG Datasheet
History Price: $1.46000
In Stock: 23680
LM217T-DG Specification
Specification
Part No
LM217T-DG
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
37V
Voltage Dropout (Max)
-
Current - Output
1.5A
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
80dB ~ 65dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-25 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
LM217T-DG PDF Datasheet
LM217T-DG Related Parts
LM217D2T
LM217D2T
STMicroelectronics
IC REG LINEAR POS ADJ 1.5A D2PAK
LM217D2T-TR
LM217D2T-TR
STMicroelectronics
IC REG LINEAR POS ADJ 1.5A D2PAK
LM217K
LM217K
STMicroelectronics
IC REG LINEAR POS ADJ 1.5A TO3
LM217LD
LM217LD
STMicroelectronics
IC REG LIN POS ADJ 100MA 8SOIC
LM217LD13TR
LM217LD13TR
STMicroelectronics
IC REG LIN POS ADJ 100MA 8SOIC
LM217LZ
LM217LZ
STMicroelectronics
IC REG LIN POS ADJ 100MA TO92-3
LM217LZ-AP
LM217LZ-AP
STMicroelectronics
IC REG LIN POS ADJ 100MA TO92-3
LM217LZ-TR
LM217LZ-TR
STMicroelectronics
IC REG LIN POS ADJ 100MA TO92-3
LM217MDT
LM217MDT
STMicroelectronics
IC REG LINEAR POS ADJ 500MA DPAK
LM217MDT-TR
LM217MDT-TR
STMicroelectronics
IC REG LINEAR POS ADJ 500MA DPAK
LM217MT
LM217MT
STMicroelectronics
IC REG LIN POS ADJ 500MA TO220
LM217T
LM217T
STMicroelectronics
IC REG LINEAR POS ADJ 1.5A TO220
LM217T-DG Description
The STMicroelectronics LM217T-DG is an adjustable positive voltage regulator belonging to the LM117/LM317 family of three-terminal regulators. It is designed to provide a stable and programmable output voltage with internal current limiting, thermal shutdown protection, and safe-area compensation. The device is widely used in power supply regulation where a simple adjustable linear regulator is required with robust protection features and predictable performance over a wide range of operating conditions.

## Device Function and Architectural Positioning

The LM217T-DG operates as an adjustable linear voltage regulator with three terminals: input, output, and adjustment. The output voltage is set using an external resistor divider network between the output and adjustment pins, allowing continuous adjustment within the device’s specified regulation range.

The internal architecture is based on a precision bandgap reference combined with an error amplifier and series pass element. The regulator continuously compares the output voltage (scaled through the feedback network) to an internal reference and adjusts the conduction of the pass transistor to maintain regulation.

Unlike fixed-output regulators, the LM217T-DG provides flexible output voltage configuration, making it suitable for general-purpose regulated power supplies and post-regulation stages.

## Key Electrical Characteristics (Datasheet-Defined Summary)

The LM217T-DG is defined by the following electrical characteristics according to STMicroelectronics datasheet specifications:

* Device type: Adjustable positive linear voltage regulator
* Output voltage range: Adjustable via external resistor divider within datasheet-defined limits
* Output current capability: Medium-power linear regulator class with current limiting protection
* Reference voltage: Internal bandgap reference defining regulation baseline
* Input-output voltage differential (dropout characteristics): Minimum required headroom specified in datasheet for proper regulation
* Load regulation: Defined variation of output voltage with load current
* Line regulation: Defined variation of output voltage with input supply variation
* Quiescent current: Bias current required for internal operation and regulation
* Protection features: Built-in current limiting and thermal shutdown protection
* Safe operating area protection: Internal compensation to prevent secondary breakdown of pass transistor

All parameters are specified under defined test conditions including junction temperature, input voltage, and load current, as stated in the datasheet electrical characteristics section.

## Internal Regulation Architecture

The LM217T-DG uses a classical linear regulator architecture consisting of three primary functional blocks:

* Precision voltage reference (bandgap-based)
* High-gain error amplifier
* Series pass transistor (power BJT structure)

The error amplifier continuously compares a fraction of the output voltage to the internal reference voltage. Any deviation generates an error signal that drives the pass transistor to increase or decrease conduction, maintaining a stable output voltage.

The pass element operates in the linear region, dissipating excess power as heat proportional to the voltage drop between input and output multiplied by load current.

## Output Voltage Programming Mechanism

The output voltage is set using a resistor divider network connected between the output pin and adjustment pin. The regulator maintains a constant reference voltage between the output and adjustment terminals, typically defined in the datasheet as a fixed reference potential.

The general regulation principle is:

* VOUT is determined by the ratio of external resistors relative to the internal reference voltage
* Adjustment pin current introduces a small additional error term specified in datasheet
* Minimum load current may be required to maintain regulation accuracy

This architecture allows continuous adjustability over a wide range of output voltages, limited by dropout voltage and maximum input-output differential constraints.

## Protection Features and Reliability Functions

The LM217T-DG integrates multiple protection mechanisms to ensure robust operation under fault conditions:

* Current limiting: Prevents excessive output current under overload or short-circuit conditions
* Thermal shutdown: Disables regulator when junction temperature exceeds safe operating threshold
* Safe-area protection: Ensures pass transistor operates within defined dissipation limits
* Internal bias protection: Prevents damage during transient input conditions

These protection functions are implemented internally and do not require external components, making the device suitable for rugged power supply designs.

## Thermal and Power Dissipation Characteristics

As a linear regulator, the LM217T-DG dissipates power equal to the product of voltage drop across the regulator and output current. Thermal management is therefore a critical aspect of system design.

Key thermal considerations include:

* Junction temperature limit defined in absolute maximum ratings
* Thermal resistance dependent on package type and PCB copper area
* Power dissipation proportional to (VIN − VOUT) × IOUT
* Requirement for adequate heatsinking in high-current or high-dropout conditions

Thermal shutdown provides secondary protection, but continuous operation must remain within safe dissipation limits defined by the datasheet.

## Dynamic Performance Characteristics

The regulator provides stable output regulation across varying load and line conditions. Dynamic behavior includes:

* Transient load response defined by internal compensation network
* Output stability dependent on external capacitor selection and ESR characteristics
* Startup behavior controlled by internal bias and pass transistor ramping
* Ripple rejection capability dependent on frequency and operating conditions

External capacitors are typically required for loop stability and transient response optimization, as specified in the datasheet application guidelines.

## Package and Mechanical Characteristics

The LM217T-DG is supplied in a TO-220 package (indicated by “T” suffix), which provides:

* High thermal dissipation capability suitable for medium-power linear regulation
* Through-hole mounting for robust mechanical and thermal coupling
* Electrical isolation characteristics depending on package tab configuration
* Compatibility with standard heatsink mounting solutions

The package is widely used in power regulation applications due to its balance of thermal performance and mechanical robustness.

## Typical Application Scenarios

The LM217T-DG is used in general-purpose adjustable power regulation applications, including:

* Adjustable DC regulated power supplies
* Post-regulation stages in multi-rail power systems
* Battery charging regulation circuits (non-specialized charging profiles)
* Embedded system local voltage regulation
* Industrial control electronics requiring stable adjustable rails
* Replacement for fixed regulators where adjustable output is required

Its simplicity and robustness make it suitable for both industrial and general electronic applications.

## System-Level Design Considerations

Proper implementation of the LM217T-DG requires attention to several system-level factors:

* Adequate input-output voltage headroom to maintain regulation
* Thermal design ensuring safe junction temperature under maximum load
* Proper selection of adjustment resistor network for stable output accuracy
* Use of input and output capacitors to improve transient stability and ripple rejection
* Heatsinking strategy appropriate for worst-case power dissipation

System performance is strongly dependent on thermal and layout design in addition to regulator characteristics.

## Summary

The STMicroelectronics LM217T-DG is an adjustable three-terminal linear voltage regulator designed for medium-power applications requiring stable and programmable output voltage. It integrates a precision reference, error amplifier, and series pass transistor with built-in current limiting and thermal protection. The device provides flexible output voltage configuration via external resistors and is intended for general-purpose regulated power supply design where simplicity, robustness, and predictable linear regulation are required under datasheet-defined operating conditions.
LM217T-DG Compare Parts
  • LM217T-DG vs LM2991T/NOPB
  • LM217T-DG vs LM2991T/LF03
  • LM217T-DG vs LM2991T/LB03
  • LM217T-DG vs LM2991T/LB03
  • LM217T-DG vs LM2991T
  • LM217T-DG vs LM2991SX/NOPB
  • LM217T-DG vs LM2991SX/NOPB
  • LM217T-DG vs LM2991SX
  • LM217T-DG vs LM2991SX
  • LM217T-DG vs LM2991S/NOPB
  • LM217T-DG vs LM2991S
  • LM217T-DG vs LM2990T-5.2/NOPB
  • LM217T-DG vs LM2990T-5.2
  • LM217T-DG vs LM2990T-5.2
  • LM217T-DG vs LM2990T-5.0/NOPB
  • LM217T-DG vs LM2990T-5.0
  • LM217T-DG vs LM2990T-15/NOPB
  • LM217T-DG vs LM2990T-15/NOPB
  • LM217T-DG vs LM2990T-15
  • LM217T-DG vs LM2990T-12/NOPB
  • LM217T-DG vs LM2990T-12-TI
  • LM217T-DG vs LM2990T-12
  • LM217T-DG vs LM2990T-12
  • LM217T-DG vs LM2990SX-5.0/NOPB
  • LM217T-DG vs LM2990SX-5.0
  • LM217T-DG vs LM2990SX-15/NOPB
  • LM217T-DG vs LM2990SX-15-NS
  • LM217T-DG vs LM2990SX-15
  • LM217T-DG vs LM2990SX-12/NOPB
  • LM217T-DG vs LM2990SX-12
  • LM217T-DG vs LM2990S-5.0/NOPB
  • LM217T-DG vs LM2990S-5.0
  • LM217T-DG vs LM2990S-15/NOPB
  • LM217T-DG vs LM2990S-15-TI
  • LM217T-DG vs LM2990S-15
  • LM217T-DG vs LM2990S-15
  • LM217T-DG vs LM2990S-12/NOPB
  • LM217T-DG vs LM2990S-12
  • LM217T-DG vs LM2941T/NOPB
  • LM217T-DG vs LM2941T/LF08
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.