☰
LM217T
LM217T
Active
Description:  IC REG LINEAR POS ADJ 1.5A TO220
Manufacturer:  STMicroelectronics
Datasheet:   LM217T Datasheet
History Price: $1.10000
In Stock: 12160
LM217T Specification
Specification
Part No
LM217T
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
37V
Voltage Dropout (Max)
-
Current - Output
1.5A
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
80dB ~ 65dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-25 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
LM217T PDF Datasheet
LM217T Related Parts
LM217D2T
LM217D2T
STMicroelectronics
IC REG LINEAR POS ADJ 1.5A D2PAK
LM217D2T-TR
LM217D2T-TR
STMicroelectronics
IC REG LINEAR POS ADJ 1.5A D2PAK
LM217K
LM217K
STMicroelectronics
IC REG LINEAR POS ADJ 1.5A TO3
LM217LD
LM217LD
STMicroelectronics
IC REG LIN POS ADJ 100MA 8SOIC
LM217LD13TR
LM217LD13TR
STMicroelectronics
IC REG LIN POS ADJ 100MA 8SOIC
LM217LZ
LM217LZ
STMicroelectronics
IC REG LIN POS ADJ 100MA TO92-3
LM217LZ-AP
LM217LZ-AP
STMicroelectronics
IC REG LIN POS ADJ 100MA TO92-3
LM217LZ-TR
LM217LZ-TR
STMicroelectronics
IC REG LIN POS ADJ 100MA TO92-3
LM217MDT
LM217MDT
STMicroelectronics
IC REG LINEAR POS ADJ 500MA DPAK
LM217MDT-TR
LM217MDT-TR
STMicroelectronics
IC REG LINEAR POS ADJ 500MA DPAK
LM217MT
LM217MT
STMicroelectronics
IC REG LIN POS ADJ 500MA TO220
LM217T-DG
LM217T-DG
STMicroelectronics
IC REG LIN POS ADJ 1.5A TO220AB
LM217T Description
The STMicroelectronics LM217T is a versatile and high-performance voltage regulator designed for a wide range of applications, including power management in consumer electronics, industrial equipment, and automotive systems. This device is particularly valued for its ability to provide a stable output voltage while accommodating varying input voltages and load conditions.

## Key Features:

1. Adjustable Output Voltage: The LM217T features an adjustable output voltage range from 1.25V to 37V, allowing designers to customize the output voltage to meet specific application requirements.
2. High Output Current: It can deliver up to 1.5A of output current, making it suitable for powering a variety of loads, from small electronic devices to larger systems.
3. Low Dropout Voltage: The LM217T has a low dropout voltage, typically around 1.2V at full load, which allows it to maintain regulation even when the input voltage is close to the output voltage. This feature is particularly useful in battery-powered applications where maximizing battery life is essential.
4. Thermal Protection: The device includes built-in thermal overload protection, which prevents damage due to excessive heat by shutting down the output when the junction temperature exceeds safe limits.
5. Short-Circuit Protection: The LM217T is designed with short-circuit protection, ensuring that the device can withstand fault conditions without sustaining damage.
6. Wide Operating Temperature Range: It operates over a temperature range of -40°C to +125°C, making it suitable for use in harsh environments and industrial applications.

## Specifications:

- Input Voltage Range: 4.2V to 40V
- Output Voltage Range: 1.25V to 37V (adjustable)
- Output Current: Up to 1.5A
- Dropout Voltage: Typically 1.2V at full load
- Line Regulation: 0.01%/V (typical)
- Load Regulation: 0.1% (typical)
- Quiescent Current: 5mA (typical)
- Thermal Resistance (junction to case): 5°C/W
- Operating Temperature Range: -40°C to +125°C
- Package Type: TO-220, DPAK, and other surface mount options

## Applications:

- Power Supply Circuits: The LM217T is commonly used in power supply circuits to provide a stable output voltage for various electronic devices and systems.
- Battery-Powered Devices: Its low dropout voltage and adjustable output make it ideal for battery-powered applications, where efficient power management is crucial.
- Industrial Equipment: The robust design and wide operating temperature range make the LM217T suitable for industrial applications, including automation and control systems.
- Automotive Applications: The device can be used in automotive electronics, providing reliable voltage regulation in demanding environments.

## Package Information:

The LM217T is available in several package types, including TO-220 and DPAK, which facilitate easy integration into various circuit designs. The TO-220 package is particularly advantageous for applications requiring heat dissipation, as it allows for the attachment of a heat sink.

## Conclusion:

The STMicroelectronics LM217T is a reliable and versatile voltage regulator that offers high performance and flexibility for a wide range of applications. Its adjustable output voltage, high output current capability, low dropout voltage, and built-in protection features make it an excellent choice for power management in consumer electronics, industrial equipment, and automotive systems. With its robust design and wide operating temperature range, the LM217T is well-suited for demanding applications, providing designers with a dependable solution for their voltage regulation needs.
LM217T Compare Parts
  • LM217T vs LM2991T/NOPB
  • LM217T vs LM2991T/LF03
  • LM217T vs LM2991T/LB03
  • LM217T vs LM2991T/LB03
  • LM217T vs LM2991T
  • LM217T vs LM2991SX/NOPB
  • LM217T vs LM2991SX/NOPB
  • LM217T vs LM2991SX
  • LM217T vs LM2991SX
  • LM217T vs LM2991S/NOPB
  • LM217T vs LM2991S
  • LM217T vs LM2990T-5.2/NOPB
  • LM217T vs LM2990T-5.2
  • LM217T vs LM2990T-5.2
  • LM217T vs LM2990T-5.0/NOPB
  • LM217T vs LM2990T-5.0
  • LM217T vs LM2990T-15/NOPB
  • LM217T vs LM2990T-15/NOPB
  • LM217T vs LM2990T-15
  • LM217T vs LM2990T-12/NOPB
  • LM217T vs LM2990T-12-TI
  • LM217T vs LM2990T-12
  • LM217T vs LM2990T-12
  • LM217T vs LM2990SX-5.0/NOPB
  • LM217T vs LM2990SX-5.0
  • LM217T vs LM2990SX-15/NOPB
  • LM217T vs LM2990SX-15-NS
  • LM217T vs LM2990SX-15
  • LM217T vs LM2990SX-12/NOPB
  • LM217T vs LM2990SX-12
  • LM217T vs LM2990S-5.0/NOPB
  • LM217T vs LM2990S-5.0
  • LM217T vs LM2990S-15/NOPB
  • LM217T vs LM2990S-15-TI
  • LM217T vs LM2990S-15
  • LM217T vs LM2990S-15
  • LM217T vs LM2990S-12/NOPB
  • LM217T vs LM2990S-12
  • LM217T vs LM2941T/NOPB
  • LM217T vs LM2941T/LF08
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.