☰
LM4040BECT-3.0
LM4040BECT-3.0
Active
Description:  PRECISION MICROPOWER SHUNT VOLTA
Manufacturer:  STMicroelectronics
History Price: $1.22000
In Stock: 6160
LM4040BECT-3.0 Specification
Specification
Part No
LM4040BECT-3.0
Category
PMIC - Voltage Reference
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Fixed
Voltage - Output (Min/Fixed)
3V
Voltage - Output (Max)
-
Current - Output
15 mA
Tolerance
?.2%
Temperature Coefficient
70ppm/ ℃
Noise - 0.1Hz to 10Hz
10μVp-p
Noise - 10Hz to 10kHz
95mVrms
Voltage - Input
-
Current - Supply
-
Current - Cathode
10 μA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SOT-323-5
LM4040BECT-3.0 PDF Datasheet
LM4040BECT-3.0 Related Parts
LM4030AMF-2.5/NOPB
LM4030AMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMF-4.096
LM4030AMF-4.096
National Semiconductor
TWO TERMINAL VOLTAGE REFERENCE,
LM4030AMF-4.096/NOPB
LM4030AMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMFX-2.5/NOPB
LM4030AMFX-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMFX4.096/NOPB
LM4030AMFX4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030BMF-2.5/NOPB
LM4030BMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMF-4.096/NOPB
LM4030BMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMFX-2.5/NOPB
LM4030BMFX-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMFX4.096/NOPB
LM4030BMFX4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030CMF-2.5/NOPB
LM4030CMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.15% SOT23-5
LM4030CMF-4.096
LM4030CMF-4.096
National Semiconductor
TWO TERMINAL VOLTAGE REFERENCE,
LM4030CMF-4.096/NOPB
LM4030CMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.15% SOT23-5
LM4040BECT-3.0 Compare Parts
  • LM4040BECT-3.0 vs LM4431M3X-2.5
  • LM4040BECT-3.0 vs LM4431M3-2.5/NOPB
  • LM4040BECT-3.0 vs LM4431M3-2.5
  • LM4040BECT-3.0 vs LM431SCIMFX
  • LM4040BECT-3.0 vs LM431SCCMLX
  • LM4040BECT-3.0 vs LM431SCCMFX
  • LM4040BECT-3.0 vs LM431SCCMFX
  • LM4040BECT-3.0 vs LM431SCCM3X
  • LM4040BECT-3.0 vs LM431SCCM32X
  • LM4040BECT-3.0 vs LM431SBIMFX
  • LM4040BECT-3.0 vs LM431SBCMLX
  • LM4040BECT-3.0 vs LM431SBCMFX-G
  • LM4040BECT-3.0 vs LM431SBCMFX
  • LM4040BECT-3.0 vs LM431SBCMFX
  • LM4040BECT-3.0 vs LM431SBCM3X
  • LM4040BECT-3.0 vs LM431SBCM32X
  • LM4040BECT-3.0 vs LM431SAIMFX
  • LM4040BECT-3.0 vs LM431SAIMFX
  • LM4040BECT-3.0 vs LM431SACMLX
  • LM4040BECT-3.0 vs LM431SACMLX
  • LM4040BECT-3.0 vs LM431SACMFX_G
  • LM4040BECT-3.0 vs LM431SACMFX
  • LM4040BECT-3.0 vs LM431SACM3X
  • LM4040BECT-3.0 vs LM431SACM32X
  • LM4040BECT-3.0 vs LM431SACM32X
  • LM4040BECT-3.0 vs LM431CIZ/NOPB
  • LM4040BECT-3.0 vs LM431CIZ/LFT1
  • LM4040BECT-3.0 vs LM431CIZ
  • LM4040BECT-3.0 vs LM431CIMX
  • LM4040BECT-3.0 vs LM431CIMX
  • LM4040BECT-3.0 vs LM431CIMX
  • LM4040BECT-3.0 vs LM431CIM3X/NOPB
  • LM4040BECT-3.0 vs LM431CIM3X/NOPB
  • LM4040BECT-3.0 vs LM431CIM3X
  • LM4040BECT-3.0 vs LM431CIM3/NOPB
  • LM4040BECT-3.0 vs LM431CIM3
  • LM4040BECT-3.0 vs LM431CIM/NOPB
  • LM4040BECT-3.0 vs LM431CIM-TI
  • LM4040BECT-3.0 vs LM431CIM
  • LM4040BECT-3.0 vs LM431CIM
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!