☰
LNBH221PD
LNBH221PD
Obsolete
Description:  IC REG CONV SAT 2OUT POWERSO-36
Manufacturer:  STMicroelectronics
Datasheet:   LNBH221PD Datasheet
History Price: Obsolete
In Stock: 48520
LNBH221PD Specification
Specification
Part No
LNBH221PD
Category
PMIC - Special Purpose Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Analog and Digital Satellite STB Receivers/SatTV
Voltage - Input
8V ~ 15V
Number of Outputs
2
Voltage - Output
13.3V, 18V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
36-PowerBSSOP (0.433", 11.00mm Width)
Supplier Device Package
PowerSO-36, Bottom Pad
LNBH221PD PDF Datasheet
LNBH221PD Related Parts
LNBEH21PD-TR
LNBEH21PD-TR
STMicroelectronics
IC REG CONV SAT 1OUT POWERSO-20
LNBH21PD
LNBH21PD
STMicroelectronics
IC REG CONV SAT 1OUT POWERSO-20
LNBH21PD-TR
LNBH21PD-TR
STMicroelectronics
IC REG CONV SAT 1OUT POWERSO-20
LNBH221PD-TR
LNBH221PD-TR
STMicroelectronics
IC REG CONV SAT 2OUT POWERSO-36
LNBH23LQTR
LNBH23LQTR
STMicroelectronics
IC REG CONV SAT TV 1OUT 32QFN
LNBH23PPR
LNBH23PPR
STMicroelectronics
IC REG CONV SAT 1OUT POWERSSO-24
LNBH23QTR
LNBH23QTR
STMicroelectronics
IC REG CONV SAT TV 1OUT 32QFN
LNBH23TPPR
LNBH23TPPR
STMicroelectronics
IC REG CONV SAT 1OUT POWERSSO-24
LNBH23TQTR
LNBH23TQTR
STMicroelectronics
IC REG CONV SAT TV 1OUT 32QFN
LNBH24LQTR
LNBH24LQTR
STMicroelectronics
IC REG CONV SAT TV 2OUT 32QFN
LNBH25LPQR
LNBH25LPQR
STMicroelectronics
IC REG CONV SAT TV 1OUT 24QFN
LNBH25LSPQR
LNBH25LSPQR
STMicroelectronics
IC REG CONV SAT TV 1OUT 24QFN
LNBH221PD Compare Parts
  • LNBH221PD vs LNBP9K7-R
  • LNBH221PD vs LNBP8LIT
  • LNBH221PD vs LNBP8K7-R
  • LNBH221PD vs LNBP21PD-TR
  • LNBH221PD vs LNBP21PD
  • LNBH221PD vs LNBP21D2-TR
  • LNBH221PD vs LNBP20PD-TR
  • LNBH221PD vs LNBP20PD
  • LNBH221PD vs LNBP16SP-TR
  • LNBH221PD vs LNBP15SP-TR
  • LNBH221PD vs LNBP14SP-TR
  • LNBH221PD vs LNBP13SP-TR
  • LNBH221PD vs LNBP13SP
  • LNBH221PD vs LNBP12SP-TR
  • LNBH221PD vs LNBP11SP-TR
  • LNBH221PD vs LNBP11LPUR
  • LNBH221PD vs LNBP10SP-TR
  • LNBH221PD vs LNBP10LPUR
  • LNBH221PD vs LNBK20D2-TR
  • LNBH221PD vs LNBH30QTR
  • LNBH221PD vs LNBH26SPQR
  • LNBH221PD vs LNBH26PQR
  • LNBH221PD vs LNBH26LSPQR
  • LNBH221PD vs LNBH26LPQR
  • LNBH221PD vs LNBH25SPQR
  • LNBH221PD vs LNBH25PQR
  • LNBH221PD vs LNBH25LSPQR
  • LNBH221PD vs LNBH25LPQR
  • LNBH221PD vs LNBH24LQTR
  • LNBH221PD vs LNBH23TQTR
  • LNBH221PD vs LNBH23TPPR
  • LNBH221PD vs LNBH23QTR
  • LNBH221PD vs LNBH23PPR
  • LNBH221PD vs LNBH23LQTR
  • LNBH221PD vs LNBH221PD-TR
  • LNBH221PD vs LNBH21PD-TR
  • LNBH221PD vs LNBH21PD
  • LNBH221PD vs LNBEH21PD-TR
  • LNBH221PD vs LNBH24PPR
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.