☰
LNBH24LQTR
LNBH24LQTR
Active
Description:  IC REG CONV SAT TV 2OUT 32QFN
Manufacturer:  STMicroelectronics
Datasheet:   LNBH24LQTR Datasheet
History Price: $5.13000
In Stock: 20000
LNBH24LQTR Specification
Specification
Part No
LNBH24LQTR
Category
PMIC - Special Purpose Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Analog and Digital Satellite STB Receivers/SatTV
Voltage - Input
8V ~ 15V
Number of Outputs
2
Voltage - Output
13.3V, 18.2V
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
LNBH24LQTR PDF Datasheet
LNBH24LQTR Related Parts
LNBEH21PD-TR
LNBEH21PD-TR
STMicroelectronics
IC REG CONV SAT 1OUT POWERSO-20
LNBH21PD
LNBH21PD
STMicroelectronics
IC REG CONV SAT 1OUT POWERSO-20
LNBH21PD-TR
LNBH21PD-TR
STMicroelectronics
IC REG CONV SAT 1OUT POWERSO-20
LNBH221PD
LNBH221PD
STMicroelectronics
IC REG CONV SAT 2OUT POWERSO-36
LNBH221PD-TR
LNBH221PD-TR
STMicroelectronics
IC REG CONV SAT 2OUT POWERSO-36
LNBH23LQTR
LNBH23LQTR
STMicroelectronics
IC REG CONV SAT TV 1OUT 32QFN
LNBH23PPR
LNBH23PPR
STMicroelectronics
IC REG CONV SAT 1OUT POWERSSO-24
LNBH23QTR
LNBH23QTR
STMicroelectronics
IC REG CONV SAT TV 1OUT 32QFN
LNBH23TPPR
LNBH23TPPR
STMicroelectronics
IC REG CONV SAT 1OUT POWERSSO-24
LNBH23TQTR
LNBH23TQTR
STMicroelectronics
IC REG CONV SAT TV 1OUT 32QFN
LNBH25LPQR
LNBH25LPQR
STMicroelectronics
IC REG CONV SAT TV 1OUT 24QFN
LNBH25LSPQR
LNBH25LSPQR
STMicroelectronics
IC REG CONV SAT TV 1OUT 24QFN
LNBH24LQTR Compare Parts
  • LNBH24LQTR vs LNBP9K7-R
  • LNBH24LQTR vs LNBP8LIT
  • LNBH24LQTR vs LNBP8K7-R
  • LNBH24LQTR vs LNBP21PD-TR
  • LNBH24LQTR vs LNBP21PD
  • LNBH24LQTR vs LNBP21D2-TR
  • LNBH24LQTR vs LNBP20PD-TR
  • LNBH24LQTR vs LNBP20PD
  • LNBH24LQTR vs LNBP16SP-TR
  • LNBH24LQTR vs LNBP15SP-TR
  • LNBH24LQTR vs LNBP14SP-TR
  • LNBH24LQTR vs LNBP13SP-TR
  • LNBH24LQTR vs LNBP13SP
  • LNBH24LQTR vs LNBP12SP-TR
  • LNBH24LQTR vs LNBP11SP-TR
  • LNBH24LQTR vs LNBP11LPUR
  • LNBH24LQTR vs LNBP10SP-TR
  • LNBH24LQTR vs LNBP10LPUR
  • LNBH24LQTR vs LNBK20D2-TR
  • LNBH24LQTR vs LNBH30QTR
  • LNBH24LQTR vs LNBH26SPQR
  • LNBH24LQTR vs LNBH26PQR
  • LNBH24LQTR vs LNBH26LSPQR
  • LNBH24LQTR vs LNBH26LPQR
  • LNBH24LQTR vs LNBH25SPQR
  • LNBH24LQTR vs LNBH25PQR
  • LNBH24LQTR vs LNBH25LSPQR
  • LNBH24LQTR vs LNBH25LPQR
  • LNBH24LQTR vs LNBH23TQTR
  • LNBH24LQTR vs LNBH23TPPR
  • LNBH24LQTR vs LNBH23QTR
  • LNBH24LQTR vs LNBH23PPR
  • LNBH24LQTR vs LNBH23LQTR
  • LNBH24LQTR vs LNBH221PD-TR
  • LNBH24LQTR vs LNBH221PD
  • LNBH24LQTR vs LNBH21PD-TR
  • LNBH24LQTR vs LNBH21PD
  • LNBH24LQTR vs LNBEH21PD-TR
  • LNBH24LQTR vs LNBH24PPR
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.