☰
M48T18-100PC1
M48T18-100PC1
Active
Description:  IC RTC CLK/CALENDAR PAR 28DIP
Manufacturer:  STMicroelectronics
History Price: $28.16000
In Stock: 36400
M48T18-100PC1 Specification
Specification
Part No
M48T18-100PC1
Category
Clock/Timing - Real Time Clocks
Manufacturer
STMicroelectronics
Series
Timekeeper
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Leap Year, Watchdog Timer
Memory Size
-
Time Format
HH:MM:SS (24 hr)
Date Format
YY-MM-DD-dd
Interface
Parallel
Voltage - Supply
4.5V ~ 5.5V
Voltage - Supply, Battery
-
Current - Timekeeping (Max)
3mA @ 4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
28-DIP Module (0.600", 15.24mm)
Supplier Device Package
28-PCDIP, CAPHAT?
M48T18-100PC1 PDF Datasheet
M48T18-100PC1 Related Parts
M48T08-100PC1
M48T08-100PC1
STMicroelectronics
IC RTC CLK/CALENDAR PAR 28DIP
M48T08-150PC1
M48T08-150PC1
STMicroelectronics
IC RTC CLK/CALENDAR PAR 28DIP
M48T08Y-10MH1E
M48T08Y-10MH1E
STMicroelectronics
IC RTC CLK/CALENDAR PAR 28SOH
M48T08Y-10MH1F
M48T08Y-10MH1F
STMicroelectronics
IC RTC CLK/CALENDAR PAR 28SOH
M48T128Y-70PM1
M48T128Y-70PM1
STMicroelectronics
IC RTC CLK/CALENDAR PAR 32DIP
M48T129V-85PM1
M48T129V-85PM1
STMicroelectronics
IC RTC CLOCK/CALENDAR PAR 32DIP
M48T18-150PC1
M48T18-150PC1
STMicroelectronics
IC RTC CLK/CALENDAR PAR 28DIP
M48T201V-85MH1E
M48T201V-85MH1E
STMicroelectronics
IC RTC CLK/CALENDAR PAR 44SOH
M48T201V-85MH1F
M48T201V-85MH1F
STMicroelectronics
IC RTC CLK/CALENDAR PAR 44SOH
M48T201Y-70MH1E
M48T201Y-70MH1E
STMicroelectronics
IC RTC CLK/CALENDAR PAR 44SOH
M48T201Y-70MH1F
M48T201Y-70MH1F
STMicroelectronics
IC RTC CLK/CALENDAR PAR 44SOH
M48T212V-85MH1E
M48T212V-85MH1E
STMicroelectronics
IC RTC CLK/CALENDAR PAR 44SOH
M48T18-100PC1 Description
The STMicroelectronics M48T18-100PC1 is a highly integrated real-time clock (RTC) and non-volatile memory device designed for applications that require accurate timekeeping and data retention in the event of power loss. This device is particularly suitable for battery-backed applications, such as consumer electronics, industrial equipment, and telecommunications. Below is a detailed overview of the M48T18-100PC1, including its specifications and parameters.

## Overview

The M48T18-100PC1 combines a real-time clock with 64 Kbits of static RAM (SRAM) and a lithium battery, providing a complete solution for timekeeping and data storage. The device is designed to maintain accurate timekeeping while also allowing for the storage of critical data that must be retained even when the main power supply is disconnected.

## Key Features

1. Real-Time Clock Functionality: The M48T18-100PC1 provides accurate timekeeping with a built-in oscillator. It can keep track of seconds, minutes, hours, day, date, month, and year, making it suitable for various time-sensitive applications.

2. Non-Volatile Memory: The device includes 64 Kbits of static RAM, which retains data even when the power is turned off, thanks to the integrated lithium battery. This feature is essential for applications that require data retention during power outages.

3. Battery Backup: The M48T18-100PC1 is equipped with a lithium battery that provides backup power to the RTC and SRAM. This ensures that timekeeping and data storage are maintained even when the main power supply is interrupted.

4. Low Power Consumption: The device is designed for low power operation, making it suitable for battery-powered applications. The RTC consumes minimal current during operation, which helps extend battery life.

5. I2C Interface: The M48T18-100PC1 communicates via an I2C interface, allowing for easy integration with microcontrollers and other digital devices. This interface supports multiple devices on the same bus, enhancing design flexibility.

6. Programmable Alarm Function: The RTC includes a programmable alarm function that can generate interrupts for various applications, allowing the system to wake up or perform specific tasks at predetermined times.

7. Temperature Compensation: The device features temperature compensation to maintain accurate timekeeping across a wide temperature range.

8. Operating Voltage: The M48T18-100PC1 operates within a voltage range of 2.5V to 5.5V, making it compatible with various power supply configurations.

## Specifications

- Memory: 64 Kbits (8 Kbytes) of static RAM
- Real-Time Clock:
- Timekeeping accuracy: ±2 minutes per year at 25°C
- Timekeeping registers: Seconds, minutes, hours, day, date, month, year
- Battery: Integrated lithium battery for backup
- Operating Voltage (VDD): 2.5V to 5.5V
- Current Consumption:
- Active mode: Typically 1 µA (RTC)
- Battery backup mode: Typically 0.5 µA
- I2C Interface: Supports standard I2C communication
- Operating Temperature Range: -40°C to +85°C
- Package Type: DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit)

## Applications

The M48T18-100PC1 is suitable for a wide range of applications, including:

- Consumer electronics (watches, clocks, home appliances)
- Industrial automation (sensors, controllers)
- Telecommunications (network equipment, modems)
- Medical devices (patient monitoring systems)
- Automotive applications (dashboard clocks, infotainment systems)

## Conclusion

The STMicroelectronics M48T18-100PC1 is a robust and reliable real-time clock and non-volatile memory solution that combines low power consumption, high accuracy, and versatile features. Its ability to operate in battery backup mode and communicate via I2C makes it an excellent choice for various timekeeping and data storage applications across different industries. Whether for consumer electronics or industrial systems, the M48T18-100PC1 provides the necessary functionality to meet the demands of modern electronic designs.
M48T18-100PC1 Compare Parts
  • M48T18-100PC1 vs M48T86MH1F
  • M48T18-100PC1 vs M48T86MH1E
  • M48T18-100PC1 vs M48T59Y-70PC1
  • M48T18-100PC1 vs M48T59Y-70MH6E
  • M48T18-100PC1 vs M48T59Y-70MH1F
  • M48T18-100PC1 vs M48T59Y-70MH1E
  • M48T18-100PC1 vs M48T58Y-70PC1
  • M48T18-100PC1 vs M48T58Y-70MH1F
  • M48T18-100PC1 vs M48T58Y-70MH1E
  • M48T18-100PC1 vs M48T58-70PC1
  • M48T18-100PC1 vs M48T37Y-70MH6F
  • M48T18-100PC1 vs M48T37Y-70MH6E
  • M48T18-100PC1 vs M48T37Y-70MH1F
  • M48T18-100PC1 vs M48T37Y-70MH1E
  • M48T18-100PC1 vs M48T37V-10MH6F
  • M48T18-100PC1 vs M48T37V-10MH6E
  • M48T18-100PC1 vs M48T37V-10MH1F
  • M48T18-100PC1 vs M48T37V-10MH1E
  • M48T18-100PC1 vs M48T35Y-70PC1
  • M48T18-100PC1 vs M48T35Y-70MH6F
  • M48T18-100PC1 vs M48T35Y-70MH6E
  • M48T18-100PC1 vs M48T35Y-70MH1F
  • M48T18-100PC1 vs M48T35Y-70MH1E
  • M48T18-100PC1 vs M48T35AV-10PC1
  • M48T18-100PC1 vs M48T35AV-10MH6F
  • M48T18-100PC1 vs M48T35AV-10MH6E
  • M48T18-100PC1 vs M48T35AV-10MH1F
  • M48T18-100PC1 vs M48T35AV-10MH1E
  • M48T18-100PC1 vs M48T35-70PC1
  • M48T18-100PC1 vs M48T212V-85MH1F
  • M48T18-100PC1 vs M48T212V-85MH1E
  • M48T18-100PC1 vs M48T201Y-70MH1F
  • M48T18-100PC1 vs M48T201Y-70MH1E
  • M48T18-100PC1 vs M48T201V-85MH1F
  • M48T18-100PC1 vs M48T201V-85MH1E
  • M48T18-100PC1 vs M48T18-150PC1
  • M48T18-100PC1 vs M48T129V-85PM1
  • M48T18-100PC1 vs M48T128Y-70PM1
  • M48T18-100PC1 vs M48T08Y-10MH1F
  • M48T18-100PC1 vs M48T08Y-10MH1E
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right