☰
M48T18-150PC1
M48T18-150PC1
Active
Description:  IC RTC CLK/CALENDAR PAR 28DIP
Manufacturer:  STMicroelectronics
History Price: $31.31000
In Stock: 29520
M48T18-150PC1 Specification
Specification
Part No
M48T18-150PC1
Category
Clock/Timing - Real Time Clocks
Manufacturer
STMicroelectronics
Series
Timekeeper
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Leap Year, Watchdog Timer
Memory Size
-
Time Format
HH:MM:SS (24 hr)
Date Format
YY-MM-DD-dd
Interface
Parallel
Voltage - Supply
4.5V ~ 5.5V
Voltage - Supply, Battery
-
Current - Timekeeping (Max)
3mA @ 4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
28-DIP Module (0.600", 15.24mm)
Supplier Device Package
28-PCDIP, CAPHAT?
M48T18-150PC1 PDF Datasheet
M48T18-150PC1 Related Parts
M48T08-100PC1
M48T08-100PC1
STMicroelectronics
IC RTC CLK/CALENDAR PAR 28DIP
M48T08-150PC1
M48T08-150PC1
STMicroelectronics
IC RTC CLK/CALENDAR PAR 28DIP
M48T08Y-10MH1E
M48T08Y-10MH1E
STMicroelectronics
IC RTC CLK/CALENDAR PAR 28SOH
M48T08Y-10MH1F
M48T08Y-10MH1F
STMicroelectronics
IC RTC CLK/CALENDAR PAR 28SOH
M48T128Y-70PM1
M48T128Y-70PM1
STMicroelectronics
IC RTC CLK/CALENDAR PAR 32DIP
M48T129V-85PM1
M48T129V-85PM1
STMicroelectronics
IC RTC CLOCK/CALENDAR PAR 32DIP
M48T18-100PC1
M48T18-100PC1
STMicroelectronics
IC RTC CLK/CALENDAR PAR 28DIP
M48T201V-85MH1E
M48T201V-85MH1E
STMicroelectronics
IC RTC CLK/CALENDAR PAR 44SOH
M48T201V-85MH1F
M48T201V-85MH1F
STMicroelectronics
IC RTC CLK/CALENDAR PAR 44SOH
M48T201Y-70MH1E
M48T201Y-70MH1E
STMicroelectronics
IC RTC CLK/CALENDAR PAR 44SOH
M48T201Y-70MH1F
M48T201Y-70MH1F
STMicroelectronics
IC RTC CLK/CALENDAR PAR 44SOH
M48T212V-85MH1E
M48T212V-85MH1E
STMicroelectronics
IC RTC CLK/CALENDAR PAR 44SOH
M48T18-150PC1 Description
The STMicroelectronics M48T18-150PC1 is a highly integrated, low-power, real-time clock (RTC) with a built-in battery backup. This device is designed for applications that require accurate timekeeping and date tracking, even during power outages. Below is a detailed overview of its specifications, features, and applications.

## Overview

The M48T18-150PC1 is a CMOS real-time clock that provides a complete timekeeping solution. It includes a 32.768 kHz oscillator, a battery backup system, and a non-volatile memory (NVM) for storing time and date information. The device is particularly suitable for applications in consumer electronics, industrial equipment, and telecommunications.

## Key Features

1. Real-Time Clock Functionality:
- Keeps track of time (hours, minutes, seconds) and date (year, month, day).
- Supports leap year calculations.

2. Battery Backup:
- Integrated battery backup allows the RTC to maintain timekeeping during power failures.
- The device can operate with a backup battery, ensuring continuous operation.

3. Non-Volatile Memory:
- Contains 64 bytes of NVM for storing user data.
- Data is retained even when the main power supply is off.

4. Low Power Consumption:
- Designed for low power operation, making it suitable for battery-powered applications.
- Typical current consumption is in the microamp range.

5. Temperature Range:
- Operating temperature range from -40°C to +85°C, making it suitable for industrial applications.

6. Interface:
- I2C-compatible interface for easy communication with microcontrollers and other devices.
- Supports multiple devices on the same bus.

7. Package Type:
- Available in a DIP (Dual In-line Package) form factor, which is easy to handle and integrate into various designs.

## Specifications

- Supply Voltage:
- Operating voltage: 2.0V to 5.5V
- Backup voltage: 1.5V (from a battery)

- Timekeeping Accuracy:
- ±2 minutes per month at 25°C.

- Oscillator Frequency:
- 32.768 kHz crystal oscillator.

- Memory:
- 64 bytes of non-volatile RAM.

- Dimensions:
- Package dimensions: 600 mils x 300 mils (DIP-28).

- Pin Configuration:
- 28 pins, including power, ground, I2C interface pins, and control pins.

## Applications

The M48T18-150PC1 is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as clocks, timers, and home appliances that require accurate timekeeping.
- Industrial Equipment: Ideal for machinery and equipment that need to log time for maintenance and operational purposes.
- Telecommunications: Employed in network devices and communication systems that require precise timing for data transmission.
- Automotive: Can be used in automotive applications for timekeeping in dashboard displays and other electronic systems.

## Conclusion

The STMicroelectronics M48T18-150PC1 is a versatile and reliable real-time clock solution that combines timekeeping accuracy with low power consumption and battery backup capabilities. Its features make it an excellent choice for a variety of applications across different industries, ensuring that time and date information is maintained even in the event of power interruptions.
M48T18-150PC1 Compare Parts
  • M48T18-150PC1 vs M48T86MH1F
  • M48T18-150PC1 vs M48T86MH1E
  • M48T18-150PC1 vs M48T59Y-70PC1
  • M48T18-150PC1 vs M48T59Y-70MH6E
  • M48T18-150PC1 vs M48T59Y-70MH1F
  • M48T18-150PC1 vs M48T59Y-70MH1E
  • M48T18-150PC1 vs M48T58Y-70PC1
  • M48T18-150PC1 vs M48T58Y-70MH1F
  • M48T18-150PC1 vs M48T58Y-70MH1E
  • M48T18-150PC1 vs M48T58-70PC1
  • M48T18-150PC1 vs M48T37Y-70MH6F
  • M48T18-150PC1 vs M48T37Y-70MH6E
  • M48T18-150PC1 vs M48T37Y-70MH1F
  • M48T18-150PC1 vs M48T37Y-70MH1E
  • M48T18-150PC1 vs M48T37V-10MH6F
  • M48T18-150PC1 vs M48T37V-10MH6E
  • M48T18-150PC1 vs M48T37V-10MH1F
  • M48T18-150PC1 vs M48T37V-10MH1E
  • M48T18-150PC1 vs M48T35Y-70PC1
  • M48T18-150PC1 vs M48T35Y-70MH6F
  • M48T18-150PC1 vs M48T35Y-70MH6E
  • M48T18-150PC1 vs M48T35Y-70MH1F
  • M48T18-150PC1 vs M48T35Y-70MH1E
  • M48T18-150PC1 vs M48T35AV-10PC1
  • M48T18-150PC1 vs M48T35AV-10MH6F
  • M48T18-150PC1 vs M48T35AV-10MH6E
  • M48T18-150PC1 vs M48T35AV-10MH1F
  • M48T18-150PC1 vs M48T35AV-10MH1E
  • M48T18-150PC1 vs M48T35-70PC1
  • M48T18-150PC1 vs M48T212V-85MH1F
  • M48T18-150PC1 vs M48T212V-85MH1E
  • M48T18-150PC1 vs M48T201Y-70MH1F
  • M48T18-150PC1 vs M48T201Y-70MH1E
  • M48T18-150PC1 vs M48T201V-85MH1F
  • M48T18-150PC1 vs M48T201V-85MH1E
  • M48T18-150PC1 vs M48T18-100PC1
  • M48T18-150PC1 vs M48T129V-85PM1
  • M48T18-150PC1 vs M48T128Y-70PM1
  • M48T18-150PC1 vs M48T08Y-10MH1F
  • M48T18-150PC1 vs M48T08Y-10MH1E
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right