☰
M5451QT
M5451QT
Obsolete
Description:  IC LED DISPL DRVR 4/5 DGT 44PLCC
Manufacturer:  STMicroelectronics
Datasheet:   M5451QT Datasheet
History Price: Obsolete
In Stock: 23160
M5451QT Specification
Specification
Part No
M5451QT
Category
PMIC - Display Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LED
Configuration
Alphanumeric or Dot Matrix
Interface
Serial
Digits or Characters
4 or 5 Digits
Current - Supply
7 mA
Voltage - Supply
4.75V ~ 13.2V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.58x16.58)
M5451QT PDF Datasheet
M5451QT Related Parts
M5450B7
M5450B7
STMicroelectronics
IC LED DISPLAY DRIVER 40DIP
M5451B7
M5451B7
STMicroelectronics
IC LED DISPLAY DRIVER 40DIP
M5451Q
M5451Q
STMicroelectronics
IC LED DISPL DRVR 4/5 DGT 44PLCC
M5480B7
M5480B7
STMicroelectronics
IC DRVR 7 SEG 3 1/2 DIGIT 28DIP
M5481B7
M5481B7
STMicroelectronics
IC DRVR 7 SEGMENT 2 DIGIT 20DIP
M5482B7
M5482B7
STMicroelectronics
IC DRVR 7 SEGMENT 2 DIGIT 20DIP
M5451QT Compare Parts
  • M5451QT vs M5481B7
  • M5451QT vs M5480B7
  • M5451QT vs M5451Q
  • M5451QT vs M5451B7
  • M5451QT vs M5450B7
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you