☰
M5481B7
M5481B7
Obsolete
Description:  IC DRVR 7 SEGMENT 2 DIGIT 20DIP
Manufacturer:  STMicroelectronics
Datasheet:   M5481B7 Datasheet
History Price: Obsolete
In Stock: 25800
M5481B7 Specification
Specification
Part No
M5481B7
Category
PMIC - Display Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LED
Configuration
7 Segment
Interface
Serial
Digits or Characters
2 Digits
Current - Supply
7 mA
Voltage - Supply
4.5V ~ 13.2V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-DIP
M5481B7 PDF Datasheet
M5481B7 Related Parts
M5450B7
M5450B7
STMicroelectronics
IC LED DISPLAY DRIVER 40DIP
M5451B7
M5451B7
STMicroelectronics
IC LED DISPLAY DRIVER 40DIP
M5451Q
M5451Q
STMicroelectronics
IC LED DISPL DRVR 4/5 DGT 44PLCC
M5451QT
M5451QT
STMicroelectronics
IC LED DISPL DRVR 4/5 DGT 44PLCC
M5480B7
M5480B7
STMicroelectronics
IC DRVR 7 SEG 3 1/2 DIGIT 28DIP
M5482B7
M5482B7
STMicroelectronics
IC DRVR 7 SEGMENT 2 DIGIT 20DIP
M5481B7 Compare Parts
  • M5481B7 vs M5480B7
  • M5481B7 vs M5451QT
  • M5481B7 vs M5451Q
  • M5481B7 vs M5451B7
  • M5481B7 vs M5450B7
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you