☰
M74HC165RM13TR
M74HC165RM13TR
Obsolete
Description:  IC SHIFT REG 8-BIT PISO 16-SOIC
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 5440
M74HC165RM13TR Specification
Specification
Part No
M74HC165RM13TR
Category
Logic - Shift Registers
Manufacturer
STMicroelectronics
Series
74HC
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Complementary
Number of Elements
1
Number of Bits per Element
8
Function
Parallel or Serial to Serial
Voltage - Supply
2V ~ 6V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
M74HC165RM13TR PDF Datasheet
M74HC165RM13TR Related Parts
M74HC164B1R
M74HC164B1R
STMicroelectronics
IC REGISTER 8BIT SIPO 14-DIP
M74HC164RM13TR
M74HC164RM13TR
STMicroelectronics
IC SHIFT REG 8-BIT SIPO 14-SOIC
M74HC164TTR
M74HC164TTR
STMicroelectronics
IC SHIFT REG 8-BIT SIPO 14-TSSOP
M74HC165B1R
M74HC165B1R
STMicroelectronics
IC REGISTER 8BIT PISO 16-DIP
M74HC165TTR
M74HC165TTR
STMicroelectronics
IC SHIFT REG 8-BIT PISO 16-TSSOP
M74HC166B1R
M74HC166B1R
STMicroelectronics
IC SHIFT REG 8-BIT PISO 16-DIP
M74HC166RM13TR
M74HC166RM13TR
STMicroelectronics
IC REGISTER 8BIT PISO 16-SOIC
M74HC4094B1R
M74HC4094B1R
STMicroelectronics
IC SHIFT REGISTER 8BIT 16DIP
M74HC4094RM13TR
M74HC4094RM13TR
STMicroelectronics
IC REGISTER 8BIT SIPO 16-SOIC
M74HC4094TTR
M74HC4094TTR
STMicroelectronics
IC SHIFT LATCH REG SIPO 16-TSSOP
M74HC4094YRM13TR
M74HC4094YRM13TR
STMicroelectronics
IC SHIFT REG LATCH 8BIT 16SOIC
M74HC4094YTTR
M74HC4094YTTR
STMicroelectronics
IC SHIFT REG LATCH 8BIT 16TSSOP
M74HC165RM13TR Compare Parts
  • M74HC165RM13TR vs M74HCT164RM13TR
  • M74HC165RM13TR vs M74HC670M1R
  • M74HC165RM13TR vs M74HC670B1R
  • M74HC165RM13TR vs M74HC597RM13TR
  • M74HC165RM13TR vs M74HC597B1R
  • M74HC165RM13TR vs M74HC595YTTR
  • M74HC165RM13TR vs M74HC595YRM13TR
  • M74HC165RM13TR vs M74HC595TTR
  • M74HC165RM13TR vs M74HC595RM13TR
  • M74HC165RM13TR vs M74HC595B1R
  • M74HC165RM13TR vs M74HC4094YTTR
  • M74HC165RM13TR vs M74HC4094YRM13TR
  • M74HC165RM13TR vs M74HC4094TTR
  • M74HC165RM13TR vs M74HC4094RM13TR
  • M74HC165RM13TR vs M74HC4094B1R
  • M74HC165RM13TR vs M74HC166RM13TR
  • M74HC165RM13TR vs M74HC166B1R
  • M74HC165RM13TR vs M74HC165TTR
  • M74HC165RM13TR vs M74HC165B1R
  • M74HC165RM13TR vs M74HC164TTR
  • M74HC165RM13TR vs M74HC164RM13TR
  • M74HC165RM13TR vs M74HC164B1R
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you