Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ STMicroelectronics M74HC4094RM13TR
M74HC4094RM13TR
Obsolete
Logic - Shift Registers
Description:
IC REGISTER 8BIT SIPO 16-SOIC
Manufacturer:
STMicroelectronics
Datasheet:
M74HC4094RM13TR Datasheet
History Price: Obsolete
In Stock: 21040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
M74HC4094RM13TR Specification
Specification
Part No
M74HC4094RM13TR
Category
Logic - Shift Registers
Manufacturer
STMicroelectronics
Series
74HC
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Tri-State
Number of Elements
1
Number of Bits per Element
8
Function
Serial to Parallel
Voltage - Supply
2V ~ 6V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
M74HC4094RM13TR PDF Datasheet
M74HC4094RM13TR Datasheet
Click and Download: M74HC4094RM13TR Datasheet
M74HC4094RM13TR Related Parts
M74HC164B1R
STMicroelectronics
IC REGISTER 8BIT SIPO 14-DIP
M74HC164RM13TR
STMicroelectronics
IC SHIFT REG 8-BIT SIPO 14-SOIC
M74HC164TTR
STMicroelectronics
IC SHIFT REG 8-BIT SIPO 14-TSSOP
M74HC165B1R
STMicroelectronics
IC REGISTER 8BIT PISO 16-DIP
M74HC165RM13TR
STMicroelectronics
IC SHIFT REG 8-BIT PISO 16-SOIC
M74HC165TTR
STMicroelectronics
IC SHIFT REG 8-BIT PISO 16-TSSOP
M74HC166B1R
STMicroelectronics
IC SHIFT REG 8-BIT PISO 16-DIP
M74HC166RM13TR
STMicroelectronics
IC REGISTER 8BIT PISO 16-SOIC
M74HC4094B1R
STMicroelectronics
IC SHIFT REGISTER 8BIT 16DIP
M74HC4094TTR
STMicroelectronics
IC SHIFT LATCH REG SIPO 16-TSSOP
M74HC4094YRM13TR
STMicroelectronics
IC SHIFT REG LATCH 8BIT 16SOIC
M74HC4094YTTR
STMicroelectronics
IC SHIFT REG LATCH 8BIT 16TSSOP
M74HC4094RM13TR Compare Parts
M74HC4094RM13TR vs M74HCT164RM13TR
M74HC4094RM13TR vs M74HC670M1R
M74HC4094RM13TR vs M74HC670B1R
M74HC4094RM13TR vs M74HC597RM13TR
M74HC4094RM13TR vs M74HC597B1R
M74HC4094RM13TR vs M74HC595YTTR
M74HC4094RM13TR vs M74HC595YRM13TR
M74HC4094RM13TR vs M74HC595TTR
M74HC4094RM13TR vs M74HC595RM13TR
M74HC4094RM13TR vs M74HC595B1R
M74HC4094RM13TR vs M74HC4094YTTR
M74HC4094RM13TR vs M74HC4094YRM13TR
M74HC4094RM13TR vs M74HC4094TTR
M74HC4094RM13TR vs M74HC4094B1R
M74HC4094RM13TR vs M74HC166RM13TR
M74HC4094RM13TR vs M74HC166B1R
M74HC4094RM13TR vs M74HC165TTR
M74HC4094RM13TR vs M74HC165RM13TR
M74HC4094RM13TR vs M74HC165B1R
M74HC4094RM13TR vs M74HC164TTR
M74HC4094RM13TR vs M74HC164RM13TR
M74HC4094RM13TR vs M74HC164B1R
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you