Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Specialized
/ STMicroelectronics PSD311B-90JI
PSD311B-90JI
Obsolete
Interface - Specialized
Description:
IC INTFACE SPECIALIZED 44PLDCC
Manufacturer:
STMicroelectronics
Datasheet:
PSD311B-90JI Datasheet
History Price: Obsolete
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PSD311B-90JI Specification
Specification
Part No
PSD311B-90JI
Category
Interface - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Interface
-
Voltage - Supply
4.5V ~ 5.5V
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLDCC (16.5x16.5)
Mounting Type
Surface Mount
PSD311B-90JI PDF Datasheet
PSD311B-90JI Datasheet
Click and Download: PSD311B-90JI Datasheet
PSD311B-90JI Related Parts
PSD303B-70M
STMicroelectronics
IC INTERFACE SPECIALIZED 44QFP
PSD311B-70J
STMicroelectronics
IC INTFACE SPECIALIZED 44PLDCC
PSD312B-70J
STMicroelectronics
IC INTFACE SPECIALIZED 44PLDCC
PSD312B-70M
STMicroelectronics
IC INTERFACE SPECIALIZED 44QFP
PSD312B-90JI
STMicroelectronics
IC INTFACE SPECIALIZED 44PLDCC
PSD313B-70J
STMicroelectronics
IC INTFACE SPECIALIZED 44PLDCC
PSD313B-90JI
STMicroelectronics
IC INTFACE SPECIALIZED 44PLDCC
PSD311B-90JI Compare Parts
PSD311B-90JI vs PSD313B-70J
PSD311B-90JI vs PSD312B-90JI
PSD311B-90JI vs PSD312B-70M
PSD311B-90JI vs PSD312B-70J
PSD311B-90JI vs PSD311B-70J
PSD311B-90JI vs PSD303B-70M
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much