☰
PSD312B-70M
PSD312B-70M
Obsolete
Description:  IC INTERFACE SPECIALIZED 44QFP
Manufacturer:  STMicroelectronics
Datasheet:   PSD312B-70M Datasheet
History Price: Obsolete
In Stock: 45280
PSD312B-70M Specification
Specification
Part No
PSD312B-70M
Category
Interface - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Interface
-
Voltage - Supply
-
Package / Case
44-QFP
Supplier Device Package
44-PQFP (10x10)
Mounting Type
Surface Mount
PSD312B-70M PDF Datasheet
PSD312B-70M Related Parts
PSD303B-70M
PSD303B-70M
STMicroelectronics
IC INTERFACE SPECIALIZED 44QFP
PSD311B-70J
PSD311B-70J
STMicroelectronics
IC INTFACE SPECIALIZED 44PLDCC
PSD311B-90JI
PSD311B-90JI
STMicroelectronics
IC INTFACE SPECIALIZED 44PLDCC
PSD312B-70J
PSD312B-70J
STMicroelectronics
IC INTFACE SPECIALIZED 44PLDCC
PSD312B-90JI
PSD312B-90JI
STMicroelectronics
IC INTFACE SPECIALIZED 44PLDCC
PSD313B-70J
PSD313B-70J
STMicroelectronics
IC INTFACE SPECIALIZED 44PLDCC
PSD313B-90JI
PSD313B-90JI
STMicroelectronics
IC INTFACE SPECIALIZED 44PLDCC
PSD312B-70M Description
The STMicroelectronics PSD312B-70M is a member of the PSD3xx family of Programmable System Devices (PSD), which integrate non-volatile memory, logic, and system-level interface functions into a single monolithic device. It is designed as a microcontroller companion device that combines Flash memory, SRAM, programmable logic, and configurable I/O resources, enabling system designers to reduce external component count while implementing flexible memory mapping and peripheral decoding. The device is optimized for embedded systems where a single-chip solution is required to manage code storage, data memory, and address decoding logic for microcontroller-based architectures.

## Device Function and System-Level Positioning

The PSD312B-70M functions as a programmable system integration device that extends the capabilities of external microcontrollers by providing integrated memory and configurable logic functions. It typically interfaces with 8-bit or 16-bit microcontroller address/data buses and acts as a memory and peripheral controller subsystem. The device supports memory mapping flexibility, allowing designers to partition internal Flash and SRAM into configurable address spaces accessible by the host processor.

A key architectural concept of the PSD family is the integration of programmable logic arrays (PLDs) alongside non-volatile memory. This allows the device to perform address decoding, chip select generation, and peripheral control logic internally, eliminating the need for discrete logic components. The PSD312B-70M is designed to operate as a system-level glue logic device, consolidating multiple board-level functions into a single programmable IC.

The “70M” suffix indicates a speed grade associated with access time performance, which defines the maximum memory access delay characteristics of the device under specified operating conditions. This parameter is critical for ensuring compatibility with microcontrollers operating at higher bus frequencies.

## Memory Architecture and Non-Volatile Storage

The PSD312B-70M integrates embedded Flash memory used for program storage and configuration data retention. This non-volatile memory is segmented into configurable blocks that can be mapped into different regions of the system address space. The Flash memory supports in-system programmability, allowing firmware updates without physical removal of the device from the PCB.

In addition to Flash memory, the device includes SRAM for fast read/write operations. The SRAM provides volatile storage for runtime data and can be accessed with lower latency compared to Flash memory. The partitioning between Flash and SRAM is user-configurable through internal mapping registers and programmable configuration structures.

Memory organization within the PSD device is tightly coupled with the programmable logic array, enabling memory regions to be selectively enabled or disabled based on address decoding logic. This allows flexible system architectures where memory and peripheral regions can be dynamically controlled without external glue logic.

## Programmable Logic and Decode Functionality

A defining feature of the PSD312B-70M is its embedded programmable logic block, which functions as a configurable logic array used for address decoding, chip select generation, and control signal management. This logic block is implemented using non-volatile configuration memory, allowing logic functions to be retained across power cycles.

The programmable logic array can be configured to respond to specific address ranges generated by the host microcontroller. This enables internal routing of memory and I/O functions without requiring external decoders or multiplexers. The logic resources are optimized for combinational decoding tasks rather than complex sequential processing, making them suitable for system glue logic applications.

The integration of logic and memory within the same device reduces propagation delays associated with external address decoding circuits and improves overall system timing predictability.

## Microcontroller Interface and Bus Integration

The PSD312B-70M is designed to interface directly with microcontroller address and data buses. It supports multiplexed or non-multiplexed bus architectures depending on configuration. The device monitors address lines and control signals such as read/write strobes to determine memory access operations.

Chip select signals generated internally by the programmable logic block determine which memory region or peripheral function is accessed. This eliminates the need for external address decoding hardware and simplifies PCB routing.

The device is compatible with standard microcontroller bus timing requirements within the constraints of its specified access time. The “70M” speed grade defines the maximum allowable access delay to ensure reliable data transfer at system clock frequencies appropriate for embedded control applications.

## Electrical Characteristics and Operating Behavior

The PSD312B-70M operates from a standard single-supply voltage typical of CMOS logic systems used in embedded applications. Its I/O structures are designed to be compatible with microcontroller logic levels, ensuring direct interfacing without level translation circuitry.

Input structures are designed to tolerate standard TTL/CMOS voltage ranges, and output drivers are capable of driving typical system loads associated with memory and control signals. The device is optimized for low power consumption in both active and standby modes, with power management features integrated into the internal architecture.

Flash memory endurance and data retention characteristics are defined at the device level, ensuring reliable long-term storage of system configuration data and firmware code. SRAM operation is volatile and dependent on continuous power supply.

## Configuration and Programming Model

The PSD312B-70M is configured using a dedicated programming interface that allows definition of memory maps, logic functions, and I/O behavior. Configuration data is stored in non-volatile memory, ensuring system behavior is preserved after power cycling.

The programming model supports partitioning of memory space into user-defined regions, enabling flexible allocation of code, data, and peripheral control space. The programmable logic is configured through a set of logic equations or mapping definitions that define how address inputs are decoded into internal control signals.

In-system programming capability allows configuration updates without removing the device from the circuit board, supporting system-level firmware updates and logic modifications.

## Package and Mechanical Characteristics

The PSD312B-70M is typically supplied in a surface-mount package suitable for embedded system integration. The package is designed to support moderate pin counts required for address, data, control, and configuration interfaces.

Thermal characteristics are consistent with low-to-moderate power CMOS devices, and the package is optimized for standard PCB assembly processes including reflow soldering. Pin arrangement is structured to support direct routing to microcontroller buses while minimizing trace length and signal skew.

## Application Domains

The PSD312B-70M is primarily used in embedded microcontroller systems requiring integrated memory and configurable system logic. Typical applications include industrial control systems, embedded automation controllers, instrumentation equipment, and legacy microcontroller-based architectures requiring external memory expansion and address decoding.

It is also used in systems where PCB space optimization is critical and where discrete memory and logic components would otherwise increase board complexity. The device is particularly suited for designs requiring firmware storage combined with programmable peripheral decoding logic.

## System-Level Integration Considerations

Integration of the PSD312B-70M requires careful attention to bus timing alignment between the host microcontroller and the internal memory access paths. The access time defined by the speed grade must be matched to system clock frequency to ensure reliable operation.

Address and control signal routing must be designed to minimize propagation delay and skew, particularly in systems operating near the device’s maximum speed rating. Proper decoupling of power supply pins is required to ensure stable operation of both memory and programmable logic subsystems.

Configuration integrity is essential for correct system behavior, and non-volatile configuration data must be validated during system initialization to ensure proper memory mapping and logic operation.

## Conclusion

The STMicroelectronics PSD312B-70M is a programmable system device integrating Flash memory, SRAM, and configurable logic within a single embedded IC. It is designed to function as a microcontroller companion device providing memory expansion and programmable address decoding capabilities. Its architecture enables reduction of discrete components, improved system integration, and flexible memory mapping in embedded control systems. The combination of non-volatile memory and programmable logic makes it suitable for compact, configurable microcontroller-based designs requiring integrated system-level control functions.
PSD312B-70M Compare Parts
  • PSD312B-70M vs PSD313B-70J
  • PSD312B-70M vs PSD312B-90JI
  • PSD312B-70M vs PSD312B-70J
  • PSD312B-70M vs PSD311B-90JI
  • PSD312B-70M vs PSD311B-70J
  • PSD312B-70M vs PSD303B-70M
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much