Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ STMicroelectronics ST202CN
ST202CN
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 2/2 16DIP
Manufacturer:
STMicroelectronics
Datasheet:
ST202CN Datasheet
History Price: Obsolete
In Stock: 31020
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ST202CN Specification
Specification
Part No
ST202CN
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
400kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
ST202CN PDF Datasheet
ST202CN Datasheet
Click and Download: ST202CN Datasheet
ST202CN Related Parts
ST202BDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202BN
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16DIP
ST202BTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16TSSOP
ST202CDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202CTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16TSSOP
ST202CWR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202EAN
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16DIP
ST202EATR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16TSSOP
ST202EBD
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202EBDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202EBN
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16DIP
ST202EBTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16TSSOP
ST202CN Compare Parts
ST202CN vs ST26C32ABTR
ST202CN vs ST26C32ABN
ST202CN vs ST26C32ABDR
ST202CN vs ST26C31BTR
ST202CN vs ST26C31BN
ST202CN vs ST26C31BDR
ST202CN vs ST232ECWR
ST202CN vs ST232ECTR
ST202CN vs ST232ECN
ST202CN vs ST232ECDR
ST202CN vs ST232EBWR
ST202CN vs ST232EBTR
ST202CN vs ST232EBN
ST202CN vs ST232EBDR
ST202CN vs ST232EATR
ST202CN vs ST232EAN
ST202CN vs ST232CWR
ST202CN vs ST232CW
ST202CN vs ST232CTR
ST202CN vs ST232CN
ST202CN vs ST232CDR
ST202CN vs ST232CD
ST202CN vs ST232BWR
ST202CN vs ST232BW
ST202CN vs ST232BTR
ST202CN vs ST232BN
ST202CN vs ST232BDR
ST202CN vs ST232BD
ST202CN vs ST232ACW
ST202CN vs ST232ACTR
ST202CN vs ST232ACN
ST202CN vs ST232ACDR
ST202CN vs ST232ACD
ST202CN vs ST232ABWR
ST202CN vs ST232ABW
ST202CN vs ST232ABTR
ST202CN vs ST232ABN
ST202CN vs ST232ABDR
ST202CN vs ST207ECTR
ST202CN vs ST207ECPR
Customer Reviews
4.95 out of 5.00 stars from 102 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci