Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ STMicroelectronics ST202EBTR
ST202EBTR
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 2/2 16TSSOP
Manufacturer:
STMicroelectronics
Datasheet:
ST202EBTR Datasheet
History Price: $2.62000
In Stock: 5640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ST202EBTR Specification
Specification
Part No
ST202EBTR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
230kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
ST202EBTR PDF Datasheet
ST202EBTR Datasheet
Click and Download: ST202EBTR Datasheet
ST202EBTR Related Parts
ST202BDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202BN
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16DIP
ST202BTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16TSSOP
ST202CDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202CN
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16DIP
ST202CTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16TSSOP
ST202CWR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202EAN
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16DIP
ST202EATR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16TSSOP
ST202EBD
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202EBDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202EBN
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16DIP
ST202EBTR Compare Parts
ST202EBTR vs ST26C32ABTR
ST202EBTR vs ST26C32ABN
ST202EBTR vs ST26C32ABDR
ST202EBTR vs ST26C31BTR
ST202EBTR vs ST26C31BN
ST202EBTR vs ST26C31BDR
ST202EBTR vs ST232ECWR
ST202EBTR vs ST232ECTR
ST202EBTR vs ST232ECN
ST202EBTR vs ST232ECDR
ST202EBTR vs ST232EBWR
ST202EBTR vs ST232EBTR
ST202EBTR vs ST232EBN
ST202EBTR vs ST232EBDR
ST202EBTR vs ST232EATR
ST202EBTR vs ST232EAN
ST202EBTR vs ST232CWR
ST202EBTR vs ST232CW
ST202EBTR vs ST232CTR
ST202EBTR vs ST232CN
ST202EBTR vs ST232CDR
ST202EBTR vs ST232CD
ST202EBTR vs ST232BWR
ST202EBTR vs ST232BW
ST202EBTR vs ST232BTR
ST202EBTR vs ST232BN
ST202EBTR vs ST232BDR
ST202EBTR vs ST232BD
ST202EBTR vs ST232ACW
ST202EBTR vs ST232ACTR
ST202EBTR vs ST232ACN
ST202EBTR vs ST232ACDR
ST202EBTR vs ST232ACD
ST202EBTR vs ST232ABWR
ST202EBTR vs ST232ABW
ST202EBTR vs ST232ABTR
ST202EBTR vs ST232ABN
ST202EBTR vs ST232ABDR
ST202EBTR vs ST207ECTR
ST202EBTR vs ST207ECPR
Customer Reviews
4.95 out of 5.00 stars from 114 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci