Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Application Specific Microcontrollers
/ STMicroelectronics ST33HTPH2E32AHD0
ST33HTPH2E32AHD0
Active
Embedded - Application Specific Microcontrollers
Description:
LINEAR IC'S
Manufacturer:
STMicroelectronics
Datasheet:
ST33HTPH2E32AHD0 Datasheet
History Price: $2.40000
In Stock: 14360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ST33HTPH2E32AHD0 Specification
Specification
Part No
ST33HTPH2E32AHD0
Category
Embedded - Application Specific Microcontrollers
Manufacturer
STMicroelectronics
Series
ST33
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Trusted Platform Module (TPM)
Core Processor
SecurCore? SC300?
Program Memory Type
FLASH
Controller Series
ST33TPHF2ESPI
RAM Size
-
Interface
SPI
Number of I/O
-
Voltage - Supply
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VFQFPN (5x5)
ST33HTPH2E32AHD0 Related Parts
ST33HTPH2028AAF3
STMicroelectronics
IC MCU 32BIT FLASH 28TSSOP
ST33HTPH2028AHD1
STMicroelectronics
IC MCU 32BIT FLASH 28TSSOP
ST33HTPH2032AAF3
STMicroelectronics
IC MCU 32BIT FLASH 32VFQFPN
ST33HTPH2032AHD1
STMicroelectronics
IC MCU 32BIT FLASH 32VFQFPN
ST33HTPH2E28AAF0
STMicroelectronics
IC MCU 32BIT FLASH 28TSSOP
ST33HTPH2E28AAF1
STMicroelectronics
IC MCU 32BIT FLASH 28TSSOP
ST33HTPH2E32AAF0
STMicroelectronics
IC MCU 32BIT FLASH 32VFQFPN
ST33HTPH2E32AAF1
STMicroelectronics
IC MCU 32BIT FLASH 32VFQFPN
ST33HTPH2X32AHD4
STMicroelectronics
IC MCU 32BIT FLASH 32VFQFPN
ST33HTPH2E28AHD0
STMicroelectronics
LINEAR IC'S
ST33HTPH2X32AHD5
STMicroelectronics
LINEAR IC'S
ST33HTPH2X32AHD8
STMicroelectronics
LINEAR IC'S
ST33HTPH2E32AHD0 Compare Parts
ST33HTPH2E32AHD0 vs ST33HTPH2E32AAF1
ST33HTPH2E32AHD0 vs ST33HTPH2E32AAF0
ST33HTPH2E32AHD0 vs ST33HTPH2E28AAF1
ST33HTPH2E32AHD0 vs ST33HTPH2E28AAF0
ST33HTPH2E32AHD0 vs ST33HTPH2032AHD1
ST33HTPH2E32AHD0 vs ST33HTPH2032AAF3
ST33HTPH2E32AHD0 vs ST33HTPH2028AHD1
ST33HTPH2E32AHD0 vs ST33HTPH2028AAF3
ST33HTPH2E32AHD0 vs ST33HTPH2X32AHE4
ST33HTPH2E32AHD0 vs ST33HTPH2X32AHE1
ST33HTPH2E32AHD0 vs ST33HTPH2X32AHD8
ST33HTPH2E32AHD0 vs ST33HTPH2X32AHD5
ST33HTPH2E32AHD0 vs ST33HTPH2E28AHD0
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great